Vishay Intertechnology, Inc. Fixed Inductors ISC1210EB33NM

Description
33nH Shielded Wirewound Inductor 585mA 180mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
33nH Shielded Wirewound Inductor 585mA 180mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210EB33NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EB33NM-ND
Fixed Inductors ISC1210EB33NM-ND
33nH Shielded Wirewound Inductor 585mA 180mOhm Max 1210 (3225 Metric)

33nH Shielded Wirewound Inductor 585mA 180mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 33NH 20% 1210 33nH 585mA - - Non-Magnetic Core ¦20% Shielded 180 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - ISC1210EB33NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 33NH 20% 1210 33nH 585mA - - Non-Magnetic Core ¦20% Shielded 180 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
ISC1210EB33NM
INDUCTOR WW 33NH 20% 1210 33nH 585mA - - Non-Magnetic Core ¦20% Shielded 180 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk ISC1210EB33NM
INDUCTOR WW 33NH 20% 1210 33nH 585mA - - Non-Magnetic Core ¦20% Shielded 180 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 33NH 20% 1210 33nH 585mA - - Non-Magnetic Core ¦20% Shielded 180 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210EB33NM-ND ISC1210EB33NM
Product Name Fixed Inductors INDUCTOR WW 33NH 20% 1210 33nH 585mA - - Non-Magnetic Core ¦20% Shielded 180 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-3X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 50 milliamps
DCR 500 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details