Vishay Intertechnology, Inc. Fixed Inductors ISC1210ER15NK

Description
15nH Shielded Wirewound Inductor 720mA 120mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
15nH Shielded Wirewound Inductor 720mA 120mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210ER15NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ER15NK-ND
Fixed Inductors ISC1210ER15NK-ND
15nH Shielded Wirewound Inductor 720mA 120mOhm Max 1210 (3225 Metric)

15nH Shielded Wirewound Inductor 720mA 120mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 15NH 10% 1210 15nH 720mA - - Non-Magnetic Core ¦10% Shielded 120 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ER15NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 15NH 10% 1210 15nH 720mA - - Non-Magnetic Core ¦10% Shielded 120 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ER15NK
INDUCTOR WW 15NH 10% 1210 15nH 720mA - - Non-Magnetic Core ¦10% Shielded 120 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ER15NK
INDUCTOR WW 15NH 10% 1210 15nH 720mA - - Non-Magnetic Core ¦10% Shielded 120 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 15NH 10% 1210 15nH 720mA - - Non-Magnetic Core ¦10% Shielded 120 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210ER15NK-ND ISC1210ER15NK
Product Name Fixed Inductors INDUCTOR WW 15NH 10% 1210 15nH 720mA - - Non-Magnetic Core ¦10% Shielded 120 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Power Inductors - 1676948-1 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Ferrite Bead
Application Power Choke
View Details
Fixed Inductors - 486-3137-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details