Vishay Intertechnology, Inc. Fixed Inductors ISC1210EB390K

Description
39µH Shielded Wirewound Inductor 105mA 5.9Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
39µH Shielded Wirewound Inductor 105mA 5.9Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210EB390K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EB390K-ND
Fixed Inductors ISC1210EB390K-ND
39µH Shielded Wirewound Inductor 105mA 5.9Ohm Max 1210 (3225 Metric)

39µH Shielded Wirewound Inductor 105mA 5.9Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 39UH 10% 1210 39¦H 105mA - - Powdered Iron Core ¦10% Shielded 5.9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210EB390K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 39UH 10% 1210 39¦H 105mA - - Powdered Iron Core ¦10% Shielded 5.9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210EB390K
INDUCTOR WW 39UH 10% 1210 39¦H 105mA - - Powdered Iron Core ¦10% Shielded 5.9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EB390K
INDUCTOR WW 39UH 10% 1210 39¦H 105mA - - Powdered Iron Core ¦10% Shielded 5.9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 39UH 10% 1210 39¦H 105mA - - Powdered Iron Core ¦10% Shielded 5.9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210EB390K-ND ISC1210EB390K
Product Name Fixed Inductors INDUCTOR WW 39UH 10% 1210 39¦H 105mA - - Powdered Iron Core ¦10% Shielded 5.9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 1-2176784-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 56 microH
View Details
Specs
Application RF Choke
View Details