Utmel Electronic Limited Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
| Product Name | Notes |
|---|---|
| 0402 1.8 nH 0.2 nH 460 mA 160 mOhm DCR Unshielded Wirewound Inductor | |
| 1.2A 10uH ±20% 150mΩ SMD Power Inductors ROHS | |
| 1.3A 2.2uH ±20% 108mΩ SMD Power Inductors ROHS | |
| 1.5A 1.5uH ±30% 84mΩ SMD Power Inductors ROHS | |
| 1.5A 22uH ±20% 123mΩ SMD Power Inductors ROHS | |
| 1.5A 68uH ±20% 205mΩ SMD Power Inductors ROHS | |
| 1.8A 1uH ±30% 55mΩ SMD Power Inductors ROHS | |
| 1.8A 2.2uH ±20% 2.1A 84mΩ - Inductors (SMD) ROHS | |
| 1.8A 22uH ±20% 89mΩ SMD Power Inductors ROHS | |
| 10uH Molding Choke ±20% 30.4mΩ 14A 5050 Power Inductors ROHS | |
| 10uH Molding Choke ±20% 8.89mΩ 17A 6767 Power Inductors ROHS | |
| 10uH SMD,5.8x5.2x4.5mm Inductors (SMD) ROHS | |
| 11.5A 5.6uH ±20% 12mΩ SMD Power Inductors ROHS | |
| 110mA 560uH ±10% 12.5Ω 1812 Inductors (SMD) ROHS | |
| 11A 1uH ±20% 7.6mΩ 22A 2525 Power Inductors ROHS | |
| 126mA 470uH Color Circle Coils Inductor ±10% 7.7Ω Plugin,D5xL10.5mm Color Ring Inductors/Through Hole Inductors ROHS | |
| 12A 100nH ±20% 12A 5mΩ - Inductors (SMD) ROHS | |
| 12A 22uH ±20% 21mΩ 9.5A 6767 Power Inductors ROHS | |
| 12A 4.7uH ±20% 27A 9.4mΩ - Inductors (SMD) ROHS | |
| 13.5A 4.7uH ±20% 8.7mΩ 32A SMD,13.2x12.9x6.4mm Power Inductors ROHS | |
| 13.5A 5.6uH ±20% 10mΩ 32A 5050 Power Inductors ROHS | |
| 130mA 390uH ±10% 9.5Ω 1812 Inductors (SMD) ROHS | |
| 150mA 330uH ±10% 9Ω 1812 Inductors (SMD) ROHS | |
| 155mA 220uH 3MHz Color Circle Coils Inductor ±10% 55@0.796MHz 5.1Ω Plugin,D4xL10.5mm Color Ring Inductors/Through Hole Inductors ROHS | |
| 15uH ±20% 7.7A 24mΩ SMD,13.259x12.9x6.4m m Inductors (SMD) ROHS | |
| 160mA 10uH Color Circle Coils Inductor ±10% 2.5Ω Plugin,D2.8xL7mm Color Ring Inductors/Through Hole Inductors ROHS | |
| 16A 2.2uH ±20% 7.2mΩ 29A SMD Power Inductors ROHS | |
| 17A 1.8uH ±20% 16A 5mΩ SMD Inductors (SMD) ROHS | |
| 180mA 1uH ±5% 2.13Ω 0805 Inductors (SMD) ROHS | |
| 1A 4.7nH ±5% 65mΩ 1210 Inductors (SMD) ROHS | |
| 1A 8.2nH ±10% 70mΩ 1210 Inductors (SMD) ROHS | |
| 1uH ±20% SMD,6.8x7.3x2.8mm Power Inductors ROHS | |
| 2.2A 10uH ±20% 56mΩ SMD Power Inductors ROHS | |
| 2.2uH ±20% I-shaped inductor 80mΩ 2.15A SMD,2.5x2x1.2mm Power Inductors ROHS | |
| 2.2uH ±20% SMD Power Inductors ROHS | |
| 2.2uH ±20% SMD,2x1.6x1mm Power Inductors ROHS | |
| 2.2uH ±30% SMD Power Inductors ROHS | |
| 2.4A 3.3uH ±30% 48mΩ SMD Power Inductors ROHS | |
| 2.5A 1uH ±20% 65mΩ 2.9A SMD,2x1.6x1mm Power Inductors ROHS | |
| 2.8A 4.7uH ±20% 108mΩ 5A 2020 Power Inductors ROHS | |
| 2.9A 10uH ±20% 71.9mΩ SMD Power Inductors ROHS | |
| 20A 330nH ±20% 30A 3.5mΩ 2525 Inductors (SMD) ROHS | |
| 22uH ±20% 260mΩ 1.61A 2020 Power Inductors ROHS | |
| 24A 4.7uH ±20% 26A 4.89mΩ - Inductors (SMD) ROHS | |
| 25A 680nH ±20% 1.3mΩ 25A SMD Power Inductors ROHS | |
| 265mA 12uH ±5% 1.2Ω 1210 Inductors (SMD) ROHS | |
| 3.3uH ±20% SMD,8.64x8.18x3mm Power Inductors ROHS | |
| 3.8A 2.2uH ±20% 21mΩ SMD Power Inductors ROHS | |
| 300mA 2.7uH ±5% 2.85Ω 1210 Inductors (SMD) ROHS | |
| 310mA 6.8uH ±5% 1.5Ω 1210 Inductors (SMD) ROHS | |
| 33uH ±20% SMD Power Inductors ROHS | |
| 350mA 33uH ±20% 1.25Ω SMD Power Inductors ROHS | |
| 3A 10uH ±20% 7A 102mΩ SMD,6.47x6.47x3mm Inductors (SMD) ROHS | |
| 3A 2.2uH ±20% 32mΩ SMD Power Inductors ROHS | |
| 3A 2.2uH ±20% 58mΩ 5A 0420 Power Inductors ROHS | |
| 4.7uH ±20% 17A 15mΩ SMD,10.795x10.16x4mm Inductors (SMD) ROHS | |
| 400mA 18nH ±2% 360mΩ 0402 Inductors (SMD) ROHS | |
| 450mA 1uH ±5% 300mΩ 1210 Inductors (SMD) ROHS | |
| 45mA 390uH ±10% 21.5Ω 1210 Inductors (SMD) ROHS | |
| 47uH ±20% SMD Power Inductors ROHS | |
| 490mA 22uH ±20% 580mΩ SMD Power Inductors ROHS | |
| 5.3A 4.7uH ±20% 19.5mΩ SMD Power Inductors ROHS | |
| 500mA 220uH ±20% 900mΩ SMD Power Inductors ROHS | |
| 50uH ±10% Radial Leaded Power Inductors ROHS | |
| 540mA 15uH ±20% 510mΩ SMD Power Inductors ROHS | |
| 550mA 8.7nH ±2% 170mΩ 0402 Inductors (SMD) ROHS | |
| 5A 6.8uH ±20% 25mΩ SMD Power Inductors ROHS | |
| 6.9A 2.2uH ±20% 11.5mΩ SMD Power Inductors ROHS | |
| 6.9A 2.2uH ±30% 11.5mΩ SMD Power Inductors ROHS | |
| 600mA 8.2uH ±5% 850mΩ 1812 Inductors (SMD) ROHS | |
| 620mA 15uH ±20% 463.2mΩ SMD Power Inductors ROHS | |
| 620mA 22uH ±20% 400mΩ SMD Power Inductors ROHS | |
| 6A 33uH ±20% 6A 36.2mΩ - Inductors (SMD) ROHS | |
| 770mA 6.8uH ±20% 260mΩ SMD Power Inductors ROHS | |
| 7A 1uH ±20% 18.9mΩ 16A 2020 Power Inductors ROHS | |
| 80mA 2.2mH Color Circle Coils Inductor ±10% 34.7Ω Plugin,D5xL10.5mm Color Ring Inductors/Through Hole Inductors ROHS | |
| 900mA 4.7uH ±20% 170mΩ SMD Power Inductors ROHS | |
| 95mA 820uH ±10% 15Ω 1812 Inductors (SMD) ROHS | |
| 9A 1.5uH ±20% 15mΩ 15A 0630 Power Inductors ROHS | |
| FIXED IND 0.1NH 850MA 70 MOHM | |
| FIXED IND 0.5NH 320MA 500 MOHM | |
| FIXED IND 0.5NH 850MA 80 MOHM | |
| FIXED IND 0.6NH 950MA 50 MOHM | |
| FIXED IND 0.7NH 320MA 500 MOHM | |
| FIXED IND 0.8NH 900MA 50MOHM SMD | |
| FIXED IND 1.2NH 1A 100 MOHM | |
| FIXED IND 1.2NH 1A 50 MOHM SMD | |
| FIXED IND 1.2NH 330MA 110 MOHM | |
| FIXED IND 1.2NH 800MA 1.1 OHM | |
| FIXED IND 1.5NH 1A 100 MOHM | |
| FIXED IND 1.5NH 400MA 200 MOHM | |
| FIXED IND 1.5NH 430MA 130 MOHM | |
| FIXED IND 1.5NH 500MA 100 MOHM | |
| FIXED IND 1.5NH 600MA 150 MOHM | |
| FIXED IND 1.5UH 15A 5.8 MOHM SMD | |
| FIXED IND 1.5UH 19A 5.5 MOHM SMD | |
| FIXED IND 1.5UH 1A 60 MOHM SMD | |
| FIXED IND 1.5UH 370MA 750 MOHM | |
| FIXED IND 1.5UH 540MA 330 MOHM | |
| FIXED IND 1.5UH 7A 27 MOHM SMD | |
| FIXED IND 1.8NH 500MA 200 MOHM | |
| FIXED IND 100NH 200MA 1.25 OHM | |
| FIXED IND 100NH 50MA 500 MOHM | |
| FIXED IND 100UH 45MA 7 OHM SMD | |
| FIXED IND 10NH 190MA 1.52 OHM | |
| FIXED IND 10NH 300MA 450 MOHM | |
| FIXED IND 10NH 400MA 320 MOHM | |
| FIXED IND 10NH 500MA 260 MOHM | |
| FIXED IND 10NH 700MA 130 MOHM | |
| FIXED IND 10NH 750MA 130 MOHM | |
| FIXED IND 10UH 1.28A 228 MOHM | |
| FIXED IND 10UH 1.6A 127.2MOHM SM | |
| FIXED IND 10UH 120MA 500 MOHM | |
| FIXED IND 10UH 19A 9.33 MOHM SMD | |
| FIXED IND 10UH 215MA 1.2 OHM SMD | |
| FIXED IND 10UH 3.1A 71 MOHM SMD | |
| FIXED IND 10UH 340MA 250 MOHM | |
| FIXED IND 10UH 450MA 390 MOHM | |
| FIXED IND 10UH 490MA 456 MOHM | |
| FIXED IND 10UH 50MA 900 MOHM SMD | |
| FIXED IND 10UH 60MA 700 MOHM SMD | |
| FIXED IND 10UH 650MA 240 MOHM | |
| FIXED IND 10UH 710MA 300 MOHM | |
| FIXED IND 10UH 830MA 456 MOHM | |
| FIXED IND 110NH 80MA 12 OHM SMD | |
| FIXED IND 12NH 250MA 700 MOHM | |
| FIXED IND 13NH 170MA 1.82 OHM | |
| FIXED IND 150UH 45MA 3.2 OHM SMD | |
| FIXED IND 150UH 70MA 9.3 OHM SMD | |
| FIXED IND 15NH 250MA 600 MOHM | |
| FIXED IND 15NH 300MA 700 MOHM | |
| FIXED IND 15UH 1.02A 348 MOHM | |
| FIXED IND 15UH 130MA 1 OHM SMD | |
| FIXED IND 15UH 14A 14.4 MOHM SMD | |
| FIXED IND 15UH 285MA 650 MOHM | |
| FIXED IND 18NH 160MA 2.28 OHM | |
| FIXED IND 18NH 250MA 800 MOHM | |
| FIXED IND 18NH 350MA 510 MOHM | |
| FIXED IND 18NH 500MA 350 MOHM | |
| FIXED IND 1NH 1.1A 40 MOHM | |
| FIXED IND 1UH 1.08A 80 MOHM SMD | |
| FIXED IND 1UH 10A 11 MOHM SMD | |
| FIXED IND 1UH 160MA 170 MOHM SMD | |
| FIXED IND 1UH 385MA 380 MOHM SMD | |
| FIXED IND 1UH 400MA 600 MOHM SMD | |
| FIXED IND 1UH 445MA 500 MOHM SMD | |
| FIXED IND 1UH 50MA 400 MOHM SMD | |
| FIXED IND 1UH 620MA 190 MOHM SMD | |
| FIXED IND 1UH 8.6A 13 MOHM SMD | |
| FIXED IND 1UH 850MA 70 MOHM SMD | |
| FIXED IND 2.1NH 450MA 250 MOHM | |
| FIXED IND 2.2NH 2.53A 22 MOHM | |
| FIXED IND 2.2UH 1.23A 74 MOHM | |
| FIXED IND 2.2UH 1.46A 69 MOHM | |
| FIXED IND 2.2UH 110MA 3.1 OHM | |
| FIXED IND 2.2UH 3.75A 46 MOHM | |
| FIXED IND 2.2UH 30MA 630 MOHM | |
| FIXED IND 2.2UH 4.1A 14 MOHM SMD | |
| FIXED IND 2.2UH 43.5A 1.98 MOHM | |
| FIXED IND 2.2UH 680MA 468 MOHM | |
| FIXED IND 2.2UH 950MA 225 MOHM | |
| FIXED IND 2.3NH 450MA 250 MOHM | |
| FIXED IND 2.4NH 600MA 120 MOHM | |
| FIXED IND 2.7NH 1.3A 65 MOHM SMD | |
| FIXED IND 2.7NH 220MA 300 MOHM | |
| FIXED IND 2.7NH 600MA 120 MOHM | |
| FIXED IND 2.7UH 310MA 590 MOHM | |
| FIXED IND 20NH 150MA 2.3 OHM SMD | |
| FIXED IND 220NH 15A 5.2 MOHM SMD | |
| FIXED IND 220NH 21A 3.2 MOHM SMD | |
| FIXED IND 220NH 21A 3.9 MOHM SMD | |
| FIXED IND 220NH 38.5A 1.3 MOHM | |
| FIXED IND 220NH 51A 0.8 MOHM SMD | |
| FIXED IND 220NH 6.5A 11.4 MOHM | |
| FIXED IND 22NH 140MA 2.26 OHM | |
| FIXED IND 22NH 150MA 1 OHM SMD | |
| FIXED IND 22NH 250MA 820 MOHM | |
| FIXED IND 22UH 1.05A 336 MOHM | |
| FIXED IND 22UH 1.7A 152 MOHM SMD | |
| FIXED IND 22UH 1.9A 270 MOHM SMD | |
| FIXED IND 22UH 11.7A 22.27 MOHM | |
| FIXED IND 22UH 165MA 1.8 OHM SMD | |
| FIXED IND 22UH 450MA 810 MOHM | |
| FIXED IND 22UH 510MA 600 MOHM | |
| FIXED IND 22UH 860MA 480 MOHM | |
| FIXED IND 27NH 350MA 460MOHM SMD | |
| FIXED IND 27UH 125MA 3.1 OHM SMD | |
| FIXED IND 27UH 130MA 3.2 OHM SMD | |
| FIXED IND 27UH 300MA 1.1 OHM SMD | |
| FIXED IND 27UH 85MA 3.4 OHM SMD | |
| FIXED IND 3.3NH 180MA 1.3 OHM | |
| FIXED IND 3.3NH 750MA 110 MOHM | |
| FIXED IND 3.3UH 1A 188 MOHM SMD | |
| FIXED IND 3.3UH 560MA 110 MOHM | |
| FIXED IND 3.6NH 350MA 350 MOHM | |
| FIXED IND 3.6NH 400MA 300 MOHM | |
| FIXED IND 3.6NH 500MA 170 MOHM | |
| FIXED IND 3.9NH 180MA 1.3 OHM | |
| FIXED IND 3.9NH 250MA 450 MOHM | |
| FIXED IND 3.9NH 400MA 300 MOHM | |
| FIXED IND 3.9UH 30MA 700 MOHM | |
| FIXED IND 330NH 13.7A 5.56 MOHM | |
| FIXED IND 330NH 29.5A 2.14 MOHM | |
| FIXED IND 330NH 453MA 400 MOHM | |
| FIXED IND 330NH 56A 1.28 MOHM | |
| FIXED IND 330NH 7.2A 14.3 MOHM | |
| FIXED IND 330UH 1.6A 257 MOHM TH | |
| FIXED IND 330UH 30MA 7 OHM SMD | |
| FIXED IND 33NH 300MA 600 MOHM | |
| FIXED IND 33UH 185MA 1.5 OHM SMD | |
| FIXED IND 33UH 95MA 700 MOHM SMD | |
| FIXED IND 360NH 6.3A 13.8 MOHM | |
| FIXED IND 390UH 50MA 22 OHM SMD | |
| FIXED IND 39NH 250MA 700MOHM SMD | |
| FIXED IND 39UH 240MA 1.4 OHM SMD | |
| FIXED IND 3NH 450MA 250 MOHM SMD | |
| FIXED IND 4.3NH 280MA 300 MOHM | |
| FIXED IND 4.3NH 750MA 140 MOHM | |
| FIXED IND 4.7NH 280MA 300 MOHM | |
| FIXED IND 4.7NH 300MA 240 MOHM | |
| FIXED IND 4.7NH 400MA 250 MOHM | |
| FIXED IND 4.7UH 1.1A 110 MOHM | |
| FIXED IND 4.7UH 1.2A 275 MOHM | |
| FIXED IND 4.7UH 1A 180 MOHM SMD | |
| FIXED IND 4.7UH 2.2A 168 MOHM | |
| FIXED IND 4.7UH 225MA 250 MOHM | |
| FIXED IND 4.7UH 240MA 130 MOHM | |
| FIXED IND 4.7UH 30MA 1.6 OHM SMD | |
| FIXED IND 4.7UH 650MA 150 MOHM | |
| FIXED IND 4.7UH 700MA 396 MOHM | |
| FIXED IND 4.7UH 9.5A 16.5 MOHM | |
| FIXED IND 470NH 200MA 570 MOHM | |
| FIXED IND 470NH 38A 1.3 MOHM SMD | |
| FIXED IND 470NH 49A 1.38 MOHM | |
| FIXED IND 470UH 62MA 26 OHM SMD | |
| FIXED IND 47NH 210MA 1.08 OHM | |
| FIXED IND 47NH 300MA 700 MOHM | |
| FIXED IND 47UH 1.1A 230 MOHM SMD | |
| FIXED IND 47UH 110MA 4.3 OHM SMD | |
| FIXED IND 47UH 70MA 2.4 OHM SMD | |
| FIXED IND 47UH 75MA 1.7 OHM SMD | |
| FIXED IND 47UH 85MA 950 MOHM SMD | |
| FIXED IND 5.1NH 270MA 330 MOHM | |
| FIXED IND 5.6NH 300MA 250 MOHM | |
| FIXED IND 5.6UH 2.5A 122 MOHM | |
| FIXED IND 5.6UH 3A 92 MOHM SMD | |
| FIXED IND 560NH 37A 1.4 MOHM SMD | |
| FIXED IND 560NH 450MA 550 MOHM | |
| FIXED IND 560UH 50MA 30 OHM SMD | |
| FIXED IND 56UH 135MA 5.5 OHM SMD | |
| FIXED IND 6.8NH 200MA 1.15 OHM | |
| FIXED IND 6.8NH 600MA 240 MOHM | |
| FIXED IND 6.8UH 19A 8.83 MOHM | |
| FIXED IND 6.8UH 3.8A 22 MOHM SMD | |
| FIXED IND 6.8UH 420MA 300 MOHM | |
| FIXED IND 6.8UH 710MA 450 MOHM | |
| FIXED IND 6.8UH 7A 33.4 MOHM SMD | |
| FIXED IND 62NH 100MA 8 OHM SMD | |
| FIXED IND 680NH 10A 12.4 MOHM | |
| FIXED IND 680NH 2.3A 63 MOHM SMD | |
| FIXED IND 680NH 35A 1.6 MOHM SMD | |
| FIXED IND 680UH 200MA 3.9 OHM | |
| FIXED IND 680UH 45MA 28 OHM SMD | |
| FIXED IND 68UH 130MA 6 OHM SMD | |
| FIXED IND 68UH 6.1A 75.7 MOHM | |
| FIXED IND 68UH 70MA 1.5 OHM SMD | |
| FIXED IND 68UH 95MA 7 OHM SMD | |
| FIXED IND 7.5NH 200MA 1.22 OHM | |
| FIXED IND 7.8UH 10A 20.5 MOHM | |
| FIXED IND 8.2NH 230MA 450 MOHM | |
| FIXED IND 8.2NH 250MA 400 MOHM | |
| FIXED IND 8.2NH 250MA 700 MOHM | |
| FIXED IND 8.2NH 290MA 260 MOHM | |
| FIXED IND 8.2NH 500MA 330 MOHM | |
| FIXED IND 8.2UH 18A 10.66 MOHM | |
| FIXED IND 8.2UH 195MA 1.65 OHM | |
| FIXED IND 8.2UH 60MA 700 MOHM | |
| FIXED IND 820NH 40MA 1.4 OHM SMD | |
| FIXED IND 820NH 50A 1.29 MOHM | |
| FIXED IND 82UH 170MA 2.2 OHM SMD | |
| FIXED IND 82UH 70MA 6.2 OHM SMD | |
| FIXED IND 82UH 85MA 7.7 OHM SMD | |
| Fixed Inductors .22uH 20% | |
| Fixed Inductors .27 UH 10% | |
| Fixed Inductors .47 20% | |
| Fixed Inductors .47uH 20% | |
| Fixed Inductors .56 uH 10% 0603 | |
| Fixed Inductors .56uH 20% 500KHz | |
| Fixed Inductors .68uH 20% | |
| Fixed Inductors 0.21uH 10% | |
| Fixed Inductors 0.47uH 20% e-field Shield | |
| Fixed Inductors 0.47uH 20% | |
| Fixed Inductors 0.4x0.2mm 0.7nH 630mA+/-0.1nH | |
| Fixed Inductors 0.4x0.2mm 1.0nH 580mA+/-0.1nH | |
| Fixed Inductors 0.4x0.2mm 12nH 140mA+/-3% | |
| Fixed Inductors 0.4x0.2mm 3.9nH 270mA+/-0.1nH | |
| Fixed Inductors 0.4x0.2mm 4.7nH 160mA+/-3% | |
| Fixed Inductors 0.8nH 0.2nH 500MHz | |
| Fixed Inductors 0201 1.4nH +/-0.2nH | |
| Fixed Inductors 0201 1.7nH +/-0.1nH | |
| Fixed Inductors 0201 150nH 70mA +/-3% | |
| Fixed Inductors 0201 180nH 70mA +/-3% | |
| Fixed Inductors 0201 18nH +/-3% 200mA DCR .80ohm | |
| Fixed Inductors 0201 270nH 60mA +/-3% | |
| Fixed Inductors 0201 3.2nH +/-0.1nH | |
| Fixed Inductors 0402 120nH +/-5% 100MHz 1.3ohm | |
| Fixed Inductors 0402 16nH 370mA +/-2% | |
| Fixed Inductors 0402 18nH +/-5% 100MHz 0.36ohm | |
| Fixed Inductors 0402 20nH 800mA +/-5% | |
| Fixed Inductors 0402 30nH 660mA +/-2% | |
| Fixed Inductors 0402 33nH +/-5% 100MHz 0.58ohm | |
| Fixed Inductors 0402 47nH +/-3% DCR 1.08ohm | |
| Fixed Inductors 0603 12nH 280mOhms +/-5%Tol 300mA HiQ | |
| Fixed Inductors 0603 1800nH +/-10% DCR 0.95ohm | |
| Fixed Inductors 0603 180nH +/-10% DCR 0.60ohm | |
| Fixed Inductors 0603 82nH +/-20% DCR 0.30ohm | |
| Fixed Inductors 0805 1.0uH +/-30% 50MHz 1.3A 0.066ohms | |
| Fixed Inductors 0805 10uH 468mOhms +/-20%Tol 150mA | |
| Fixed Inductors 0805 10uH 910mOhms +/-20%Tol 120mA | |
| Fixed Inductors 0806 .82uH 442mOhms +/-5%Tol 390mA | |
| Fixed Inductors 1.0nH 0.1nH 500MHz | |
| Fixed Inductors 1.0uH 10% | |
| Fixed Inductors 1.2nH 0.1nH 500MHz | |
| Fixed Inductors 1.2nH 0402 | |
| Fixed Inductors 1.3 NH +-.2NH | |
| Fixed Inductors 1.5uH 20% | |
| Fixed Inductors 1.6x.08mm 560nH 300mA+/-30% | |
| Fixed Inductors 1008 0.47uH 2520mA +/-20% | |
| Fixed Inductors 1008 1.0uH +/-20% 50MHz 1500mA 0.08ohm | |
| Fixed Inductors 1008 1.0uH 2.3A +/-20% | |
| Fixed Inductors 1008 4.7uH 1000mA +/-20% | |
| Fixed Inductors 100uH 10% | |
| Fixed Inductors 10nH 3% 500MHz | |
| Fixed Inductors 10uH 10% | |
| Fixed Inductors 10uH 20% Low Profile | |
| Fixed Inductors 10uH 20% | |
| Fixed Inductors 1206 0.50uH +/-5% Chip Inductor | |
| Fixed Inductors 1206 0.88uH +/-5% Chip Inductor | |
| Fixed Inductors 1206 1.5uH +/-5% Chip Inductor | |
| Fixed Inductors 1206 100uH +/-5% Chip Inductor | |
| Fixed Inductors 1206 15uH +/-10% Chip Inductor | |
| Fixed Inductors 1206 3.9uH +/-5% Chip Inductor | |
| Fixed Inductors 1206 68uH +/-5% Chip Inductor | |
| Fixed Inductors 1210 33uH 533mOhms +/-20%Tol 300mA | |
| Fixed Inductors 1210 68uH +/-20% 11MHz DCR 2.74ohm | |
| Fixed Inductors 1210 68uH 1300mOhms +/-20%Tol 190mA | |
| Fixed Inductors 1212 2.2uH 20% | |
| Fixed Inductors 1212 33uH 20% | |
| Fixed Inductors 13 NH 2% | |
| Fixed Inductors 150uH 10% | |
| Fixed Inductors 15uH 10% | |
| Fixed Inductors 15uH 20% | |
| Fixed Inductors 180nH 300mA 5% | |
| Fixed Inductors 18nH 0402 | |
| Fixed Inductors 1uH 10% | |
| Fixed Inductors 1uH 20% | |
| Fixed Inductors 2.2uH 20% | |
| Fixed Inductors 2.7uH +/-30% | |
| Fixed Inductors 2.9 NH +-.1NH | |
| Fixed Inductors 220uH 20% | |
| Fixed Inductors 22uH +/-20% | |
| Fixed Inductors 22uH 20% Low Profile | |
| Fixed Inductors 27uH 5% | |
| Fixed Inductors 3.3nH 0402 | |
| Fixed Inductors 3.3nH 300mA 0.3nH | |
| Fixed Inductors 3.3uH 20% | |
| Fixed Inductors 3.6nH 0.1nH 500MHz | |
| Fixed Inductors 3.6nH 0.2nH 100MHz | |
| Fixed Inductors 3.9 NH 2% | |
| Fixed Inductors 330uH 5% | |
| Fixed Inductors 33uH 10% | |
| Fixed Inductors 4.3nH 0.2nH 100MHz | |
| Fixed Inductors 4.5x3.2mm 3.3uH 2100mA+/-20% | |
| Fixed Inductors 4.7uH 20% Wound Chip | |
| Fixed Inductors 4.7uH 20% | |
| Fixed Inductors 47uH 10% Wound Chip | |
| Fixed Inductors 47uH 5% | |
| Fixed Inductors 5.6uH 10% | |
| Fixed Inductors 51nH 5% 100MHz | |
| Fixed Inductors 6.8uH 20% | |
| Fixed Inductors 9.1nH 0.2nH 100MHz | |
| Fixed Inductors 95nH 10% | |
| FP1007 Series 230 nH 10% 61 A Unshielded SMT Power Inductor | |
| IHLP Series 1616 0.1 uH 20% 11.5A Shielded Low Profile High Current SMT Inductor | |
| IHLP Series 2525 10 uH 20% 4 A Shielded Low Profile High Current SMT Inductor | |
| IHLP Series 2525 8.2 uH ±20% 5 A 52.3 mΩ SMT High Current Shielded Inductor | |
| IHLP Series 4040 22 uH 20% 5 A Shielded Low Profile High Current SMT Inductor | |
| Ind Chip Molded Wirewound 8.2uH 10% 7.96MHz 30Q-Factor Powdered Iron 194mA 1210 T/R | |
| Ind Chip Unshielded Wirewound 43nH 2% 100MHz 30Q-Factor 515mA 0402 Paper T/R | |
| Ind Chip Wirewound 2.2uH 20% 7.96MHz Ferrite 430mA 0805 Embossed T/R | |
| Ind Chip Wirewound 2.5nH 0.2nH 0402 Paper T/R | |
| Ind Chip Wirewound 22uH 10% 2.52MHz Ferrite 115mA 1007 Embossed T/R | |
| Ind Chip Wirewound 4.3nH 2% 0402 Paper T/R | |
| Ind Chip Wirewound 4.7uH 20% 7.96MHz Ferrite 190mA 0805 Embossed T/R | |
| Ind General Purpose Chip Shielded Multi-Layer 820nH 10% 25MHz 15Q-Factor Ferrite 35mA 0603 Paper T/R | |
| Ind General Purpose Chip Shielded Multi-Layer 820nH 10% 25MHz 25Q-Factor Ferrite 150mA 0805 Paper T/R | |
| Ind General Purpose Chip Unshielded Wirewound 10uH 5% 1MHz 35Q-Factor Ferrite 400mA 1812 Embossed T/R | |
| Ind General Purpose Chip Unshielded Wirewound 12uH 10% 1MHz 35Q-Factor Ferrite 95mA 1206 Embossed T/R | |
| Ind General Purpose Chip Unshielded Wirewound 18uH 5% 1MHz 35Q-Factor Ferrite 340mA 1812 Embossed T/R | |
| Ind General Purpose Chip Unshielded Wirewound 1uH 10% 1MHz 35Q-Factor Ferrite 175mA 1206 Embossed T/R | |
| Ind General Purpose Chip Unshielded Wirewound 270uH 10% 1MHz 40Q-Factor Ferrite 100mA 1812 Embossed T/R | |
| Ind General Purpose Chip Unshielded Wirewound 33uH 10% 1MHz 35Q-Factor Ferrite 270mA 1812 Embossed T/R | |
| Ind General Purpose Chip Unshielded Wirewound 470uH 5% 1KHz 40Q-Factor Ferrite 80mA 1812 Embossed T/R | |
| Ind High Current Shielded Wirewound 680nH 20% 100KHz 5.5A 1212 T/R | |
| Ind High Frequency Chip Multi-Layer 56nH 5% 100MHz 12Q-Factor Ceramic 300mA 0603 T/R | |
| Ind High Frequency Chip Multi-Layer 6.8nH 5% 100MHz 10Q-Factor Ceramic 300mA 0603 T/R | |
| Ind High Frequency Chip Multi-Layer 68nH 5% 100MHz 12Q-Factor Ceramic 300mA 0603 T/R | |
| IND POWER 1.2UH 11.0A 2 PAD SMT | |
| IND POWER 4.7UH 20.0A 2 PAD SMT | |
| Ind Power Chip Shielded Multi-Layer 4.7uH 20% 1MHz Ferrite 120mA 0805 Embossed T/R | |
| Ind Power Chip Shielded Wirewound 10uH 20% 100KHz Ferrite 1.6A 2020 Embossed T/R | |
| Ind RF Chip Molded Multi-Layer 47nH 5% 100MHz 8Q-Factor Air 300mA 0402 | |
| Ind RF Chip Multi-Layer 1.1nH 0.3nH 100MHz 8Q-Factor Air 300mA 0402 Paper T/R | |
| Ind RF Chip Multi-Layer 4.3nH 0.3nH 100MHz 8Q-Factor Air 300mA 0402 Paper T/R | |
| Ind RF Chip Wirewound 2.5nH 0.2nH 100MHz 20Q-Factor 850mA 0402 Paper T/R | |
| Inductor Chip Wirewound 15uH 20% 2.52MHz Ferrite 100mA 1.69Ohm DCR 0805 T/R | |
| Inductor Chip Wirewound 1uH 20% 7.96MHz Ferrite 890mA 84.5mOhm DCR 1007 T/R | |
| Inductor Chip Wirewound 22uH 20% 2.52MHz Ferrite 50mA 1.3Ohm DCR 0603 T/R | |
| Inductor Chip Wirewound 6.8uH 5% 7.96MHz 25Q-Factor Ferrite 240mA 1.261Ohm DCR 0806 T/R | |
| Inductor General Purpose Chip Thin Film 0.8nH 0.1nH 500MHz 12Q-Factor 750mA 100mOhm DCR 0201 Paper T/R | |
| Inductor General Purpose Chip Thin Film 2nH 0.1nH 500MHz 13Q-Factor 450mA 250mOhm DCR 0201 T/R | |
| Inductor General Purpose Chip Thin Film 2nH 0.2nH 500MHz 13Q-Factor 450mA 250mOhm DCR 0201 T/R | |
| Inductor General Purpose Chip Thin Film 3.3nH 0.1nH 500MHz 13Q-Factor 400mA 320mOhm DCR 0201 T/R | |
| Inductor General Purpose Chip Unshielded Wirewound 100uH 5% 1MHz 40Q-Factor Ferrite 160mA 2.5Ohm DCR 1812 T/R | |
| Inductor General Purpose Chip Unshielded Wirewound 220uH 10% 1MHz 40Q-Factor Ferrite 110mA 5.4Ohm DCR 1812 T/R | |
| Inductor General Purpose Chip Wirewound 4.7uH 20% 100KHz Ferrite 0.68A 0.13Ohm DCR 1210 T/R | |
| Inductor High Frequency Chip Multi-Layer 15nH 5% 100MHz 8Q-Factor Ceramic 320mA 460mOhm DCR 0402 T/R | |
| Inductor High Frequency Chip Wirewound 10uH 5% 2.52MHz 10Q-Factor Ferrite 80mA 5Ohm DCR 0805 T/R | |
| Inductor Kits & Accessories Design Sample Kit for FIRCH Series | |
| Inductor Power Chip Shielded Multi-Layer 10uH 20% 1MHz Ferrite 100mA 780mOhm DCR 0805 T/R | |
| Inductor Power Chip Shielded Multi-Layer 1uH 30% 1MHz Ferrite 600mA 350mOhm DCR 0603 T/R | |
| Inductor Power Chip Shielded Multi-Layer 4.7uH 20% 1MHz Ferrite 620mA 550mOhm DCR 0603 Embossed T/R | |
| Inductor Power Chip Shielded Wirewound 100uH 20% 1MHz Ferrite 0.43A 1.908Ohm DCR 1212 Automotive T/R | |
| Inductor Power Chip Shielded Wirewound 10uH 20% 1MHz Ferrite 1.17A 192mOhm DCR 1515 T/R | |
| Inductor Power Chip Shielded Wirewound 10uH 20% 1MHz Ferrite 710mA 672mOhm DCR 1008 T/R | |
| Inductor Power Chip Shielded Wirewound 3.3uH 20% 1MHz Ferrite 1.77A 78mOhm DCR 1515 Embossed T/R | |
| Inductor Power Chip Unshielded Wirewound 150uH 20% 100KHz Ferrite 420mA 2.66Ohm DCR 2220 T/R | |
| Inductor Power Chip Unshielded Wirewound 15uH 10% 1MHz Ferrite 570mA 320mOhm DCR 1812 Embossed T/R | |
| Inductor Power Chip Unshielded Wirewound 2.2uH 20% 1MHz Ferrite 790mA 126.1mOhm DCR 1210 T/R | |
| Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Powdered Iron 7.2A 20.7mOhm DCR 2020 T/R | |
| Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Powdered Iron 7.5A 18.5mOhm DCR 2020 T/R | |
| Inductor Power Shielded Wirewound 10uH 20% 100KHz 3A 105mOhm DCR 2525 T/R | |
| Inductor Power Shielded Wirewound 10uH 20% 100KHz 3A 97.71mOhm DCR 2525 T/R | |
| Inductor Power Shielded Wirewound 10uH 20% 100KHz 9A 25.5mOhm DCR 5050 T/R | |
| Inductor Power Shielded Wirewound 15uH 20% 100KHz Powdered Iron 5.1A 50.29mOhm DCR 4040 T/R | |
| Inductor Power Shielded Wirewound 1uH 20% 100KHz 13A 6.5mOhm DCR 2525 T/R | |
| Inductor Power Shielded Wirewound 1uH 20% 100KHz 7A 18.3mOhm DCR 2525 T/R | |
| Inductor Power Shielded Wirewound 200nH 20% 100KHz 24A 3mOhm DCR 2525 T/R | |
| Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Powdered Iron 7.25A 32mOhm DCR 3232 T/R | |
| Inductor Power Shielded Wirewound 6.8uH 20% 100KHz 9A 22mOhm DCR 5050 T/R | |
| Inductor RF Chip Molded Wirewound 10uH 10% 2.52MHz 50Q-Factor Powdered Iron 250mA 1.6Ohm DCR 1812 T/R | |
| Inductor RF Chip Molded Wirewound 1uH 5% 7.96MHz 30Q-Factor Powdered Iron 400mA 700mOhm DCR 1210 T/R | |
| Inductor RF Chip Multi-Layer 1.1nH 0.3nH 100MHz 8Q-Factor Air 300mA 90mOhm DCR 0402 Paper T/R | |
| Inductor RF Chip Multi-Layer 1.3nH 0.3nH 100MHz 8Q-Factor Air 300mA 100mOhm DCR 0402 Paper T/R | |
| Inductor RF Chip Multi-Layer 100nH 5% 100MHz 8Q-Factor Air 150mA 1.6Ohm DCR 0402 Paper T/R | |
| Inductor RF Chip Multi-Layer 10nH 5% 100MHz 8Q-Factor Air 500mA 260mOhm DCR 0402 Automotive T/R | |
| Inductor RF Chip Multi-Layer 120nH 5% 100MHz 8Q-Factor Air 150mA 1.6Ohm DCR 0402 Paper T/R | |
| Inductor RF Chip Multi-Layer 15nH 5% 100MHz 12Q-Factor Air 350mA 400mOhm DCR 0603 Paper T/R | |
| Inductor RF Chip Multi-Layer 180nH 5% 100MHz 8Q-Factor Air 130mA 3.38Ohm DCR 0402 Paper T/R | |
| Inductor RF Chip Multi-Layer 3.3nH 0.3nH 100MHz 8Q-Factor Air 800mA 125mOhm DCR 0402 Automotive T/R | |
| Inductor RF Chip Multi-Layer 3.6nH 0.3nH 100MHz 8Q-Factor Air 300mA 180mOhm DCR 0402 Paper T/R | |
| Inductor RF Chip Multi-Layer 33nH 5% 100MHz 12Q-Factor Air 300mA 600mOhm DCR 0603 T/R | |
| Inductor RF Chip Multi-Layer 39nH 5% 100MHz 8Q-Factor Air 200mA 650mOhm DCR 0402 Paper T/R | |
| Inductor RF Chip Multi-Layer 3nH 0.3nH 100MHz 8Q-Factor Air 300mA 180mOhm DCR 0402 T/R | |
| Inductor RF Chip Multi-Layer 4.3nH 0.3nH 100MHz 8Q-Factor Air 300mA 210mOhm DCR 0402 Paper T/R | |
| Inductor RF Chip Multi-Layer 56nH 5% 100MHz 12Q-Factor Air 300mA 750mOhm DCR 0603 Paper T/R | |
| Inductor RF Chip Multi-Layer 7.5nH 5% 100MHz 8Q-Factor Air 300mA 310mOhm DCR 0402 T/R | |
| Inductor RF Chip Multi-Layer 9.1nH 5% 100MHz 8Q-Factor Air 300mA 340mOhm DCR 0402 Paper T/R | |
| Inductor RF Chip Shielded Multi-Layer 4.7uH 10% 10MHz 45Q-Factor 30mA 1Ohm DCR 0805 T/R | |
| Inductor RF Chip Thin Film 1.5nH 0.05nH 500MHz 13Q-Factor 280mA 200mOhm DCR 0402 Paper T/R | |
| Inductor RF Chip Thin Film 1.6nH 0.1nH 500MHz 13Q-Factor 220mA 300mOhm DCR 0402 T/R | |
| Inductor RF Chip Thin Film 12nH 2% 500MHz 17Q-Factor 150mA 1Ohm DCR 0603 Paper T/R | |
| Inductor RF Chip Thin Film 13nH 5% 500MHz 12Q-Factor 250mA 800mOhm DCR 0201 T/R | |
| Inductor RF Chip Thin Film 2.2nH 0.05nH 500MHz 13Q-Factor 220mA 300mOhm DCR 0402 Paper T/R | |
| Inductor RF Chip Thin Film 2.2nH 0.1nH 500MHz 13Q-Factor 220mA 300mOhm DCR 0402 Paper T/R | |
| Inductor RF Chip Thin Film 2.4nH 0.1nH 500MHz 13Q-Factor 220mA 300mOhm DCR 0402 Paper T/R | |
| Inductor RF Chip Thin Film 2.4nH 0.1nH 500MHz 14Q-Factor 500mA 200mOhm DCR 0201 Paper T/R | |
| Inductor RF Chip Thin Film 2.6nH 0.1nH 500MHz 14Q-Factor 500mA 200mOhm DCR 0201 Paper T/R | |
| Inductor RF Chip Thin Film 2.7nH 0.05nH 500MHz 13Q-Factor 220mA 300mOhm DCR 0402 Paper T/R | |
| Inductor RF Chip Thin Film 27nH 3% 500MHz 12Q-Factor 140mA 2.3Ohm DCR 0201 Paper T/R | |
| Inductor RF Chip Thin Film 2nH 0.1nH 500MHz 13Q-Factor 220mA 300mOhm DCR 0402 T/R | |
| Inductor RF Chip Thin Film 3.3nH 0.2nH 500MHz 17Q-Factor 250mA 400mOhm DCR 0603 Paper T/R | |
| Inductor RF Chip Thin Film 3nH 0.1nH 500MHz 14Q-Factor 450mA 250mOhm DCR 0201 T/R | |
| Inductor RF Chip Thin Film 4.3nH 0.1nH 500MHz 13Q-Factor 160mA 600mOhm DCR 0402 Paper T/R | |
| Inductor RF Chip Thin Film 4.3nH 3% 500MHz 14Q-Factor 350mA 400mOhm DCR 0201 Paper T/R | |
| Inductor RF Chip Thin Film 8.2nH 3% 500MHz 8Q-Factor 140mA 2.1Ohm DCR 01005 Paper T/R | |
| Inductor RF Chip Thin Film 9.1nH 0.1nH 500MHz 13Q-Factor 100mA 1.3Ohm DCR 0402 Paper T/R | |
| Inductor RF Chip Unshielded Thin Film 1.1nH 0.1nH 500MHz 14Q-Factor Ceramic 750mA 100mOhm DCR 0201 T/R | |
| Inductor RF Chip Wirewound 1.1nH 0.5nH 100MHz 15Q-Factor 990mA 30mOhm DCR 03015 Paper T/R | |
| Inductor RF Chip Wirewound 13nH 5% 100MHz 25Q-Factor 430mA 210mOhm DCR 0402 Paper T/R | |
| Inductor RF Chip Wirewound 2.2nH 0.5nH 100MHz 25Q-Factor 1A 27mOhm DCR 0402 Paper T/R | |
| Inductor RF Chip Wirewound 27nH 3% 100MHz 25Q-Factor 280mA 520mOhm DCR 0402 Paper T/R | |
| Inductor RF Chip Wirewound 3.4nH 0.5nH 100MHz 30Q-Factor 900mA 400mOhm DCR 0402 Paper T/R | |
| Inductor RF Chip Wirewound 36nH 2% 100MHz 25Q-Factor 260mA 630mOhm DCR 0402 Paper T/R | |
| Inductor RF Chip Wirewound 40nH 2% 100MHz 25Q-Factor 250mA 700mOhm DCR 0402 Paper T/R | |
| INDUCTOR, SHIELDED, 6.8UH, 8A, SMD | |
| VISHAY - IHHP1008ABERR47M01 - Power Inductor (SMD), 470 nH, 4.5 A, Shielded, 4.8 A, IHHP-1008AB-01 Series, 2.5mm x 2mm x 1.2mm |
| << Prev | Next >> |