47nH Unshielded Multilayer Inductor 300mA 720mOhm Max 0402 (1005 Metric)
47nH Unshielded Multilayer Inductor 300mA 720mOhm Max 0402 (1005 Metric)
47nH Unshielded Multilayer Inductor 300mA 720mOhm Max 0402 (1005 Metric)
FIXED IND 47NH 300MA 720MOHM SMD
INDUCTOR, 47NH, 1GHZ, 0402 ROHS COMPLIANT: YES
300mA 47nH ±5% 720mΩ 0402 Inductors (SMD) ROHS
Ind RF Chip Molded Multi-Layer 47nH 5% 100MHz 8Q-Factor Air 300mA 0402
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 490-18115-6-ND | LQG15HZ47NJ02D | 76AH5398 | LQG15HZ47NJ02D | 535-LQG15HZ47NJ02D |
| Product Name | Fixed Inductors | Fixed Inductors | Inductor, 47Nh, 1Ghz, 0402 Rohs Compliant Murata | Inductors/Coils/Transformers >> Inductors (SMD) | Ind RF Chip Molded Multi-Layer 47nH 5% 100MHz 8Q-Factor Air 300mA 0402 |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | ||
| Technology | Multilayer | Multilayer; Multilayer | |||
| Core Material | Air | Air; Air | |||
| Configuration | Fixed |