Vishay Precision Group SMD 0.2uH 24A Inductor and Choke IHLM2525CZERR20M01

Description
SMD Power Inductor 0.2uH 24A Shielded 2525 Product overview: IHLM2525CZERR20M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2uH, 24A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.2uH, 24A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLM2525CZERR20M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Power Inductor 0.2uH 24A Shielded 2525 Product overview: IHLM2525CZERR20M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2uH, 24A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.2uH, 24A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLM2525CZERR20M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.2uH 24A Inductor and Choke - 71-IHLM2525CZERR20M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2uH 24A Inductor and Choke
71-IHLM2525CZERR20M01
SMD 0.2uH 24A Inductor and Choke 71-IHLM2525CZERR20M01
SMD Power Inductor 0.2uH 24A Shielded 2525 Product overview: IHLM2525CZERR20M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2uH, 24A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.2uH, 24A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLM2525CZERR20M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 0.2uH 24A Shielded 2525 Product overview: IHLM2525CZERR20M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2uH, 24A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.2uH, 24A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLM2525CZERR20M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-4332-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4332-1-ND
Fixed Inductors 541-4332-1-ND
200nH Shielded Inductor 24A 3mOhm Max Nonstandard

200nH Shielded Inductor 24A 3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4332-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4332-6-ND
Fixed Inductors 541-4332-6-ND
200nH Shielded Inductor 24A 3mOhm Max Nonstandard

200nH Shielded Inductor 24A 3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4332-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4332-2-ND
Fixed Inductors 541-4332-2-ND
200nH Shielded Inductor 24A 3mOhm Max Nonstandard

200nH Shielded Inductor 24A 3mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLM2525CZERR20M01
874433-IHLM2525CZERR20M01
Fixed Inductors - IHLM2525CZERR20M01 874433-IHLM2525CZERR20M01
Manufacturer: Vishay Win Source Part Number: 874433-IHLM2525CZERR 20M01 Series: IHLM-2525CZ-01 Operating Temperature Range: -55°C ~ 125°C Features: Shielded - Inductor 3mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 541-4332-2, IHLM2525CZERR20M01-N D, 541-4332-1, 541-4332-6

Manufacturer: Vishay
Win Source Part Number: 874433-IHLM2525CZERR20M01
Series: IHLM-2525CZ-01
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded - Inductor 3mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 541-4332-2, IHLM2525CZERR20M01-ND, 541-4332-1, 541-4332-6

Buy Now Datasheet
INDUCTOR POWER 0.2UH 24A SMD 200nH 24A 41A 24A - ¦20% Shielded 3 mOhm Max - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 0.2UH 24A SMD 200nH 24A 41A 24A - ¦20% Shielded 3 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
IHLM2525CZERR20M01
INDUCTOR POWER 0.2UH 24A SMD 200nH 24A 41A 24A - ¦20% Shielded 3 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) IHLM2525CZERR20M01
INDUCTOR POWER 0.2UH 24A SMD 200nH 24A 41A 24A - ¦20% Shielded 3 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 0.2UH 24A SMD 200nH 24A 41A 24A - ¦20% Shielded 3 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 200Nh, 41A, Smd, Full Reel; Inductance Vishay - 23K7891 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 200Nh, 41A, Smd, Full Reel; Inductance Vishay
23K7891
Inductor, Shielded, 200Nh, 41A, Smd, Full Reel; Inductance Vishay 23K7891
INDUCTOR, SHIELDED, 200NH, 41A, SMD, FULL REEL; Inductance:200nH; RMS Current (Irms):24A; Inductor Construction:Shielde d; Saturation Current (Isat):41A; Product Range:IHLM-2525CZ-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 200NH, 41A, SMD, FULL REEL; Inductance:200nH; RMS Current (Irms):24A; Inductor Construction:Shielded; Saturation Current (Isat):41A; Product Range:IHLM-2525CZ-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

Supplier's Site
Inductor Power Shielded Wirewound 200nH 20% 100KHz 24A 3mOhm DCR 2525 T/R - 873-IHLM2525CZERR20M01 - Utmel Electronic Limited
Hong Kong, China
Inductor Power Shielded Wirewound 200nH 20% 100KHz 24A 3mOhm DCR 2525 T/R
873-IHLM2525CZERR20M01
Inductor Power Shielded Wirewound 200nH 20% 100KHz 24A 3mOhm DCR 2525 T/R 873-IHLM2525CZERR20M01
Inductor Power Shielded Wirewound 200nH 20% 100KHz 24A 3mOhm DCR 2525 T/R

Inductor Power Shielded Wirewound 200nH 20% 100KHz 24A 3mOhm DCR 2525 T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLM2525CZERR20M01 541-4332-1-ND 874433-IHLM2525CZERR20M01 IHLM2525CZERR20M01 23K7891 873-IHLM2525CZERR20M01
Product Name SMD 0.2uH 24A Inductor and Choke Fixed Inductors Fixed Inductors - IHLM2525CZERR20M01 INDUCTOR POWER 0.2UH 24A SMD 200nH 24A 41A 24A - ¦20% Shielded 3 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) Inductor, Shielded, 200Nh, 41A, Smd, Full Reel; Inductance Vishay Inductor Power Shielded Wirewound 200nH 20% 100KHz 24A 3mOhm DCR 2525 T/R
Core Material Metal, Composite
Inductance Range 0.2000 microH 0.2000 microH 0.2000 microH 0.2000 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS
Molded / Shielded Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 237-2290-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0402-2104JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details