Murata Electronics 290MA 260MOHM Inductor and Choke LQW03AW8N2J00D

Description
FIXED IND 8.2NH 290MA 260MOHM SM Product overview: LQW03AW8N2J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 290MA, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 290MA, 260MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW03AW8N2J00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 8.2NH 290MA 260MOHM SM Product overview: LQW03AW8N2J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 290MA, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 290MA, 260MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW03AW8N2J00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
290MA 260MOHM Inductor and Choke - 71-LQW03AW8N2J00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
290MA 260MOHM Inductor and Choke
71-LQW03AW8N2J00D
290MA 260MOHM Inductor and Choke 71-LQW03AW8N2J00D
FIXED IND 8.2NH 290MA 260MOHM SM Product overview: LQW03AW8N2J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 290MA, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 290MA, 260MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW03AW8N2J00D can be used for catalog matching and distributor lookup.

FIXED IND 8.2NH 290MA 260MOHM SM Product overview: LQW03AW8N2J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 290MA, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 290MA, 260MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW03AW8N2J00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-13841-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13841-2-ND
Fixed Inductors 490-13841-2-ND
8.2nH Unshielded Wirewound Inductor 290mA 260mOhm Max Nonstandard

8.2nH Unshielded Wirewound Inductor 290mA 260mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-13841-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13841-6-ND
Fixed Inductors 490-13841-6-ND
8.2nH Unshielded Wirewound Inductor 290mA 260mOhm Max Nonstandard

8.2nH Unshielded Wirewound Inductor 290mA 260mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-13841-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13841-1-ND
Fixed Inductors 490-13841-1-ND
8.2nH Unshielded Wirewound Inductor 290mA 260mOhm Max Nonstandard

8.2nH Unshielded Wirewound Inductor 290mA 260mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328814-LQW03AW8N2J00D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328814-LQW03AW8N2J00D
Inductors, Coils, Chokes - Fixed Inductors 1328814-LQW03AW8N2J00D
Manufacturer: Murata Electronics Win Source Part Number: 1328814-LQW03AW8N2J0 0D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.021" L x 0.016" W (0.53mm x 0.40mm) Inductance: 8.2 nH Height - Seated (Max): 0.018" (0.45mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Q @ Freq: 40 @ 900MHz Frequency - Self Resonant: 8.5GHz DC Resistance (DCR): 260mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 290 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Other Part Number: 490-13841-6,490-1384 1-2,490-13841-1 Base Product Number: LQW03AW RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328814-LQW03AW8N2J00D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.021" L x 0.016" W (0.53mm x 0.40mm)
Inductance: 8.2 nH
Height - Seated (Max): 0.018" (0.45mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±5%
Q @ Freq: 40 @ 900MHz
Frequency - Self Resonant: 8.5GHz
DC Resistance (DCR): 260mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Current Rating (Amps): 290 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-13841-6,490-13841-2,490-13841-1
Base Product Number: LQW03AW
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - LQW03AW8N2J00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW03AW8N2J00D
Fixed Inductors LQW03AW8N2J00D
FIXED IND 8.2NH 290MA 260MOHM SM

FIXED IND 8.2NH 290MA 260MOHM SM

Supplier's Site Datasheet
FIXED IND 8.2NH 290MA 260 MOHM - 535-LQW03AW8N2J00D - Utmel Electronic Limited
Hong Kong, China
FIXED IND 8.2NH 290MA 260 MOHM
535-LQW03AW8N2J00D
FIXED IND 8.2NH 290MA 260 MOHM 535-LQW03AW8N2J00D
FIXED IND 8.2NH 290MA 260 MOHM

FIXED IND 8.2NH 290MA 260 MOHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW03AW8N2J00D 490-13841-2-ND 1328814-LQW03AW8N2J00D LQW03AW8N2J00D 535-LQW03AW8N2J00D
Product Name 290MA 260MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors FIXED IND 8.2NH 290MA 260 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound Wirewound; Wirewound
Core Material Non Magnetic
Inductance Range 0.0082 microH 0.0082 microH 0.0082 microH 0.0082 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Lead Style Axial; Axial
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details