10µH Shielded Wirewound Inductor 830mA 456mOhm Max 1008 (2520 Metric)
10µH Shielded Wirewound Inductor 830mA 456mOhm Max 1008 (2520 Metric)
10µH Shielded Wirewound Inductor 830mA 456mOhm Max 1008 (2520 Metric)
FIXED IND 10UH 830MA 456MOHM SMD Product overview: LQH2HPZ100MJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 830MA, 456MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 830MA, 456MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPZ100MJRL can be used for catalog matching and distributor lookup.
INDUCTOR, 10UH, SEMISHIELDED, 0.83A ROHS COMPLIANT: YES
FIXED IND 10UH 830MA 456MOHM SMD
FIXED IND 10UH 830MA 456 MOHM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQH2HPZ100MJRLCT-ND | 71-LQH2HPZ100MJRL | 76AH5410 | LQH2HPZ100MJRL | 535-LQH2HPZ100MJRL |
| Product Name | Fixed Inductors | SMD 10UH 830MA 456MOHM Inductor and Choke | Inductor, 10Uh, Semishielded, 0.83A Rohs Compliant Murata | Fixed Inductors | FIXED IND 10UH 830MA 456 MOHM |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |