Vishay Precision Group INDUCTOR POWER 1.0UH 10A SMD 1¦H 10A 6.5A 10A - ¦20% Shielded 11 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel« IHLP2020CZER1R0M11

Description
INDUCTOR POWER 1.0UH 10A SMD 1¦H 10A 6.5A 10A - ¦20% Shielded 11 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet
Description
INDUCTOR POWER 1.0UH 10A SMD 1¦H 10A 6.5A 10A - ¦20% Shielded 11 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 1.0UH 10A SMD 1¦H 10A 6.5A 10A - ¦20% Shielded 11 mOhm Max - - General Purpose - 0.216
Anaheim, CA, United States
INDUCTOR POWER 1.0UH 10A SMD 1¦H 10A 6.5A 10A - ¦20% Shielded 11 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«
IHLP2020CZER1R0M11
INDUCTOR POWER 1.0UH 10A SMD 1¦H 10A 6.5A 10A - ¦20% Shielded 11 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel« IHLP2020CZER1R0M11
INDUCTOR POWER 1.0UH 10A SMD 1¦H 10A 6.5A 10A - ¦20% Shielded 11 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 1.0UH 10A SMD 1¦H 10A 6.5A 10A - ¦20% Shielded 11 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - IHLP2020CZER1R0M11
804978-IHLP2020CZER1R0M11
Fixed Inductors - IHLP2020CZER1R0M11 804978-IHLP2020CZER1R0M11
Manufacturer: Vishay Dale Win Source Part Number: 804978-IHLP2020CZER1 R0M11 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Current - Saturation: 6.5A Frequency - Self Resonant: 66MHz DC Resistance (DCR): 11mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.216" L x 0.204" W (5.49mm x 5.18mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 10A Inductance Frequency - Test: 100kHz

Manufacturer: Vishay Dale
Win Source Part Number: 804978-IHLP2020CZER1R0M11
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 1μH
Tolerance: ±20%
Current - Saturation: 6.5A
Frequency - Self Resonant: 66MHz
DC Resistance (DCR): 11mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.216" L x 0.204" W (5.49mm x 5.18mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.118" (3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A
Inductance Frequency - Test: 100kHz

Buy Now
SMD 1uH 10A Inductor and Choke - 71-IHLP2020CZER1R0M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1uH 10A Inductor and Choke
71-IHLP2020CZER1R0M11
SMD 1uH 10A Inductor and Choke 71-IHLP2020CZER1R0M11
1uH Shielded SMD Inductor, 10A, 11mR DCR, 2020 Product overview: IHLP2020CZER1R0M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 10A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 10A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER1R0M1 1 can be used for catalog matching and distributor lookup.

1uH Shielded SMD Inductor, 10A, 11mR DCR, 2020 Product overview: IHLP2020CZER1R0M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 10A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 10A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER1R0M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-1234-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1234-1-ND
Fixed Inductors 541-1234-1-ND
1µH Shielded Molded Inductor 10A 11mOhm Max Nonstandard

1µH Shielded Molded Inductor 10A 11mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1234-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1234-6-ND
Fixed Inductors 541-1234-6-ND
1µH Shielded Molded Inductor 10A 11mOhm Max Nonstandard

1µH Shielded Molded Inductor 10A 11mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1234-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1234-2-ND
Fixed Inductors 541-1234-2-ND
1µH Shielded Molded Inductor 10A 11mOhm Max Nonstandard

1µH Shielded Molded Inductor 10A 11mOhm Max Nonstandard

Buy Now Datasheet
FIXED IND 1UH 10A 11 MOHM SMD - 873-IHLP2020CZER1R0M11 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1UH 10A 11 MOHM SMD
873-IHLP2020CZER1R0M11
FIXED IND 1UH 10A 11 MOHM SMD 873-IHLP2020CZER1R0M11
FIXED IND 1UH 10A 11 MOHM SMD

FIXED IND 1UH 10A 11 MOHM SMD

Supplier's Site
Inductor, Shielded, 1Uh, 20%, 10A, Smd; Inductance Vishay - 77R1970 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 20%, 10A, Smd; Inductance Vishay
77R1970
Inductor, Shielded, 1Uh, 20%, 10A, Smd; Inductance Vishay 77R1970
INDUCTOR, SHIELDED, 1UH, 20%, 10A, SMD; Inductance:1µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:IHLP-2020CZ-11 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 20%, 10A, SMD; Inductance:1µH; RMS Current (Irms):10A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:IHLP-2020CZ-11 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1Uh, 10A, 20%; Inductance Vishay - 58T9582 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 10A, 20%; Inductance Vishay
58T9582
Inductor, 1Uh, 10A, 20%; Inductance Vishay 58T9582
INDUCTOR, 1UH, 10A, 20%; Inductance:1µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:-; Power Inductor Case:5.49mm x 5.18mm x 3mm; DC Resistance Max:0.011ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 1UH, 10A, 20%; Inductance:1µH; RMS Current (Irms):10A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:-; Power Inductor Case:5.49mm x 5.18mm x 3mm; DC Resistance Max:0.011ohm; Inductance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP2020CZER1R0M11 804978-IHLP2020CZER1R0M11 71-IHLP2020CZER1R0M11 541-1234-1-ND 873-IHLP2020CZER1R0M11 77R1970 58T9582
Product Name INDUCTOR POWER 1.0UH 10A SMD 1¦H 10A 6.5A 10A - ¦20% Shielded 11 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel« Fixed Inductors - IHLP2020CZER1R0M11 SMD 1uH 10A Inductor and Choke Fixed Inductors FIXED IND 1UH 10A 11 MOHM SMD Inductor, Shielded, 1Uh, 20%, 10A, Smd; Inductance Vishay Inductor, 1Uh, 10A, 20%; Inductance Vishay
Application General Purpose
Inductance Range 1 microH 1 microH 1 microH 1 microH 1 microH 1 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0110 ohms 0.0110 ohms 0.0110 ohms 0.0110 ohms 0.0110 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E21E-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520150KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details