Vishay Precision Group Fixed Inductors IHLP2020CZER1R5M01

Description
1.5µH Shielded Molded Inductor 7.2A 20.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Molded Inductor 7.2A 20.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1267-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1267-6-ND
Fixed Inductors 541-1267-6-ND
1.5µH Shielded Molded Inductor 7.2A 20.7mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 7.2A 20.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1267-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1267-2-ND
Fixed Inductors 541-1267-2-ND
1.5µH Shielded Molded Inductor 7.2A 20.7mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 7.2A 20.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1267-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1267-1-ND
Fixed Inductors 541-1267-1-ND
1.5µH Shielded Molded Inductor 7.2A 20.7mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 7.2A 20.7mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 1.5UH 7.2A SMD 1.5¦H 7.2A 11A 7.2A - ¦20% Shielded 20.7 mOhm Max - IHLP2020CZER1R5M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1.5UH 7.2A SMD 1.5¦H 7.2A 11A 7.2A - ¦20% Shielded 20.7 mOhm Max
IHLP2020CZER1R5M01
INDUCTOR POWER 1.5UH 7.2A SMD 1.5¦H 7.2A 11A 7.2A - ¦20% Shielded 20.7 mOhm Max IHLP2020CZER1R5M01
INDUCTOR POWER 1.5UH 7.2A SMD 1.5¦H 7.2A 11A 7.2A - ¦20% Shielded 20.7 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 1.5UH 7.2A SMD 1.5¦H 7.2A 11A 7.2A - ¦20% Shielded 20.7 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«

Supplier's Site
SMD 1.5uH 11A Inductor and Choke - 71-IHLP2020CZER1R5M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5uH 11A Inductor and Choke
71-IHLP2020CZER1R5M01
SMD 1.5uH 11A Inductor and Choke 71-IHLP2020CZER1R5M01
1.5uH Shielded SMD Inductor, 11A, 2020, Composite Core Product overview: IHLP2020CZER1R5M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 11A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER1R5M0 1 can be used for catalog matching and distributor lookup.

1.5uH Shielded SMD Inductor, 11A, 2020, Composite Core Product overview: IHLP2020CZER1R5M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 11A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER1R5M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 2237262P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2237262P
Surface Mount Inductors 2237262P
Vishay IHLP2020CZER1R5M01

Vishay IHLP2020CZER1R5M01

Supplier's Site
Surface Mount Inductors - 2237262 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2237262
Surface Mount Inductors 2237262
Vishay IHLP2020CZER1R5M01

Vishay IHLP2020CZER1R5M01

Supplier's Site
Surface Mount Inductors - 2237261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2237261
Surface Mount Inductors 2237261
Vishay IHLP2020CZER1R5M01

Vishay IHLP2020CZER1R5M01

Supplier's Site
Inductor, Shielded, 1.5Uh, 7.2A, 20%; Inductance Vishay - 81Y7969 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.5Uh, 7.2A, 20%; Inductance Vishay
81Y7969
Inductor, Shielded, 1.5Uh, 7.2A, 20%; Inductance Vishay 81Y7969
INDUCTOR, SHIELDED, 1.5UH, 7.2A, 20%; Inductance:1.5µH; RMS Current (Irms):7.2A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:IHLP-2020CZ-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.5UH, 7.2A, 20%; Inductance:1.5µH; RMS Current (Irms):7.2A; Inductor Construction:Shielded; Saturation Current (Isat):11A; Product Range:IHLP-2020CZ-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site
Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Powdered Iron 7.2A 20.7mOhm DCR 2020 T/R - 873-IHLP2020CZER1R5M01 - Utmel Electronic Limited
Hong Kong, China
Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Powdered Iron 7.2A 20.7mOhm DCR 2020 T/R
873-IHLP2020CZER1R5M01
Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Powdered Iron 7.2A 20.7mOhm DCR 2020 T/R 873-IHLP2020CZER1R5M01
Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Powdered Iron 7.2A 20.7mOhm DCR 2020 T/R

Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Powdered Iron 7.2A 20.7mOhm DCR 2020 T/R

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
IHLP2020CZER1R5M01
Inductors/Coils/Transformers >> Power Inductors IHLP2020CZER1R5M01
7.2A 1.5uH ±20% 11A 2020 Power Inductors ROHS

7.2A 1.5uH ±20% 11A 2020 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - IHLP2020CZER1R5M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP2020CZER1R5M01
Fixed Inductors IHLP2020CZER1R5M01
FIXED IND 1.5UH 7.2A 20.7MOHM SM

FIXED IND 1.5UH 7.2A 20.7MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Utmel Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-1267-6-ND IHLP2020CZER1R5M01 71-IHLP2020CZER1R5M01 2237262P 81Y7969 873-IHLP2020CZER1R5M01 IHLP2020CZER1R5M01 IHLP2020CZER1R5M01
Product Name Fixed Inductors INDUCTOR POWER 1.5UH 7.2A SMD 1.5¦H 7.2A 11A 7.2A - ¦20% Shielded 20.7 mOhm Max SMD 1.5uH 11A Inductor and Choke Surface Mount Inductors Inductor, Shielded, 1.5Uh, 7.2A, 20%; Inductance Vishay Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Powdered Iron 7.2A 20.7mOhm DCR 2020 T/R Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0207 ohms 0.0207 ohms 0.0207 ohms 0.0207 ohms 0.0207 ohms 0.0207 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - ET2835-041 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8000 to 150 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J104JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details