Murata Power Solutions SMD 1A 100 MOHM Inductor and Choke LQG15HN1N2S02D

Description
FIXED IND 1.2NH 1A 100 MOHM SMD Product overview: LQG15HN1N2S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HN1N2S02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.2NH 1A 100 MOHM SMD Product overview: LQG15HN1N2S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HN1N2S02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1A 100 MOHM Inductor and Choke - 71-LQG15HN1N2S02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 100 MOHM Inductor and Choke
71-LQG15HN1N2S02D
SMD 1A 100 MOHM Inductor and Choke 71-LQG15HN1N2S02D
FIXED IND 1.2NH 1A 100 MOHM SMD Product overview: LQG15HN1N2S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HN1N2S02D can be used for catalog matching and distributor lookup.

FIXED IND 1.2NH 1A 100 MOHM SMD Product overview: LQG15HN1N2S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HN1N2S02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-1074-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1074-6-ND
Fixed Inductors 490-1074-6-ND
1.2nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

1.2nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1074-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1074-1-ND
Fixed Inductors 490-1074-1-ND
1.2nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

1.2nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1074-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1074-2-ND
Fixed Inductors 490-1074-2-ND
1.2nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

1.2nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQG15HN1N2S02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HN1N2S02D
Fixed Inductors LQG15HN1N2S02D
FIXED IND 1.2NH 1A 100 MOHM SMD

FIXED IND 1.2NH 1A 100 MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HN1N2S02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HN1N2S02D
1A 1.2nH 80mΩ 0402 Inductors (SMD) ROHS

1A 1.2nH 80mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
FIXED IND 1.2NH 1A 100 MOHM - 535-LQG15HN1N2S02D - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1.2NH 1A 100 MOHM
535-LQG15HN1N2S02D
FIXED IND 1.2NH 1A 100 MOHM 535-LQG15HN1N2S02D
FIXED IND 1.2NH 1A 100 MOHM

FIXED IND 1.2NH 1A 100 MOHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-LQG15HN1N2S02D 490-1074-6-ND LQG15HN1N2S02D LQG15HN1N2S02D 535-LQG15HN1N2S02D
Product Name SMD 1A 100 MOHM Inductor and Choke Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) FIXED IND 1.2NH 1A 100 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air; Air
Inductance Range 0.0012 microH 0.0012 microH 0.0012 microH 0.0012 microH
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-60U - Triad Magnetics
Specs
Inductance Range 5000 microH
Rated DC Current 22500 milliamps
DCR 0.0600 ohms
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details