Murata Electronics SMD 180MA 1.3OHM Inductor and Choke LQP02TN3N3B02D

Description
FIXED IND 3.3NH 180MA 1.3OHM SMD Product overview: LQP02TN3N3B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 1.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN3N3B02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3NH 180MA 1.3OHM SMD Product overview: LQP02TN3N3B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 1.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN3N3B02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 180MA 1.3OHM Inductor and Choke - 71-LQP02TN3N3B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180MA 1.3OHM Inductor and Choke
71-LQP02TN3N3B02D
SMD 180MA 1.3OHM Inductor and Choke 71-LQP02TN3N3B02D
FIXED IND 3.3NH 180MA 1.3OHM SMD Product overview: LQP02TN3N3B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 1.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN3N3B02D can be used for catalog matching and distributor lookup.

FIXED IND 3.3NH 180MA 1.3OHM SMD Product overview: LQP02TN3N3B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 1.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN3N3B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP02TN3N3B02D
808473-LQP02TN3N3B02D
Fixed Inductors - LQP02TN3N3B02D 808473-LQP02TN3N3B02D
Manufacturer: Murata Electronics Win Source Part Number: 808473-LQP02TN3N3B02 D Packaging: Reel Mounting Style: SMD Shielding: Unshielded Inductance: 3.3nH Tolerance: ±0.1nH Material - Core: Non-Magnetic Frequency - Self Resonant: 6GHz DC Resistance (DCR): 1.3Ohm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Manufacturer Package: 1005 Height - Seated (Maximum): 0.009" (0.23mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 20,000 MSL Level: 1 (Unlimited) Q at Freq: 8 at 500MHz Current Rating (Amps): 180mA Inductance Frequency - Test: 500MHz

Manufacturer: Murata Electronics
Win Source Part Number: 808473-LQP02TN3N3B02D
Packaging: Reel
Mounting Style: SMD
Shielding: Unshielded
Inductance: 3.3nH
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 6GHz
DC Resistance (DCR): 1.3Ohm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Manufacturer Package: 1005
Height - Seated (Maximum): 0.009" (0.23mm)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 20,000
MSL Level: 1 (Unlimited)
Q at Freq: 8 at 500MHz
Current Rating (Amps): 180mA
Inductance Frequency - Test: 500MHz

Buy Now
Fixed Inductors - LQP02TN3N3B02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TN3N3B02D-ND
Fixed Inductors LQP02TN3N3B02D-ND
3.3nH Unshielded Thick Film Inductor 180mA 1.3Ohm Max 01005 (0402 Metric)

3.3nH Unshielded Thick Film Inductor 180mA 1.3Ohm Max 01005 (0402 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQP02TN3N3B02D
Inductors/Coils/Transformers >> Inductors (SMD) LQP02TN3N3B02D
180mA 3.3nH 1.3Ω 01005 Inductors (SMD) ROHS

180mA 3.3nH 1.3Ω 01005 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LQP02TN3N3B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP02TN3N3B02D
Fixed Inductors LQP02TN3N3B02D
FIXED IND 3.3NH 180MA 1.3OHM SMD

FIXED IND 3.3NH 180MA 1.3OHM SMD

Supplier's Site Datasheet
FIXED IND 3.3NH 180MA 1.3 OHM - 535-LQP02TN3N3B02D - Utmel Electronic Limited
Hong Kong, China
FIXED IND 3.3NH 180MA 1.3 OHM
535-LQP02TN3N3B02D
FIXED IND 3.3NH 180MA 1.3 OHM 535-LQP02TN3N3B02D
FIXED IND 3.3NH 180MA 1.3 OHM

FIXED IND 3.3NH 180MA 1.3 OHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP02TN3N3B02D 808473-LQP02TN3N3B02D LQP02TN3N3B02D-ND LQP02TN3N3B02D LQP02TN3N3B02D 535-LQP02TN3N3B02D
Product Name SMD 180MA 1.3OHM Inductor and Choke Fixed Inductors - LQP02TN3N3B02D Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors FIXED IND 3.3NH 180MA 1.3 OHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Thick Film Standard Thick Film
Core Material Ferrite Non-Magnetic Non-Magnetic
Inductance Range 0.0033 microH 0.0033 microH 0.0033 microH 0.0033 microH 0.0033 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-36274532261R8MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details