Murata Power Solutions Fixed Inductors LQH31CNR47M03L

Description
470nH Unshielded Wirewound Inductor 700mA 210mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 700mA 210mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-8393-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-8393-2-ND
Fixed Inductors 490-8393-2-ND
470nH Unshielded Wirewound Inductor 700mA 210mOhm Max 1206 (3216 Metric)

470nH Unshielded Wirewound Inductor 700mA 210mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
700MA 210MOHM Inductor and Choke - 71-LQH31CNR47M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MA 210MOHM Inductor and Choke
71-LQH31CNR47M03L
700MA 210MOHM Inductor and Choke 71-LQH31CNR47M03L
FIXED IND 470NH 700MA 210MOHM SM Product overview: LQH31CNR47M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 210MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31CNR47M03L can be used for catalog matching and distributor lookup.

FIXED IND 470NH 700MA 210MOHM SM Product overview: LQH31CNR47M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 210MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31CNR47M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors 0.47uH 20% - 535-LQH31CNR47M03L - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 0.47uH 20%
535-LQH31CNR47M03L
Fixed Inductors 0.47uH 20% 535-LQH31CNR47M03L
Fixed Inductors 0.47uH 20%

Fixed Inductors 0.47uH 20%

Supplier's Site
Fixed Inductors - LQH31CNR47M03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH31CNR47M03L
Fixed Inductors LQH31CNR47M03L
FIXED IND 470NH 700MA 210MOHM SM

FIXED IND 470NH 700MA 210MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-8393-2-ND 71-LQH31CNR47M03L 535-LQH31CNR47M03L LQH31CNR47M03L
Product Name Fixed Inductors 700MA 210MOHM Inductor and Choke Fixed Inductors 0.47uH 20% Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound; Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 3300 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details