Murata Power Solutions Surface Mount Inductors LQW15AN2N9B00D

Description
Murata LQW15AN2N9B00D
Request a Quote Datasheet
Description
Murata LQW15AN2N9B00D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7855071 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7855071
Surface Mount Inductors 7855071
Murata LQW15AN2N9B00D

Murata LQW15AN2N9B00D

Supplier's Site
Surface Mount Inductors - 7855071P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7855071P
Surface Mount Inductors 7855071P
Murata LQW15AN2N9B00D

Murata LQW15AN2N9B00D

Supplier's Site
Surface Mount Inductors - 1675648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1675648
Surface Mount Inductors 1675648
Murata LQW15AN2N9B00D

Murata LQW15AN2N9B00D

Supplier's Site
750MA 0.07OHM Inductor and Choke - 71-LQW15AN2N9B00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750MA 0.07OHM Inductor and Choke
71-LQW15AN2N9B00D
750MA 0.07OHM Inductor and Choke 71-LQW15AN2N9B00D
FIXED IND 2.9NH 750MA 0.07OHM SM Product overview: LQW15AN2N9B00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.07OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.07OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N9B00D can be used for catalog matching and distributor lookup.

FIXED IND 2.9NH 750MA 0.07OHM SM Product overview: LQW15AN2N9B00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.07OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.07OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N9B00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6801-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6801-2-ND
Fixed Inductors 490-6801-2-ND
2.9nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

2.9nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6801-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6801-1-ND
Fixed Inductors 490-6801-1-ND
2.9nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

2.9nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6801-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6801-6-ND
Fixed Inductors 490-6801-6-ND
2.9nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

2.9nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQW15AN2N9B00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN2N9B00D
Fixed Inductors LQW15AN2N9B00D
FIXED IND 2.9NH 750MA 0.07OHM SM

FIXED IND 2.9NH 750MA 0.07OHM SM

Supplier's Site Datasheet
Fixed Inductors 2.9 NH +-.1NH - 535-LQW15AN2N9B00D - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 2.9 NH +-.1NH
535-LQW15AN2N9B00D
Fixed Inductors 2.9 NH +-.1NH 535-LQW15AN2N9B00D
Fixed Inductors 2.9 NH +-.1NH

Fixed Inductors 2.9 NH +-.1NH

Supplier's Site
Surface Mount High Frequency Inductor, Lqw15An Series, 2.9 Nh, 0.1Nh, 0402 [1005 Metric], 15 Ghz Rohs Compliant Murata - 45Y5471 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Lqw15An Series, 2.9 Nh, 0.1Nh, 0402 [1005 Metric], 15 Ghz Rohs Compliant Murata
45Y5471
Surface Mount High Frequency Inductor, Lqw15An Series, 2.9 Nh, 0.1Nh, 0402 [1005 Metric], 15 Ghz Rohs Compliant Murata 45Y5471
Surface Mount High Frequency Inductor, LQW15AN Series, 2.9 nH, 0.1nH, 0402 [1005 Metric], 15 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, LQW15AN Series, 2.9 nH, 0.1nH, 0402 [1005 Metric], 15 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7855071 7855071P 71-LQW15AN2N9B00D 490-6801-2-ND LQW15AN2N9B00D 535-LQW15AN2N9B00D 45Y5471
Product Name Surface Mount Inductors Surface Mount Inductors 750MA 0.07OHM Inductor and Choke Fixed Inductors Fixed Inductors Fixed Inductors 2.9 NH +-.1NH Surface Mount High Frequency Inductor, Lqw15An Series, 2.9 Nh, 0.1Nh, 0402 [1005 Metric], 15 Ghz Rohs Compliant Murata
Technology Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite Non Magnetic Non-Magnetic Non-Magnetic
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
EIA Case Size 0402 (1005m) 0402
Inductance Range 0.0029 microH 0.0029 microH 0.0029 microH 0.0029 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2683JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details