Vishay Intertechnology, Inc. Fixed Inductors - IHLP5050FDER100M5A IHLP5050FDER100M5A

Description
Manufacturer: Vishay Win Source Part Number: 921095-IHLP5050FDER1 00M5A Series: IHLP-5050FD-5A Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 17.76mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-4355-6, IHLP5050FDER100M5A-N D, 541-4355-1, 541-4355-2
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 921095-IHLP5050FDER1 00M5A Series: IHLP-5050FD-5A Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 17.76mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-4355-6, IHLP5050FDER100M5A-N D, 541-4355-1, 541-4355-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IHLP5050FDER100M5A
921095-IHLP5050FDER100M5A
Fixed Inductors - IHLP5050FDER100M5A 921095-IHLP5050FDER100M5A
Manufacturer: Vishay Win Source Part Number: 921095-IHLP5050FDER1 00M5A Series: IHLP-5050FD-5A Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 17.76mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-4355-6, IHLP5050FDER100M5A-N D, 541-4355-1, 541-4355-2

Manufacturer: Vishay
Win Source Part Number: 921095-IHLP5050FDER100M5A
Series: IHLP-5050FD-5A
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 17.76mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-4355-6, IHLP5050FDER100M5A-ND, 541-4355-1, 541-4355-2

Buy Now Datasheet
SMD 10uH 10.9A Inductor and Choke - 71-IHLP5050FDER100M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH 10.9A Inductor and Choke
71-IHLP5050FDER100M5A
SMD 10uH 10.9A Inductor and Choke 71-IHLP5050FDER100M5A
SMD Power Inductor 10uH 20% Shielded 10.9A 17.76mR Product overview: IHLP5050FDER100M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 10.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 10.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER100M5 A can be used for catalog matching and distributor lookup.

SMD Power Inductor 10uH 20% Shielded 10.9A 17.76mR Product overview: IHLP5050FDER100M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 10.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 10.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER100M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-4355-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4355-6-ND
Fixed Inductors 541-4355-6-ND
10µH Shielded Molded Inductor 10.9A 17.76mOhm Max Nonstandard

10µH Shielded Molded Inductor 10.9A 17.76mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4355-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4355-1-ND
Fixed Inductors 541-4355-1-ND
10µH Shielded Molded Inductor 10.9A 17.76mOhm Max Nonstandard

10µH Shielded Molded Inductor 10.9A 17.76mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4355-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4355-2-ND
Fixed Inductors 541-4355-2-ND
10µH Shielded Molded Inductor 10.9A 17.76mOhm Max Nonstandard

10µH Shielded Molded Inductor 10.9A 17.76mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors 10uH 20% - 873-IHLP5050FDER100M5A - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 10uH 20%
873-IHLP5050FDER100M5A
Fixed Inductors 10uH 20% 873-IHLP5050FDER100M5A
Fixed Inductors 10uH 20%

Fixed Inductors 10uH 20%

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 921095-IHLP5050FDER100M5A 71-IHLP5050FDER100M5A 541-4355-6-ND 873-IHLP5050FDER100M5A
Product Name Fixed Inductors - IHLP5050FDER100M5A SMD 10uH 10.9A Inductor and Choke Fixed Inductors Fixed Inductors 10uH 20%
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Inductance Range 10 microH 10 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3178-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Molded SMD Inductors - 2-1624094-2 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details