Murata Power Solutions 400MA 300MOHM Inductor and Choke LQP03TN3N9C02D

Description
FIXED IND 3.9NH 400MA 300MOHM SM Product overview: LQP03TN3N9C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN3N9C02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.9NH 400MA 300MOHM SM Product overview: LQP03TN3N9C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN3N9C02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MA 300MOHM Inductor and Choke - 71-LQP03TN3N9C02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MA 300MOHM Inductor and Choke
71-LQP03TN3N9C02D
400MA 300MOHM Inductor and Choke 71-LQP03TN3N9C02D
FIXED IND 3.9NH 400MA 300MOHM SM Product overview: LQP03TN3N9C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN3N9C02D can be used for catalog matching and distributor lookup.

FIXED IND 3.9NH 400MA 300MOHM SM Product overview: LQP03TN3N9C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN3N9C02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-5560-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5560-2-ND
Fixed Inductors 490-5560-2-ND
3.9nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)

3.9nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5560-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5560-1-ND
Fixed Inductors 490-5560-1-ND
3.9nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)

3.9nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5560-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5560-6-ND
Fixed Inductors 490-5560-6-ND
3.9nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)

3.9nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP03TN3N9C02D
1057339-LQP03TN3N9C02D
Fixed Inductors - LQP03TN3N9C02D 1057339-LQP03TN3N9C02D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057339-LQP03TN3N9C0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 400mA Inductance: 3.9nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 5.7GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057339-LQP03TN3N9C02D
Packaging: Reel - TR
Type: Thin Film
Current Rating: 400mA
Inductance: 3.9nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 5.7GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 300 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FIXED IND 3.9NH 400MA 300 MOHM - 535-LQP03TN3N9C02D - Utmel Electronic Limited
Hong Kong, China
FIXED IND 3.9NH 400MA 300 MOHM
535-LQP03TN3N9C02D
FIXED IND 3.9NH 400MA 300 MOHM 535-LQP03TN3N9C02D
FIXED IND 3.9NH 400MA 300 MOHM

FIXED IND 3.9NH 400MA 300 MOHM

Supplier's Site
Inductor, 3.9Nh, 5.7Ghz, 0.4A, 0201 Rohs Compliant Murata - 76AH5550 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.9Nh, 5.7Ghz, 0.4A, 0201 Rohs Compliant Murata
76AH5550
Inductor, 3.9Nh, 5.7Ghz, 0.4A, 0201 Rohs Compliant Murata 76AH5550
INDUCTOR, 3.9NH, 5.7GHZ, 0.4A, 0201 ROHS COMPLIANT: YES

INDUCTOR, 3.9NH, 5.7GHZ, 0.4A, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQP03TN3N9C02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN3N9C02D
Fixed Inductors LQP03TN3N9C02D
FIXED IND 3.9NH 400MA 300MOHM SM

FIXED IND 3.9NH 400MA 300MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP03TN3N9C02D 490-5560-2-ND 1057339-LQP03TN3N9C02D 535-LQP03TN3N9C02D 76AH5550 LQP03TN3N9C02D
Product Name 400MA 300MOHM Inductor and Choke Fixed Inductors Fixed Inductors - LQP03TN3N9C02D FIXED IND 3.9NH 400MA 300 MOHM Inductor, 3.9Nh, 5.7Ghz, 0.4A, 0201 Rohs Compliant Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Thick Film Standard Thick Film
Core Material Ferrite Non-Magnetic Non-Magnetic
Inductance Range 0.0039 microH 0.0039 microH 0.0039 microH 0.0039 microH
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8115 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1200 to ? microH
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details