33µH Unshielded Wirewound Inductor 115mA 3.5Ohm Max Nonstandard
33µH Unshielded Wirewound Inductor 115mA 3.5Ohm Max Nonstandard
33µH Unshielded Wirewound Inductor 115mA 3.5Ohm Max Nonstandard
FIXED IND 33UH 115MA 3.5 OHM SMD Product overview: LQH32MN330K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 115MA, 3.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 115MA, 3.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN330K23L can be used for catalog matching and distributor lookup.
Fixed Inductors 33uH 10%
FIXED IND 33UH 115MA 3.5 OHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQH32MN330K23LCT-ND | 71-LQH32MN330K23L | 535-LQH32MN330K23L | LQH32MN330K23L |
| Product Name | Fixed Inductors | SMD 33UH 115MA 3.5 OHM Inductor and Choke | Fixed Inductors 33uH 10% | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |