Murata Electronics Fixed Inductors LQH2HPN4R7MGRL

Description
4.7µH Shielded Wirewound Inductor 1A 360mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 1A 360mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH2HPN4R7MGRLDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 1A 360mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 1A 360mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH2HPN4R7MGRLTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 1A 360mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 1A 360mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH2HPN4R7MGRLCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 1A 360mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 1A 360mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 4.7UH 1A 360 MOHM Inductor and Choke - 71-LQH2HPN4R7MGRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1A 360 MOHM Inductor and Choke
71-LQH2HPN4R7MGRL
SMD 4.7UH 1A 360 MOHM Inductor and Choke 71-LQH2HPN4R7MGRL
FIXED IND 4.7UH 1A 360 MOHM SMD Product overview: LQH2HPN4R7MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1A, 360 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1A, 360 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN4R7MGRL can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1A 360 MOHM SMD Product overview: LQH2HPN4R7MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1A, 360 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1A, 360 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN4R7MGRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH2HPN4R7MGRL - 780036-LQH2HPN4R7MGRL - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQH2HPN4R7MGRL
780036-LQH2HPN4R7MGRL
Fixed Inductors - LQH2HPN4R7MGRL 780036-LQH2HPN4R7MGRL
Manufacturer: Murata Electronics North America Win Source Part Number: 780036-LQH2HPN4R7MGR L Series: LQH2 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1008 (2520 Metric) Current Rating: 1A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±20% Current - Saturation: 1.09A Frequency - Self Resonant: 50MHz Test Frequency: 1MHz Family Name: LQH2HPN_GR Categories: Inductors, Coils, Chokes DC Resistance (DCR): 360 mOhm Max Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Alternative Parts (Cross-Reference): LQH2HPZ4R7MGRL; SIG252012-4R7; CDH25D14HF-4R7MC; CBC2518T4R7MV; Introduction Date: July 08, 2013 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 780036-LQH2HPN4R7MGRL
Series: LQH2
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 1008 (2520 Metric)
Current Rating: 1A
Shielding: Shielded
Inductance: 4.7μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 1.09A
Frequency - Self Resonant: 50MHz
Test Frequency: 1MHz
Family Name: LQH2HPN_GR
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 360 mOhm Max
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Alternative Parts (Cross-Reference): LQH2HPZ4R7MGRL; SIG252012-4R7; CDH25D14HF-4R7MC; CBC2518T4R7MV;
Introduction Date: July 08, 2013
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors 1008 4.7uH 1000mA +/-20% - 535-LQH2HPN4R7MGRL - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 1008 4.7uH 1000mA +/-20%
535-LQH2HPN4R7MGRL
Fixed Inductors 1008 4.7uH 1000mA +/-20% 535-LQH2HPN4R7MGRL
Fixed Inductors 1008 4.7uH 1000mA +/-20%

Fixed Inductors 1008 4.7uH 1000mA +/-20%

Supplier's Site
Fixed Inductors - LQH2HPN4R7MGRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH2HPN4R7MGRL
Fixed Inductors LQH2HPN4R7MGRL
FIXED IND 4.7UH 1A 360 MOHM SMD

FIXED IND 4.7UH 1A 360 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH2HPN4R7MGRLDKR-ND 71-LQH2HPN4R7MGRL 780036-LQH2HPN4R7MGRL 535-LQH2HPN4R7MGRL LQH2HPN4R7MGRL
Product Name Fixed Inductors SMD 4.7UH 1A 360 MOHM Inductor and Choke Fixed Inductors - LQH2HPN4R7MGRL Fixed Inductors 1008 4.7uH 1000mA +/-20% Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound Wirewound; Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2273-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers