Vishay Precision Group Fixed Inductors IHLP6767GZER2R2M11

Description
2.2µH Shielded Molded Inductor 43.5A 1.98mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 43.5A 1.98mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1280-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1280-1-ND
Fixed Inductors 541-1280-1-ND
2.2µH Shielded Molded Inductor 43.5A 1.98mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 43.5A 1.98mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1280-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1280-2-ND
Fixed Inductors 541-1280-2-ND
2.2µH Shielded Molded Inductor 43.5A 1.98mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 43.5A 1.98mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1280-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1280-6-ND
Fixed Inductors 541-1280-6-ND
2.2µH Shielded Molded Inductor 43.5A 1.98mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 43.5A 1.98mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 2.2UH 43.5A SMD 2.2¦H 43.5A 28A 43.5A - ¦20% Shielded 1.98 mOhm Max - IHLP6767GZER2R2M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 2.2UH 43.5A SMD 2.2¦H 43.5A 28A 43.5A - ¦20% Shielded 1.98 mOhm Max
IHLP6767GZER2R2M11
INDUCTOR POWER 2.2UH 43.5A SMD 2.2¦H 43.5A 28A 43.5A - ¦20% Shielded 1.98 mOhm Max IHLP6767GZER2R2M11
INDUCTOR POWER 2.2UH 43.5A SMD 2.2¦H 43.5A 28A 43.5A - ¦20% Shielded 1.98 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 2.2UH 43.5A SMD 2.2¦H 43.5A 28A 43.5A - ¦20% Shielded 1.98 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
IHLP6767GZER2R2M11
Inductors/Coils/Transformers >> Power Inductors IHLP6767GZER2R2M11
38.5A 2.2uH ±20% 38A SMD,17.2x17.2mm Power Inductors ROHS

38.5A 2.2uH ±20% 38A SMD,17.2x17.2mm Power Inductors ROHS

Supplier's Site Datasheet
FIXED IND 2.2UH 43.5A 1.98 MOHM - 873-IHLP6767GZER2R2M11 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 2.2UH 43.5A 1.98 MOHM
873-IHLP6767GZER2R2M11
FIXED IND 2.2UH 43.5A 1.98 MOHM 873-IHLP6767GZER2R2M11
FIXED IND 2.2UH 43.5A 1.98 MOHM

FIXED IND 2.2UH 43.5A 1.98 MOHM

Supplier's Site
Inductor, Shielded, 2.2Uh, 28A, Smd; Inductance Vishay - 74P0280 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 28A, Smd; Inductance Vishay
74P0280
Inductor, Shielded, 2.2Uh, 28A, Smd; Inductance Vishay 74P0280
INDUCTOR, SHIELDED, 2.2UH, 28A, SMD; Inductance:2.2µH; RMS Current (Irms):43.5A; Inductor Construction:Shielde d; Saturation Current (Isat):28A; Product Range:IHLP-6767GZ-11 Series; Power Inductor Case:17.15mm x 17.15mm x 7mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 28A, SMD; Inductance:2.2µH; RMS Current (Irms):43.5A; Inductor Construction:Shielded; Saturation Current (Isat):28A; Product Range:IHLP-6767GZ-11 Series; Power Inductor Case:17.15mm x 17.15mm x 7mm RoHS Compliant: Yes

Supplier's Site
Inductor, 2.2Uh, Shielded, 43.5A Rohs Compliant Vishay - 62AJ4079 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 43.5A Rohs Compliant Vishay
62AJ4079
Inductor, 2.2Uh, Shielded, 43.5A Rohs Compliant Vishay 62AJ4079
INDUCTOR, 2.2UH, SHIELDED, 43.5A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SHIELDED, 43.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1280-1-ND IHLP6767GZER2R2M11 IHLP6767GZER2R2M11 873-IHLP6767GZER2R2M11 74P0280 62AJ4079
Product Name Fixed Inductors INDUCTOR POWER 2.2UH 43.5A SMD 2.2¦H 43.5A 28A 43.5A - ¦20% Shielded 1.98 mOhm Max Inductors/Coils/Transformers >> Power Inductors FIXED IND 2.2UH 43.5A 1.98 MOHM Inductor, Shielded, 2.2Uh, 28A, Smd; Inductance Vishay Inductor, 2.2Uh, Shielded, 43.5A Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0020 ohms 0.0020 ohms 0.0022 ohms 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-0218-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - A106141CT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details