Murata Electronics 300MA 180MOHM Inductor and Choke LQG15HH4N3S02D

Description
FIXED IND 4.3NH 300MA 180MOHM SM Product overview: LQG15HH4N3S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HH4N3S02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.3NH 300MA 180MOHM SM Product overview: LQG15HH4N3S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HH4N3S02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300MA 180MOHM Inductor and Choke - 71-LQG15HH4N3S02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 180MOHM Inductor and Choke
71-LQG15HH4N3S02D
300MA 180MOHM Inductor and Choke 71-LQG15HH4N3S02D
FIXED IND 4.3NH 300MA 180MOHM SM Product overview: LQG15HH4N3S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HH4N3S02D can be used for catalog matching and distributor lookup.

FIXED IND 4.3NH 300MA 180MOHM SM Product overview: LQG15HH4N3S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HH4N3S02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQG15HH4N3S02DTR-ND - DigiKey
Thief River Falls, MN, United States
4.3nH Multilayer Inductor 300mA 180mOhm Max 0402 (1005 Metric)

4.3nH Multilayer Inductor 300mA 180mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HH4N3S02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.3NH 300MA 180 MOHM

FIXED IND 4.3NH 300MA 180 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQG15HH4N3S02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.3NH 300MA 180 MOHM

FIXED IND 4.3NH 300MA 180 MOHM

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369851-LQG15HH4N3S02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369851-LQG15HH4N3S02D
Inductors, Coils, Chokes - Fixed Inductors 1369851-LQG15HH4N3S02D
Win Source Part Number: 1369851-LQG15HH4N3S0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 46 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQG15HH Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.3nH Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 4.3 nH Current Rating (Amps): 300 mA DC Resistance (DCR): 180mOhm Max Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 6GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369851-LQG15HH4N3S02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQG15
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Base Product Number: LQG15HH
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.3nH
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Air
Inductance: 4.3 nH
Current Rating (Amps): 300 mA
DC Resistance (DCR): 180mOhm Max
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 6GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Ind RF Chip Multi-Layer 4.3nH 0.3nH 100MHz 8Q-Factor Air 300mA 0402 Paper T/R - 535-LQG15HH4N3S02D - Utmel Electronic Limited
Hong Kong, China
Ind RF Chip Multi-Layer 4.3nH 0.3nH 100MHz 8Q-Factor Air 300mA 0402 Paper T/R
535-LQG15HH4N3S02D
Ind RF Chip Multi-Layer 4.3nH 0.3nH 100MHz 8Q-Factor Air 300mA 0402 Paper T/R 535-LQG15HH4N3S02D
Ind RF Chip Multi-Layer 4.3nH 0.3nH 100MHz 8Q-Factor Air 300mA 0402 Paper T/R

Ind RF Chip Multi-Layer 4.3nH 0.3nH 100MHz 8Q-Factor Air 300mA 0402 Paper T/R

Supplier's Site
Fixed Inductors - LQG15HH4N3S02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HH4N3S02D
Fixed Inductors LQG15HH4N3S02D
FIXED IND 4.3NH 300MA 180MOHM SM

FIXED IND 4.3NH 300MA 180MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQG15HH4N3S02D 490-LQG15HH4N3S02DTR-ND 1369851-LQG15HH4N3S02D 535-LQG15HH4N3S02D LQG15HH4N3S02D
Product Name 300MA 180MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Ind RF Chip Multi-Layer 4.3nH 0.3nH 100MHz 8Q-Factor Air 300mA 0402 Paper T/R Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Air Air Air Air; Air
Inductance Range 0.0043 microH 0.0043 microH 0.0043 microH 0.0043 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME2425-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details