Murata Electronics Fixed Inductors - LQM18PN1R0NF0L LQM18PN1R0NF0L

Description
Manufacturer: Murata Electronics Win Source Part Number: 802006-LQM18PN1R0NF0 L Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 50MHz DC Resistance (DCR): 350mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.037" (0.95mm) Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 600mA Inductance Frequency - Test: 1MHz
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 802006-LQM18PN1R0NF0 L Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 50MHz DC Resistance (DCR): 350mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.037" (0.95mm) Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 600mA Inductance Frequency - Test: 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQM18PN1R0NF0L
802006-LQM18PN1R0NF0L
Fixed Inductors - LQM18PN1R0NF0L 802006-LQM18PN1R0NF0L
Manufacturer: Murata Electronics Win Source Part Number: 802006-LQM18PN1R0NF0 L Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 50MHz DC Resistance (DCR): 350mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.037" (0.95mm) Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 600mA Inductance Frequency - Test: 1MHz

Manufacturer: Murata Electronics
Win Source Part Number: 802006-LQM18PN1R0NF0L
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Shielded
Inductance: 1μH
Tolerance: ±30%
Material - Core: Ferrite
Frequency - Self Resonant: 50MHz
DC Resistance (DCR): 350mOhm Max
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Manufacturer Package: 0603
Height - Seated (Maximum): 0.037" (0.95mm)
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600mA
Inductance Frequency - Test: 1MHz

Buy Now
SMD 1UH 600MA 350 MOHM Inductor and Choke - 71-LQM18PN1R0NF0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 600MA 350 MOHM Inductor and Choke
71-LQM18PN1R0NF0L
SMD 1UH 600MA 350 MOHM Inductor and Choke 71-LQM18PN1R0NF0L
FIXED IND 1UH 600MA 350 MOHM SMD Product overview: LQM18PN1R0NF0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 600MA, 350 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 600MA, 350 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN1R0NF0L can be used for catalog matching and distributor lookup.

FIXED IND 1UH 600MA 350 MOHM SMD Product overview: LQM18PN1R0NF0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 600MA, 350 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 600MA, 350 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN1R0NF0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-11714-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11714-2-ND
Fixed Inductors 490-11714-2-ND
1µH Shielded Multilayer Inductor 600mA 350mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 600mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11714-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11714-6-ND
Fixed Inductors 490-11714-6-ND
1µH Shielded Multilayer Inductor 600mA 350mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 600mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11714-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11714-1-ND
Fixed Inductors 490-11714-1-ND
1µH Shielded Multilayer Inductor 600mA 350mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 600mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor Power Chip Shielded Multi-Layer 1uH 30% 1MHz Ferrite 600mA 350mOhm DCR 0603 T/R - 535-LQM18PN1R0NF0L - Utmel Electronic Limited
Hong Kong, China
Inductor Power Chip Shielded Multi-Layer 1uH 30% 1MHz Ferrite 600mA 350mOhm DCR 0603 T/R
535-LQM18PN1R0NF0L
Inductor Power Chip Shielded Multi-Layer 1uH 30% 1MHz Ferrite 600mA 350mOhm DCR 0603 T/R 535-LQM18PN1R0NF0L
Inductor Power Chip Shielded Multi-Layer 1uH 30% 1MHz Ferrite 600mA 350mOhm DCR 0603 T/R

Inductor Power Chip Shielded Multi-Layer 1uH 30% 1MHz Ferrite 600mA 350mOhm DCR 0603 T/R

Supplier's Site
Fixed Inductors - LQM18PN1R0NF0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM18PN1R0NF0L
Fixed Inductors LQM18PN1R0NF0L
FIXED IND 1UH 600MA 350 MOHM SMD

FIXED IND 1UH 600MA 350 MOHM SMD

Supplier's Site Datasheet
Inductor, 1Uh, 50Mhz, 0603 Rohs Compliant Murata - 76AH5505 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 50Mhz, 0603 Rohs Compliant Murata
76AH5505
Inductor, 1Uh, 50Mhz, 0603 Rohs Compliant Murata 76AH5505
INDUCTOR, 1UH, 50MHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 1UH, 50MHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 802006-LQM18PN1R0NF0L 71-LQM18PN1R0NF0L 490-11714-2-ND 535-LQM18PN1R0NF0L LQM18PN1R0NF0L 76AH5505
Product Name Fixed Inductors - LQM18PN1R0NF0L SMD 1UH 600MA 350 MOHM Inductor and Choke Fixed Inductors Inductor Power Chip Shielded Multi-Layer 1uH 30% 1MHz Ferrite 600mA 350mOhm DCR 0603 T/R Fixed Inductors Inductor, 1Uh, 50Mhz, 0603 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 1 microH 1 microH 1 microH 1 microH
DCR 0.3500 ohms 0.3500 ohms 0.3500 ohms 0.3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 237-2275-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-J243JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details