Vishay Precision Group Fixed Inductors IHLP5050EZERR47M01

Description
470nH Shielded Molded Inductor 38A 1.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 38A 1.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP5050EZERR47M01TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 38A 1.3mOhm Max Nonstandard

470nH Shielded Molded Inductor 38A 1.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050EZERR47M01DKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 38A 1.3mOhm Max Nonstandard

470nH Shielded Molded Inductor 38A 1.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050EZERR47M01CT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 38A 1.3mOhm Max Nonstandard

470nH Shielded Molded Inductor 38A 1.3mOhm Max Nonstandard

Buy Now Datasheet
SMD 0.47uH 38A Inductor and Choke - 71-IHLP5050EZERR47M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.47uH 38A Inductor and Choke
71-IHLP5050EZERR47M01
SMD 0.47uH 38A Inductor and Choke 71-IHLP5050EZERR47M01
SMD Power Inductor 0.47uH 38A Shielded Wirewound 5050 Product overview: IHLP5050EZERR47M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 38A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 38A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050EZERR47M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 0.47uH 38A Shielded Wirewound 5050 Product overview: IHLP5050EZERR47M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 38A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 38A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050EZERR47M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP5050EZERR47M01
776713-IHLP5050EZERR47M01
Fixed Inductors - IHLP5050EZERR47M01 776713-IHLP5050EZERR47M01
Manufacturer: Vishay Dale Win Source Part Number: 776713-IHLP5050EZERR 47M01 Series: IHLP-5050EZ-01 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 38A Shielding: Shielded Inductance: 470nH Mounting: SMD Tolerance: ±20% Current - Saturation: 65A Test Frequency: 100kHz Family Name: IHLP-5050EZ-01 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.3 mOhm Max Dimension: 0.520" L x 0.508" W (13.20mm x 12.90mm) Height - Seated (Maximum): 0.197" (5.00mm) Alternative Parts (Cross-Reference): IHLP5050EZERR47MA1; XHFCL4-R47M; ASPIAIG-F1265-R47M-T ; ASPIAIG-F1265-R45M-T ; Introduction Date: October 11, 2006 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Vishay Dale
Win Source Part Number: 776713-IHLP5050EZERR47M01
Series: IHLP-5050EZ-01
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 38A
Shielding: Shielded
Inductance: 470nH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 65A
Test Frequency: 100kHz
Family Name: IHLP-5050EZ-01
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.3 mOhm Max
Dimension: 0.520" L x 0.508" W (13.20mm x 12.90mm)
Height - Seated (Maximum): 0.197" (5.00mm)
Alternative Parts (Cross-Reference): IHLP5050EZERR47MA1; XHFCL4-R47M; ASPIAIG-F1265-R47M-T; ASPIAIG-F1265-R45M-T;
Introduction Date: October 11, 2006
ECCN: EAR99
Country of Origin: China, Israel, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
INDUCTOR POWER .47UH 38A SMD 470nH 38A 65A 38A - ¦20% Shielded 1.3 mOhm Max - IHLP5050EZERR47M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER .47UH 38A SMD 470nH 38A 65A 38A - ¦20% Shielded 1.3 mOhm Max
IHLP5050EZERR47M01
INDUCTOR POWER .47UH 38A SMD 470nH 38A 65A 38A - ¦20% Shielded 1.3 mOhm Max IHLP5050EZERR47M01
INDUCTOR POWER .47UH 38A SMD 470nH 38A 65A 38A - ¦20% Shielded 1.3 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.197"" H (13.20mm x 12.90mm x 5.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER .47UH 38A SMD 470nH 38A 65A 38A - ¦20% Shielded 1.3 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.197"" H (13.20mm x 12.90mm x 5.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
FIXED IND 470NH 38A 1.3 MOHM SMD - 873-IHLP5050EZERR47M01 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 470NH 38A 1.3 MOHM SMD
873-IHLP5050EZERR47M01
FIXED IND 470NH 38A 1.3 MOHM SMD 873-IHLP5050EZERR47M01
FIXED IND 470NH 38A 1.3 MOHM SMD

FIXED IND 470NH 38A 1.3 MOHM SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-IHLP5050EZERR47M01TR-ND 71-IHLP5050EZERR47M01 776713-IHLP5050EZERR47M01 IHLP5050EZERR47M01 873-IHLP5050EZERR47M01
Product Name Fixed Inductors SMD 0.47uH 38A Inductor and Choke Fixed Inductors - IHLP5050EZERR47M01 INDUCTOR POWER .47UH 38A SMD 470nH 38A 65A 38A - ¦20% Shielded 1.3 mOhm Max FIXED IND 470NH 38A 1.3 MOHM SMD
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0013 ohms 0.0013 ohms 0.0013 ohms 0.0013 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details