FIXED IND 1.3NH 1.2A 0.017OHM SM Product overview: LQW15AN1N3C10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, 0.017OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2A, 0.017OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN1N3C10D can be used for catalog matching and distributor lookup.
1.3nH Unshielded Wirewound Inductor 1.2A 17mOhm Max 0402 (1005 Metric)
1.3nH Unshielded Wirewound Inductor 1.2A 17mOhm Max 0402 (1005 Metric)
1.3nH Unshielded Wirewound Inductor 1.2A 17mOhm Max 0402 (1005 Metric)
Fixed Inductors 1.3 NH +-.2NH
1.2A 1.3nH 0402 Power Inductors ROHS
FIXED IND 1.3NH 1.2A 0.017OHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-LQW15AN1N3C10D | 490-6780-6-ND | 535-LQW15AN1N3C10D | LQW15AN1N3C10D | LQW15AN1N3C10D |
| Product Name | 1.2A 0.017OHM Inductor and Choke | Fixed Inductors | Fixed Inductors 1.3 NH +-.2NH | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Non Magnetic | Non-Magnetic | Non-Magnetic | ||
| Inductance Range | 0.0013 microH | 0.0013 microH | 0.0013 microH | 0.0013 microH |