Vishay Precision Group SMD 0.33uH 7.2A Inductor and Choke IHLP1212ABERR33M11

Description
SMD Shielded Inductor 0.33uH 20% 7.2A 14.3mR Powdered Iron Product overview: IHLP1212ABERR33M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uH, 7.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.33uH, 7.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212ABERR33M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Shielded Inductor 0.33uH 20% 7.2A 14.3mR Powdered Iron Product overview: IHLP1212ABERR33M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uH, 7.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.33uH, 7.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212ABERR33M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.33uH 7.2A Inductor and Choke - 71-IHLP1212ABERR33M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.33uH 7.2A Inductor and Choke
71-IHLP1212ABERR33M11
SMD 0.33uH 7.2A Inductor and Choke 71-IHLP1212ABERR33M11
SMD Shielded Inductor 0.33uH 20% 7.2A 14.3mR Powdered Iron Product overview: IHLP1212ABERR33M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uH, 7.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.33uH, 7.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212ABERR33M1 1 can be used for catalog matching and distributor lookup.

SMD Shielded Inductor 0.33uH 20% 7.2A 14.3mR Powdered Iron Product overview: IHLP1212ABERR33M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uH, 7.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.33uH, 7.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212ABERR33M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-1324-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1324-2-ND
Fixed Inductors 541-1324-2-ND
330nH Shielded Molded Inductor 7.2A 14.3mOhm Max Nonstandard

330nH Shielded Molded Inductor 7.2A 14.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1324-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1324-1-ND
Fixed Inductors 541-1324-1-ND
330nH Shielded Molded Inductor 7.2A 14.3mOhm Max Nonstandard

330nH Shielded Molded Inductor 7.2A 14.3mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER .33UH 7.2A SMD 330nH 7.2A 8.7A 7.2A - ¦20% Shielded 14.3 mOhm Max - - General Purpose - 0.142
Anaheim, CA, United States
INDUCTOR POWER .33UH 7.2A SMD 330nH 7.2A 8.7A 7.2A - ¦20% Shielded 14.3 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.047"" H (3.60mm x 3.00mm x 1.20mm) Surface Mount Digi-Reel«
IHLP1212ABERR33M11
INDUCTOR POWER .33UH 7.2A SMD 330nH 7.2A 8.7A 7.2A - ¦20% Shielded 14.3 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.047"" H (3.60mm x 3.00mm x 1.20mm) Surface Mount Digi-Reel« IHLP1212ABERR33M11
INDUCTOR POWER .33UH 7.2A SMD 330nH 7.2A 8.7A 7.2A - ¦20% Shielded 14.3 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.047"" H (3.60mm x 3.00mm x 1.20mm) Surface Mount Digi-Reel«

INDUCTOR POWER .33UH 7.2A SMD 330nH 7.2A 8.7A 7.2A - ¦20% Shielded 14.3 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.047"" H (3.60mm x 3.00mm x 1.20mm) Surface Mount Digi-Reel«

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - IHLP1212ABERR33M11
1045177-IHLP1212ABERR33M11
Fixed Inductors - IHLP1212ABERR33M11 1045177-IHLP1212ABERR33M11
Manufacturer: Vishay Win Source Part Number: 1045177-IHLP1212ABER R33M11 Packaging: Reel - TR Type: Molded Current Rating: 7.2A Inductance: 330nH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 8.7A Frequency - Self Resonant: 175MHz Frequency - Test: 100kHz Family Name: IHLP-1212AB-11 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 14.3 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Alternative Parts (Cross-Reference): LQH31MNR33K03K; LQH1NR33K04; LQH31MNR33K03L; NPIM32LR33MTRF; Introduction Date: December 06, 2010 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial, Computers & Computer Peripherals, Consumer Electronics, Communications & Networking

Manufacturer: Vishay
Win Source Part Number: 1045177-IHLP1212ABERR33M11
Packaging: Reel - TR
Type: Molded
Current Rating: 7.2A
Inductance: 330nH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 8.7A
Frequency - Self Resonant: 175MHz
Frequency - Test: 100kHz
Family Name: IHLP-1212AB-11
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 14.3 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Alternative Parts (Cross-Reference): LQH31MNR33K03K; LQH1NR33K04; LQH31MNR33K03L; NPIM32LR33MTRF;
Introduction Date: December 06, 2010
ECCN: EAR99
Country of Origin: China, Israel, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial, Computers & Computer Peripherals, Consumer Electronics, Communications & Networking

Buy Now Datasheet
FIXED IND 330NH 7.2A 14.3 MOHM - 873-IHLP1212ABERR33M11 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 330NH 7.2A 14.3 MOHM
873-IHLP1212ABERR33M11
FIXED IND 330NH 7.2A 14.3 MOHM 873-IHLP1212ABERR33M11
FIXED IND 330NH 7.2A 14.3 MOHM

FIXED IND 330NH 7.2A 14.3 MOHM

Supplier's Site
Inductor, Shielded, 330Nh, 8.7A, Smd; Inductance Vishay - 24T8246 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 330Nh, 8.7A, Smd; Inductance Vishay
24T8246
Inductor, Shielded, 330Nh, 8.7A, Smd; Inductance Vishay 24T8246
INDUCTOR, SHIELDED, 330NH, 8.7A, SMD; Inductance:330nH; RMS Current (Irms):7.2A; Inductor Construction:Shielde d; Saturation Current (Isat):8.7A; Product Range:IHLP-1212AB-11 Series; Inductor Case / Package:-; Product Length:3.6mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 330NH, 8.7A, SMD; Inductance:330nH; RMS Current (Irms):7.2A; Inductor Construction:Shielded; Saturation Current (Isat):8.7A; Product Range:IHLP-1212AB-11 Series; Inductor Case / Package:-; Product Length:3.6mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 330Nh, 8.7A, Smd; Inductance Vishay - 27T2299 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 330Nh, 8.7A, Smd; Inductance Vishay
27T2299
Inductor, Shielded, 330Nh, 8.7A, Smd; Inductance Vishay 27T2299
INDUCTOR, SHIELDED, 330NH, 8.7A, SMD; Inductance:330nH; RMS Current (Irms):7.2A; Inductor Construction:Shielde d; Saturation Current (Isat):8.7A; Product Range:IHLP-1212AB-11 Series; Inductor Case / Package:-; Product Length:3.6mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 330NH, 8.7A, SMD; Inductance:330nH; RMS Current (Irms):7.2A; Inductor Construction:Shielded; Saturation Current (Isat):8.7A; Product Range:IHLP-1212AB-11 Series; Inductor Case / Package:-; Product Length:3.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP1212ABERR33M11 541-1324-2-ND IHLP1212ABERR33M11 1045177-IHLP1212ABERR33M11 873-IHLP1212ABERR33M11 24T8246
Product Name SMD 0.33uH 7.2A Inductor and Choke Fixed Inductors INDUCTOR POWER .33UH 7.2A SMD 330nH 7.2A 8.7A 7.2A - ¦20% Shielded 14.3 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.047"" H (3.60mm x 3.00mm x 1.20mm) Surface Mount Digi-Reel« Fixed Inductors - IHLP1212ABERR33M11 FIXED IND 330NH 7.2A 14.3 MOHM Inductor, Shielded, 330Nh, 8.7A, Smd; Inductance Vishay
Core Material Ferrite
Inductance Range 0.3300 microH 0.3300 microH 0.3300 microH 0.3300 microH 0.3300 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8113 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 5000 to ? microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details