Murata Power Solutions SMD 15UH 1.3A 96.6MOHM Inductor and Choke LQH66SN150M03L

Description
FIXED IND 15UH 1.3A 96.6MOHM SMD Product overview: LQH66SN150M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.3A, 96.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.3A, 96.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH66SN150M03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 1.3A 96.6MOHM SMD Product overview: LQH66SN150M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.3A, 96.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.3A, 96.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH66SN150M03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15UH 1.3A 96.6MOHM Inductor and Choke - 71-LQH66SN150M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 1.3A 96.6MOHM Inductor and Choke
71-LQH66SN150M03L
SMD 15UH 1.3A 96.6MOHM Inductor and Choke 71-LQH66SN150M03L
FIXED IND 15UH 1.3A 96.6MOHM SMD Product overview: LQH66SN150M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.3A, 96.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.3A, 96.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH66SN150M03L can be used for catalog matching and distributor lookup.

FIXED IND 15UH 1.3A 96.6MOHM SMD Product overview: LQH66SN150M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.3A, 96.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.3A, 96.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH66SN150M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH66SN150M03LCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 1.3A 96.6mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.3A 96.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH66SN150M03LTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 1.3A 96.6mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.3A 96.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH66SN150M03LDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 1.3A 96.6mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.3A 96.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors 15uH 20% - 535-LQH66SN150M03L - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 15uH 20%
535-LQH66SN150M03L
Fixed Inductors 15uH 20% 535-LQH66SN150M03L
Fixed Inductors 15uH 20%

Fixed Inductors 15uH 20%

Supplier's Site
Fixed Inductors - LQH66SN150M03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH66SN150M03L
Fixed Inductors LQH66SN150M03L
FIXED IND 15UH 1.3A 96.6MOHM SMD

FIXED IND 15UH 1.3A 96.6MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH66SN150M03L 490-LQH66SN150M03LCT-ND 535-LQH66SN150M03L LQH66SN150M03L
Product Name SMD 15UH 1.3A 96.6MOHM Inductor and Choke Fixed Inductors Fixed Inductors 15uH 20% Fixed Inductors
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 C (-40 F) -40 to 80 C (-40 to 176 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 15 microH 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567671P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0020 microH
DCR 0.0900 ohms
View Details
Dual 5000uH 15A 0.017Ohm Inductor and Choke - 839-DKIP-0231-1505 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers