Murata Power Solutions SMD 100UH 45MA 12 OHM Inductor and Choke LQH31MN101J03L

Description
FIXED IND 100UH 45MA 12 OHM SMD Product overview: LQH31MN101J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 45MA, 12 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 45MA, 12 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN101J03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 45MA 12 OHM SMD Product overview: LQH31MN101J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 45MA, 12 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 45MA, 12 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN101J03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100UH 45MA 12 OHM Inductor and Choke - 71-LQH31MN101J03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 45MA 12 OHM Inductor and Choke
71-LQH31MN101J03L
SMD 100UH 45MA 12 OHM Inductor and Choke 71-LQH31MN101J03L
FIXED IND 100UH 45MA 12 OHM SMD Product overview: LQH31MN101J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 45MA, 12 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 45MA, 12 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN101J03L can be used for catalog matching and distributor lookup.

FIXED IND 100UH 45MA 12 OHM SMD Product overview: LQH31MN101J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 45MA, 12 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 45MA, 12 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN101J03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 100Uh, Unshielded, 0.045A Rohs Compliant Murata - 76AH5443 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, Unshielded, 0.045A Rohs Compliant Murata
76AH5443
Inductor, 100Uh, Unshielded, 0.045A Rohs Compliant Murata 76AH5443
INDUCTOR, 100UH, UNSHIELDED, 0.045A ROHS COMPLIANT: YES

INDUCTOR, 100UH, UNSHIELDED, 0.045A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors 1206 100uH +/-5% Chip Inductor - 535-LQH31MN101J03L - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 1206 100uH +/-5% Chip Inductor
535-LQH31MN101J03L
Fixed Inductors 1206 100uH +/-5% Chip Inductor 535-LQH31MN101J03L
Fixed Inductors 1206 100uH +/-5% Chip Inductor

Fixed Inductors 1206 100uH +/-5% Chip Inductor

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH31MN101J03L 76AH5443 535-LQH31MN101J03L
Product Name SMD 100UH 45MA 12 OHM Inductor and Choke Inductor, 100Uh, Unshielded, 0.045A Rohs Compliant Murata Fixed Inductors 1206 100uH +/-5% Chip Inductor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound
Core Material Ferrite
Inductance Range 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.8900 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers