100µH Unshielded Wirewound Inductor 80mA 7Ohm Max Nonstandard
100µH Unshielded Wirewound Inductor 80mA 7Ohm Max Nonstandard
100µH Unshielded Wirewound Inductor 80mA 7Ohm Max Nonstandard
FIXED IND 100UH 80MA 7 OHM SMD Product overview: LQH32MN101K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 80MA, 7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 80MA, 7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN101K23L can be used for catalog matching and distributor lookup.
Fixed Inductors 100uH 10%
FIXED IND 100UH 80MA 7 OHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQH32MN101K23LCT-ND | 71-LQH32MN101K23L | 535-LQH32MN101K23L | LQH32MN101K23L |
| Product Name | Fixed Inductors | SMD 100UH 80MA 7 OHM Inductor and Choke | Fixed Inductors 100uH 10% | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |