Murata Power Solutions Surface Mount Inductors LQH43CN100K03L

Description
Murata LQH43CN100K03L
Request a Quote Datasheet
Description
Murata LQH43CN100K03L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7255165P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7255165P
Surface Mount Inductors 7255165P
Murata LQH43CN100K03L

Murata LQH43CN100K03L

Supplier's Site
Surface Mount Inductors - 7255165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7255165
Surface Mount Inductors 7255165
Murata LQH43CN100K03L

Murata LQH43CN100K03L

Supplier's Site
Surface Mount Inductors - 1253181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1253181
Surface Mount Inductors 1253181
Murata LQH43CN100K03L

Murata LQH43CN100K03L

Supplier's Site
Fixed Inductors - 490-LQH43CN100K03LDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor 650mA 240mOhm Max 1812 (4532 Metric)

10µH Unshielded Wirewound Inductor 650mA 240mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43CN100K03LTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor 650mA 240mOhm Max 1812 (4532 Metric)

10µH Unshielded Wirewound Inductor 650mA 240mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43CN100K03LCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor 650mA 240mOhm Max 1812 (4532 Metric)

10µH Unshielded Wirewound Inductor 650mA 240mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 10UH 650MA 240MOHM Inductor and Choke - 71-LQH43CN100K03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 650MA 240MOHM Inductor and Choke
71-LQH43CN100K03L
SMD 10UH 650MA 240MOHM Inductor and Choke 71-LQH43CN100K03L
FIXED IND 10UH 650MA 240MOHM SMD Product overview: LQH43CN100K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 650MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 650MA, 240MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43CN100K03L can be used for catalog matching and distributor lookup.

FIXED IND 10UH 650MA 240MOHM SMD Product overview: LQH43CN100K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 650MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 650MA, 240MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43CN100K03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Inductor, 10Uh 650Ma 10% 23Mhz; Inductance Murata - 74M2807 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 10Uh 650Ma 10% 23Mhz; Inductance Murata
74M2807
Wirewound Inductor, 10Uh 650Ma 10% 23Mhz; Inductance Murata 74M2807
WIREWOUND INDUCTOR, 10UH 650MA 10% 23MHZ; Inductance:10µH; DC Resistance Max:0.24ohm; Self Resonant Frequency:23MHz; DC Current Rating:650mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:LQH43C_03 Series RoHS Compliant: Yes

WIREWOUND INDUCTOR, 10UH 650MA 10% 23MHZ; Inductance:10µH; DC Resistance Max:0.24ohm; Self Resonant Frequency:23MHz; DC Current Rating:650mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:LQH43C_03 Series RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - LQH43CN100K03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43CN100K03L
Fixed Inductors LQH43CN100K03L
FIXED IND 10UH 650MA 240MOHM SMD

FIXED IND 10UH 650MA 240MOHM SMD

Supplier's Site Datasheet
FIXED IND 10UH 650MA 240 MOHM - 535-LQH43CN100K03L - Utmel Electronic Limited
Hong Kong, China
FIXED IND 10UH 650MA 240 MOHM
535-LQH43CN100K03L
FIXED IND 10UH 650MA 240 MOHM 535-LQH43CN100K03L
FIXED IND 10UH 650MA 240 MOHM

FIXED IND 10UH 650MA 240 MOHM

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQH43CN100K03L
Inductors/Coils/Transformers >> Power Inductors LQH43CN100K03L
650mA 10uH ±10% 1812 Power Inductors ROHS

650mA 10uH ±10% 1812 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 7255165P 7255165 490-LQH43CN100K03LDKR-ND 71-LQH43CN100K03L 74M2807 LQH43CN100K03L 535-LQH43CN100K03L LQH43CN100K03L
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors SMD 10UH 650MA 240MOHM Inductor and Choke Wirewound Inductor, 10Uh 650Ma 10% 23Mhz; Inductance Murata Fixed Inductors FIXED IND 10UH 650MA 240 MOHM Inductors/Coils/Transformers >> Power Inductors
Inductance Range 10 microH 10 microH 10 microH 10 microH 10 microH 10 microH 10 microH
Rated DC Current 650 milliamps 650 milliamps 650 milliamps 650 milliamps 650 milliamps
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
EIA Case Size 1812 1812 (4532m)
Technology Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Fixed Inductors - 1674-CL0402-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-561 0402AF-561XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details