Vishay Precision Group Fixed Inductors IHLP5050CEER2R2M01

Description
2.2µH Shielded Molded Inductor 16A 8mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 16A 8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1019-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1019-1-ND
Fixed Inductors 541-1019-1-ND
2.2µH Shielded Molded Inductor 16A 8mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 16A 8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1019-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1019-2-ND
Fixed Inductors 541-1019-2-ND
2.2µH Shielded Molded Inductor 16A 8mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 16A 8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1019-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1019-6-ND
Fixed Inductors 541-1019-6-ND
2.2µH Shielded Molded Inductor 16A 8mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 16A 8mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP5050CEER2R2M01
1045220-IHLP5050CEER2R2M01
Fixed Inductors - IHLP5050CEER2R2M01 1045220-IHLP5050CEER2R2M01
Manufacturer: Vishay Win Source Part Number: 1045220-IHLP5050CEER 2R2M01 Packaging: Reel - TR Type: Molded Current Rating: 16A Inductance: 2.2μH Height - Seated (Max): 0.138" (3.50mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 29A Frequency - Test: 100kHz Family Name: IHLP-5050CE-01 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 8 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Alternative Parts (Cross-Reference): IHLP5050CEER2R2MA1; MPX1D1235L2R2; TL5050SG-2R2M; TL5050SG-2R2MB; Introduction Date: October 17, 2006 ECCN: EAR99 Country of Origin: China , Israel, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Vishay
Win Source Part Number: 1045220-IHLP5050CEER2R2M01
Packaging: Reel - TR
Type: Molded
Current Rating: 16A
Inductance: 2.2μH
Height - Seated (Max): 0.138" (3.50mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 29A
Frequency - Test: 100kHz
Family Name: IHLP-5050CE-01
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 8 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Alternative Parts (Cross-Reference): IHLP5050CEER2R2MA1; MPX1D1235L2R2; TL5050SG-2R2M; TL5050SG-2R2MB;
Introduction Date: October 17, 2006
ECCN: EAR99
Country of Origin: China , Israel, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
INDUCTOR POWER 2.2UH 16A SMD 2.2¦H 16A 29A 16A - ¦20% Shielded 8 mOhm Max - - General Purpose - 0.520
Anaheim, CA, United States
INDUCTOR POWER 2.2UH 16A SMD 2.2¦H 16A 29A 16A - ¦20% Shielded 8 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Digi-Reel«
IHLP5050CEER2R2M01
INDUCTOR POWER 2.2UH 16A SMD 2.2¦H 16A 29A 16A - ¦20% Shielded 8 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Digi-Reel« IHLP5050CEER2R2M01
INDUCTOR POWER 2.2UH 16A SMD 2.2¦H 16A 29A 16A - ¦20% Shielded 8 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Digi-Reel«

INDUCTOR POWER 2.2UH 16A SMD 2.2¦H 16A 29A 16A - ¦20% Shielded 8 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Digi-Reel«

Supplier's Site
Surface Mount Inductors - 7487319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7487319
Surface Mount Inductors 7487319
Vishay IHLP5050CEER2R2M01

Vishay IHLP5050CEER2R2M01

Supplier's Site
Surface Mount Inductors - 1730530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1730530
Surface Mount Inductors 1730530
Vishay IHLP5050CEER2R2M01

Vishay IHLP5050CEER2R2M01

Supplier's Site
SMD 2.2uH 16A Inductor and Choke - 71-IHLP5050CEER2R2M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2uH 16A Inductor and Choke
71-IHLP5050CEER2R2M01
SMD 2.2uH 16A Inductor and Choke 71-IHLP5050CEER2R2M01
2.2uH Shielded SMD Inductor, 16A, 8mR DCR, 5050 Product overview: IHLP5050CEER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 16A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050CEER2R2M0 1 can be used for catalog matching and distributor lookup.

2.2uH Shielded SMD Inductor, 16A, 8mR DCR, 5050 Product overview: IHLP5050CEER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 16A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050CEER2R2M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 2.2Uh, 29A, Smd; Inductance Vishay - 53K4882 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 29A, Smd; Inductance Vishay
53K4882
Inductor, Shielded, 2.2Uh, 29A, Smd; Inductance Vishay 53K4882
INDUCTOR, SHIELDED, 2.2UH, 29A, SMD; Inductance:2.2µH; RMS Current (Irms):16A; Inductor Construction:Shielde d; Saturation Current (Isat):29A; Product Range:IHLP-5050CE-01 Series; Inductor Case / Package:-; DC Resistance Max:0.008ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 29A, SMD; Inductance:2.2µH; RMS Current (Irms):16A; Inductor Construction:Shielded; Saturation Current (Isat):29A; Product Range:IHLP-5050CE-01 Series; Inductor Case / Package:-; DC Resistance Max:0.008ohm RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - IHLP5050CEER2R2M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP5050CEER2R2M01
Fixed Inductors IHLP5050CEER2R2M01
FIXED IND 2.2UH 16A 8 MOHM SMD

FIXED IND 2.2UH 16A 8 MOHM SMD

Supplier's Site Datasheet
16A 2.2uH ±20% 7.2mΩ 29A SMD Power Inductors ROHS - 17930-IHLP5050CEER2R2M01 - Utmel Electronic Limited
Hong Kong, China
16A 2.2uH ±20% 7.2mΩ 29A SMD Power Inductors ROHS
17930-IHLP5050CEER2R2M01
16A 2.2uH ±20% 7.2mΩ 29A SMD Power Inductors ROHS 17930-IHLP5050CEER2R2M01
16A 2.2uH ±20% 7.2mΩ 29A SMD Power Inductors ROHS

16A 2.2uH ±20% 7.2mΩ 29A SMD Power Inductors ROHS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1019-1-ND 1045220-IHLP5050CEER2R2M01 IHLP5050CEER2R2M01 7487319 71-IHLP5050CEER2R2M01 53K4882 IHLP5050CEER2R2M01 17930-IHLP5050CEER2R2M01
Product Name Fixed Inductors Fixed Inductors - IHLP5050CEER2R2M01 INDUCTOR POWER 2.2UH 16A SMD 2.2¦H 16A 29A 16A - ¦20% Shielded 8 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Digi-Reel« Surface Mount Inductors SMD 2.2uH 16A Inductor and Choke Inductor, Shielded, 2.2Uh, 29A, Smd; Inductance Vishay Fixed Inductors 16A 2.2uH ±20% 7.2mΩ 29A SMD Power Inductors ROHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0080 ohms 0.0080 ohms 0.0080 ohms 0.0080 ohms 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3352-12D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 2-1624113-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0280 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details