Murata Power Solutions Fixed Inductors LQM2HPN4R7MG0L

Description
4.7µH Shielded Multilayer Inductor 1.1A 138mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Multilayer Inductor 1.1A 138mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-5116-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5116-6-ND
Fixed Inductors 490-5116-6-ND
4.7µH Shielded Multilayer Inductor 1.1A 138mOhm Max 1008 (2520 Metric)

4.7µH Shielded Multilayer Inductor 1.1A 138mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5116-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5116-1-ND
Fixed Inductors 490-5116-1-ND
4.7µH Shielded Multilayer Inductor 1.1A 138mOhm Max 1008 (2520 Metric)

4.7µH Shielded Multilayer Inductor 1.1A 138mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5116-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5116-2-ND
Fixed Inductors 490-5116-2-ND
4.7µH Shielded Multilayer Inductor 1.1A 138mOhm Max 1008 (2520 Metric)

4.7µH Shielded Multilayer Inductor 1.1A 138mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 4.7UH 1.1A 138MOHM Inductor and Choke - 71-LQM2HPN4R7MG0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1.1A 138MOHM Inductor and Choke
71-LQM2HPN4R7MG0L
SMD 4.7UH 1.1A 138MOHM Inductor and Choke 71-LQM2HPN4R7MG0L
FIXED IND 4.7UH 1.1A 138MOHM SMD Product overview: LQM2HPN4R7MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.1A, 138MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.1A, 138MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPN4R7MG0L can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.1A 138MOHM SMD Product overview: LQM2HPN4R7MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.1A, 138MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.1A, 138MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPN4R7MG0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQM2HPN4R7MG0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM2HPN4R7MG0L
Fixed Inductors LQM2HPN4R7MG0L
FIXED IND 4.7UH 1.1A 138MOHM SMD

FIXED IND 4.7UH 1.1A 138MOHM SMD

Supplier's Site Datasheet
FIXED IND 4.7UH 1.1A 110 MOHM - 535-LQM2HPN4R7MG0L - Utmel Electronic Limited
Hong Kong, China
FIXED IND 4.7UH 1.1A 110 MOHM
535-LQM2HPN4R7MG0L
FIXED IND 4.7UH 1.1A 110 MOHM 535-LQM2HPN4R7MG0L
FIXED IND 4.7UH 1.1A 110 MOHM

FIXED IND 4.7UH 1.1A 110 MOHM

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQM2HPN4R7MG0L
Inductors/Coils/Transformers >> Inductors (SMD) LQM2HPN4R7MG0L
1.1A 4.7uH ±20% 138mΩ 1008 Inductors (SMD) ROHS

1.1A 4.7uH ±20% 138mΩ 1008 Inductors (SMD) ROHS

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Lqm2Hpn Series, 4.7 H, 20%, 1008 [2520 Metric], 25 Mhz Rohs Compliant Murata - 45Y5440 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Lqm2Hpn Series, 4.7 H, 20%, 1008 [2520 Metric], 25 Mhz Rohs Compliant Murata
45Y5440
Surface Mount High Frequency Inductor, Lqm2Hpn Series, 4.7 H, 20%, 1008 [2520 Metric], 25 Mhz Rohs Compliant Murata 45Y5440
Surface Mount High Frequency Inductor, LQM2HPN Series, 4.7 H, 20%, 1008 [2520 Metric], 25 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, LQM2HPN Series, 4.7 H, 20%, 1008 [2520 Metric], 25 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-5116-6-ND 71-LQM2HPN4R7MG0L LQM2HPN4R7MG0L 535-LQM2HPN4R7MG0L LQM2HPN4R7MG0L 45Y5440
Product Name Fixed Inductors SMD 4.7UH 1.1A 138MOHM Inductor and Choke Fixed Inductors FIXED IND 4.7UH 1.1A 110 MOHM Inductors/Coils/Transformers >> Inductors (SMD) Surface Mount High Frequency Inductor, Lqm2Hpn Series, 4.7 H, 20%, 1008 [2520 Metric], 25 Mhz Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - 237-2278-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details