Vishay Precision Group Fixed Inductors IHLP2525EZER4R7M01

Description
4.7µH Shielded Molded Inductor 6.5A 30.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 6.5A 30.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2588-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2588-2-ND
Fixed Inductors 541-2588-2-ND
4.7µH Shielded Molded Inductor 6.5A 30.3mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 6.5A 30.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2588-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2588-6-ND
Fixed Inductors 541-2588-6-ND
4.7µH Shielded Molded Inductor 6.5A 30.3mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 6.5A 30.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2588-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2588-1-ND
Fixed Inductors 541-2588-1-ND
4.7µH Shielded Molded Inductor 6.5A 30.3mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 6.5A 30.3mOhm Max Nonstandard

Buy Now Datasheet
SMD 4.7uH 6.5A Inductor and Choke - 71-IHLP2525EZER4R7M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH 6.5A Inductor and Choke
71-IHLP2525EZER4R7M01
SMD 4.7uH 6.5A Inductor and Choke 71-IHLP2525EZER4R7M01
4.7uH Shielded SMD Inductor, 6.5A, 2525 Case, Powdered Iron Product overview: IHLP2525EZER4R7M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 6.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 6.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525EZER4R7M0 1 can be used for catalog matching and distributor lookup.

4.7uH Shielded SMD Inductor, 6.5A, 2525 Case, Powdered Iron Product overview: IHLP2525EZER4R7M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 6.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 6.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525EZER4R7M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER 4.7UH 6.5A SMD 4.7¦H 6.5A 7A 6.5A - ¦20% Shielded 30.3 mOhm Max - IHLP2525EZER4R7M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 4.7UH 6.5A SMD 4.7¦H 6.5A 7A 6.5A - ¦20% Shielded 30.3 mOhm Max
IHLP2525EZER4R7M01
INDUCTOR POWER 4.7UH 6.5A SMD 4.7¦H 6.5A 7A 6.5A - ¦20% Shielded 30.3 mOhm Max IHLP2525EZER4R7M01
INDUCTOR POWER 4.7UH 6.5A SMD 4.7¦H 6.5A 7A 6.5A - ¦20% Shielded 30.3 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 4.7UH 6.5A SMD 4.7¦H 6.5A 7A 6.5A - ¦20% Shielded 30.3 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.197"" H (6.86mm x 6.47mm x 5.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 4.7Uh, 6.5A; Inductance Vishay - 56AC1031 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 6.5A; Inductance Vishay
56AC1031
Inductor, Shielded, 4.7Uh, 6.5A; Inductance Vishay 56AC1031
INDUCTOR, SHIELDED, 4.7UH, 6.5A; Inductance:4.7µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:IHLP-2525EZ-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 6.5A; Inductance:4.7µH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:IHLP-2525EZ-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 4.7Uh, 6.5A; Inductance Vishay - 18M2303 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 6.5A; Inductance Vishay
18M2303
Inductor, Shielded, 4.7Uh, 6.5A; Inductance Vishay 18M2303
INDUCTOR, SHIELDED, 4.7UH, 6.5A; Inductance:4.7µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:IHLP-2525EZ-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 6.5A; Inductance:4.7µH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:IHLP-2525EZ-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors 4.7uH 20% - 873-IHLP2525EZER4R7M01 - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 4.7uH 20%
873-IHLP2525EZER4R7M01
Fixed Inductors 4.7uH 20% 873-IHLP2525EZER4R7M01
Fixed Inductors 4.7uH 20%

Fixed Inductors 4.7uH 20%

Supplier's Site
Fixed Inductors - IHLP2525EZER4R7M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP2525EZER4R7M01
Fixed Inductors IHLP2525EZER4R7M01
FIXED IND 4.7UH 6.5A 30.3MOHM SM

FIXED IND 4.7UH 6.5A 30.3MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2588-2-ND 71-IHLP2525EZER4R7M01 IHLP2525EZER4R7M01 56AC1031 873-IHLP2525EZER4R7M01 IHLP2525EZER4R7M01
Product Name Fixed Inductors SMD 4.7uH 6.5A Inductor and Choke INDUCTOR POWER 4.7UH 6.5A SMD 4.7¦H 6.5A 7A 6.5A - ¦20% Shielded 30.3 mOhm Max Inductor, Shielded, 4.7Uh, 6.5A; Inductance Vishay Fixed Inductors 4.7uH 20% Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Powdered Iron Ferrite, Metal, Composite Iron; Powdered Iron; Iron Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - FIT44-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details