FIXED IND 82UH 70MA 6.2 OHM SMD Product overview: LQH32MN820K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 70MA, 6.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 70MA, 6.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN820K23L can be used for catalog matching and distributor lookup.
82µH Unshielded Wirewound Inductor 70mA 6.2Ohm Max Nonstandard
FIXED IND 82UH 70MA 6.2 OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH32MN820K23L | LQH32MN820K23L-ND | 535-LQH32MN820K23L |
| Product Name | SMD 82UH 70MA 6.2 OHM Inductor and Choke | Fixed Inductors | FIXED IND 82UH 70MA 6.2 OHM SMD |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 82 microH | 82 microH |