Vishay Precision Group SMD 8.2uH 18A Inductor and Choke IHLP6767GZER8R2M01

Description
SMD Power Inductor 8.2uH 18A Shielded Wirewound 6767 Product overview: IHLP6767GZER8R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2uH, 18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2uH, 18A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER8R2M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Power Inductor 8.2uH 18A Shielded Wirewound 6767 Product overview: IHLP6767GZER8R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2uH, 18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2uH, 18A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER8R2M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8.2uH 18A Inductor and Choke - 71-IHLP6767GZER8R2M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2uH 18A Inductor and Choke
71-IHLP6767GZER8R2M01
SMD 8.2uH 18A Inductor and Choke 71-IHLP6767GZER8R2M01
SMD Power Inductor 8.2uH 18A Shielded Wirewound 6767 Product overview: IHLP6767GZER8R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2uH, 18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2uH, 18A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER8R2M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 8.2uH 18A Shielded Wirewound 6767 Product overview: IHLP6767GZER8R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2uH, 18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2uH, 18A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER8R2M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-1258-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1258-6-ND
Fixed Inductors 541-1258-6-ND
8.2µH Shielded Molded Inductor 18A 10.66mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 18A 10.66mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1258-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1258-1-ND
Fixed Inductors 541-1258-1-ND
8.2µH Shielded Molded Inductor 18A 10.66mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 18A 10.66mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1258-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1258-2-ND
Fixed Inductors 541-1258-2-ND
8.2µH Shielded Molded Inductor 18A 10.66mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 18A 10.66mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP6767GZER8R2M01
776723-IHLP6767GZER8R2M01
Fixed Inductors - IHLP6767GZER8R2M01 776723-IHLP6767GZER8R2M01
Manufacturer: Vishay Dale Win Source Part Number: 776723-IHLP6767GZER8 R2M01 Series: IHLP-6767GZ-01 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 18A Shielding: Shielded Inductance: 8.2μH Mounting: SMD Tolerance: ±20% Current - Saturation: 25A Test Frequency: 100kHz Family Name: IHLP-6767GZ-01 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 10.66 mOhm Max Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm) Height - Seated (Maximum): 0.276" (7.00mm) Alternative Parts (Cross-Reference): IHLP6767GZEB8R2MA1; IHLP6767GZER8R2MA1; PA4344.822NLT; ASPI-1306T-8R2M-T; Introduction Date: January 21, 2009 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 200

Manufacturer: Vishay Dale
Win Source Part Number: 776723-IHLP6767GZER8R2M01
Series: IHLP-6767GZ-01
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 18A
Shielding: Shielded
Inductance: 8.2μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 25A
Test Frequency: 100kHz
Family Name: IHLP-6767GZ-01
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 10.66 mOhm Max
Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm)
Height - Seated (Maximum): 0.276" (7.00mm)
Alternative Parts (Cross-Reference): IHLP6767GZEB8R2MA1; IHLP6767GZER8R2MA1; PA4344.822NLT; ASPI-1306T-8R2M-T;
Introduction Date: January 21, 2009
ECCN: EAR99
Country of Origin: China, Israel, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 200

Buy Now Datasheet
INDUCTOR POWER 8.2UH 18A SMD 8.2¦H 18A 25A 13.5A - ¦20% Shielded 10.66 mOhm Max - IHLP6767GZER8R2M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 8.2UH 18A SMD 8.2¦H 18A 25A 13.5A - ¦20% Shielded 10.66 mOhm Max
IHLP6767GZER8R2M01
INDUCTOR POWER 8.2UH 18A SMD 8.2¦H 18A 25A 13.5A - ¦20% Shielded 10.66 mOhm Max IHLP6767GZER8R2M01
INDUCTOR POWER 8.2UH 18A SMD 8.2¦H 18A 25A 13.5A - ¦20% Shielded 10.66 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 8.2UH 18A SMD 8.2¦H 18A 25A 13.5A - ¦20% Shielded 10.66 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

Supplier's Site
Inductor, 8.2Uh, Shielded, 18A Rohs Compliant Vishay - 62AJ4080 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Uh, Shielded, 18A Rohs Compliant Vishay
62AJ4080
Inductor, 8.2Uh, Shielded, 18A Rohs Compliant Vishay 62AJ4080
INDUCTOR, 8.2UH, SHIELDED, 18A ROHS COMPLIANT: YES

INDUCTOR, 8.2UH, SHIELDED, 18A ROHS COMPLIANT: YES

Supplier's Site
Inductor, 8.2Uh, Shielded, 18A; Inductance Vishay - 74P0295 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Uh, Shielded, 18A; Inductance Vishay
74P0295
Inductor, 8.2Uh, Shielded, 18A; Inductance Vishay 74P0295
INDUCTOR, 8.2UH, SHIELDED, 18A; Inductance:8.2µH; RMS Current (Irms):18A; Inductor Construction:Shielde d; Saturation Current (Isat):25A; Product Range:IHLP-6767GZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.01066ohm RoHS Compliant: Yes

INDUCTOR, 8.2UH, SHIELDED, 18A; Inductance:8.2µH; RMS Current (Irms):18A; Inductor Construction:Shielded; Saturation Current (Isat):25A; Product Range:IHLP-6767GZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.01066ohm RoHS Compliant: Yes

Supplier's Site
FIXED IND 8.2UH 18A 10.66 MOHM - 873-IHLP6767GZER8R2M01 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 8.2UH 18A 10.66 MOHM
873-IHLP6767GZER8R2M01
FIXED IND 8.2UH 18A 10.66 MOHM 873-IHLP6767GZER8R2M01
FIXED IND 8.2UH 18A 10.66 MOHM

FIXED IND 8.2UH 18A 10.66 MOHM

Supplier's Site
Fixed Inductors - IHLP6767GZER8R2M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP6767GZER8R2M01
Fixed Inductors IHLP6767GZER8R2M01
FIXED IND 8.2UH 18A 10.66MOHM SM

FIXED IND 8.2UH 18A 10.66MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP6767GZER8R2M01 541-1258-6-ND 776723-IHLP6767GZER8R2M01 IHLP6767GZER8R2M01 62AJ4080 74P0295 873-IHLP6767GZER8R2M01 IHLP6767GZER8R2M01
Product Name SMD 8.2uH 18A Inductor and Choke Fixed Inductors Fixed Inductors - IHLP6767GZER8R2M01 INDUCTOR POWER 8.2UH 18A SMD 8.2¦H 18A 25A 13.5A - ¦20% Shielded 10.66 mOhm Max Inductor, 8.2Uh, Shielded, 18A Rohs Compliant Vishay Inductor, 8.2Uh, Shielded, 18A; Inductance Vishay FIXED IND 8.2UH 18A 10.66 MOHM Fixed Inductors
Core Material Ferrite, Metal, Composite
Inductance Range 8.2 microH 8.2 microH 8.2 microH 8.2 microH 8.2 microH 8.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC04E065TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 101
View Details
Fixed Inductors - 1712-3627322520C471KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-4N7 016008C-4N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details