Murata Power Solutions Fixed Inductors - LQH66SN221M03L LQH66SN221M03L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 780055-LQH66SN221M03 L Series: LQH66 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 80°C Package: Nonstandard Current Rating: 350mA Shielding: Shielded Inductance: 220μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 4MHz Test Frequency: 100kHz Family Name: LQH66SN_03 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.106 Ohm Max Dimension: 0.248" L x 0.248" W (6.30mm x 6.30mm) Height - Seated (Maximum): 0.197" (5.00mm) Alternative Parts (Cross-Reference): ASPI-0703-221M-T; ASPI-0704S-221M-T; ASPI-0703S-221M-T; ASPI-0705-221M; Introduction Date: February 23, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 780055-LQH66SN221M03 L Series: LQH66 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 80°C Package: Nonstandard Current Rating: 350mA Shielding: Shielded Inductance: 220μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 4MHz Test Frequency: 100kHz Family Name: LQH66SN_03 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.106 Ohm Max Dimension: 0.248" L x 0.248" W (6.30mm x 6.30mm) Height - Seated (Maximum): 0.197" (5.00mm) Alternative Parts (Cross-Reference): ASPI-0703-221M-T; ASPI-0704S-221M-T; ASPI-0703S-221M-T; ASPI-0705-221M; Introduction Date: February 23, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQH66SN221M03L
780055-LQH66SN221M03L
Fixed Inductors - LQH66SN221M03L 780055-LQH66SN221M03L
Manufacturer: Murata Electronics North America Win Source Part Number: 780055-LQH66SN221M03 L Series: LQH66 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 80°C Package: Nonstandard Current Rating: 350mA Shielding: Shielded Inductance: 220μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 4MHz Test Frequency: 100kHz Family Name: LQH66SN_03 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.106 Ohm Max Dimension: 0.248" L x 0.248" W (6.30mm x 6.30mm) Height - Seated (Maximum): 0.197" (5.00mm) Alternative Parts (Cross-Reference): ASPI-0703-221M-T; ASPI-0704S-221M-T; ASPI-0703S-221M-T; ASPI-0705-221M; Introduction Date: February 23, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 780055-LQH66SN221M03L
Series: LQH66
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 80°C
Package: Nonstandard
Current Rating: 350mA
Shielding: Shielded
Inductance: 220μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 4MHz
Test Frequency: 100kHz
Family Name: LQH66SN_03
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.106 Ohm Max
Dimension: 0.248" L x 0.248" W (6.30mm x 6.30mm)
Height - Seated (Maximum): 0.197" (5.00mm)
Alternative Parts (Cross-Reference): ASPI-0703-221M-T; ASPI-0704S-221M-T; ASPI-0703S-221M-T; ASPI-0705-221M;
Introduction Date: February 23, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 490-LQH66SN221M03LCT-ND - DigiKey
Thief River Falls, MN, United States
220µH Shielded Wirewound Inductor 350mA 1.106Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 350mA 1.106Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH66SN221M03LDKR-ND - DigiKey
Thief River Falls, MN, United States
220µH Shielded Wirewound Inductor 350mA 1.106Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 350mA 1.106Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH66SN221M03LTR-ND - DigiKey
Thief River Falls, MN, United States
220µH Shielded Wirewound Inductor 350mA 1.106Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 350mA 1.106Ohm Max Nonstandard

Buy Now Datasheet
220UH 350MA 1.106 OHM Inductor and Choke - 71-LQH66SN221M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 350MA 1.106 OHM Inductor and Choke
71-LQH66SN221M03L
220UH 350MA 1.106 OHM Inductor and Choke 71-LQH66SN221M03L
FIXED IND 220UH 350MA 1.106 OHM Product overview: LQH66SN221M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 350MA, 1.106 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 350MA, 1.106 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH66SN221M03L can be used for catalog matching and distributor lookup.

FIXED IND 220UH 350MA 1.106 OHM Product overview: LQH66SN221M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 350MA, 1.106 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 350MA, 1.106 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH66SN221M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH66SN221M03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH66SN221M03L
Fixed Inductors LQH66SN221M03L
FIXED IND 220UH 350MA 1.106 OHM

FIXED IND 220UH 350MA 1.106 OHM

Supplier's Site Datasheet
Fixed Inductors 220uH 20% - 535-LQH66SN221M03L - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 220uH 20%
535-LQH66SN221M03L
Fixed Inductors 220uH 20% 535-LQH66SN221M03L
Fixed Inductors 220uH 20%

Fixed Inductors 220uH 20%

Supplier's Site
Inductor, 220Uh, 350Ma, 20%, 4Mhz; Inductance Murata - 74M2870 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 350Ma, 20%, 4Mhz; Inductance Murata
74M2870
Inductor, 220Uh, 350Ma, 20%, 4Mhz; Inductance Murata 74M2870
INDUCTOR, 220UH, 350MA, 20%, 4MHZ; Inductance:220µH; DC Resistance Max:0.79ohm; Self Resonant Frequency:4MHz; DC Current Rating:350mA; Inductor Case / Package:2525 [6363 Metric]; Product Range:LQH66S Series; Inductor Construction:- RoHS Compliant: Yes

INDUCTOR, 220UH, 350MA, 20%, 4MHZ; Inductance:220µH; DC Resistance Max:0.79ohm; Self Resonant Frequency:4MHz; DC Current Rating:350mA; Inductor Case / Package:2525 [6363 Metric]; Product Range:LQH66S Series; Inductor Construction:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 780055-LQH66SN221M03L 490-LQH66SN221M03LCT-ND 71-LQH66SN221M03L LQH66SN221M03L 535-LQH66SN221M03L 74M2870
Product Name Fixed Inductors - LQH66SN221M03L Fixed Inductors 220UH 350MA 1.106 OHM Inductor and Choke Fixed Inductors Fixed Inductors 220uH 20% Inductor, 220Uh, 350Ma, 20%, 4Mhz; Inductance Murata
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers