Murata Electronics 500MA 200MOHM Inductor and Choke LQP03TN2N6B02D

Description
FIXED IND 2.6NH 500MA 200MOHM SM Product overview: LQP03TN2N6B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN2N6B02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.6NH 500MA 200MOHM SM Product overview: LQP03TN2N6B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN2N6B02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MA 200MOHM Inductor and Choke - 71-LQP03TN2N6B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 200MOHM Inductor and Choke
71-LQP03TN2N6B02D
500MA 200MOHM Inductor and Choke 71-LQP03TN2N6B02D
FIXED IND 2.6NH 500MA 200MOHM SM Product overview: LQP03TN2N6B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN2N6B02D can be used for catalog matching and distributor lookup.

FIXED IND 2.6NH 500MA 200MOHM SM Product overview: LQP03TN2N6B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN2N6B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP03TN2N6B02D
1057325-LQP03TN2N6B02D
Fixed Inductors - LQP03TN2N6B02D 1057325-LQP03TN2N6B02D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057325-LQP03TN2N6B0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 500mA Inductance: 2.6nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 10GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 200 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057325-LQP03TN2N6B02D
Packaging: Reel - TR
Type: Thin Film
Current Rating: 500mA
Inductance: 2.6nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 10GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 200 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 490-11726-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11726-6-ND
Fixed Inductors 490-11726-6-ND
2.6nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

2.6nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11726-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11726-1-ND
Fixed Inductors 490-11726-1-ND
2.6nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

2.6nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11726-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11726-2-ND
Fixed Inductors 490-11726-2-ND
2.6nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

2.6nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Inductor RF Chip Thin Film 2.6nH 0.1nH 500MHz 14Q-Factor 500mA 200mOhm DCR 0201 Paper T/R - 535-LQP03TN2N6B02D - Utmel Electronic Limited
Hong Kong, China
Inductor RF Chip Thin Film 2.6nH 0.1nH 500MHz 14Q-Factor 500mA 200mOhm DCR 0201 Paper T/R
535-LQP03TN2N6B02D
Inductor RF Chip Thin Film 2.6nH 0.1nH 500MHz 14Q-Factor 500mA 200mOhm DCR 0201 Paper T/R 535-LQP03TN2N6B02D
Inductor RF Chip Thin Film 2.6nH 0.1nH 500MHz 14Q-Factor 500mA 200mOhm DCR 0201 Paper T/R

Inductor RF Chip Thin Film 2.6nH 0.1nH 500MHz 14Q-Factor 500mA 200mOhm DCR 0201 Paper T/R

Supplier's Site
Fixed Inductors - LQP03TN2N6B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN2N6B02D
Fixed Inductors LQP03TN2N6B02D
FIXED IND 2.6NH 500MA 200MOHM SM

FIXED IND 2.6NH 500MA 200MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP03TN2N6B02D 1057325-LQP03TN2N6B02D 490-11726-6-ND 535-LQP03TN2N6B02D LQP03TN2N6B02D
Product Name 500MA 200MOHM Inductor and Choke Fixed Inductors - LQP03TN2N6B02D Fixed Inductors Inductor RF Chip Thin Film 2.6nH 0.1nH 500MHz 14Q-Factor 500mA 200mOhm DCR 0201 Paper T/R Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Thick Film Standard Thick Film
Core Material Ferrite Non-Magnetic Non-Magnetic
Inductance Range 0.0026 microH 0.0026 microH 0.0026 microH 0.0026 microH
Unlock Full Specs
to access all available technical data

Similar Products

026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-151 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1678489 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details