Murata Electronics 660MA 0.309OHM Inductor and Choke LQW15AN30NG80D

Description
FIXED IND 30NH 660MA 0.309OHM SM Product overview: LQW15AN30NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 660MA, 0.309OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 660MA, 0.309OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN30NG80D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 30NH 660MA 0.309OHM SM Product overview: LQW15AN30NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 660MA, 0.309OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 660MA, 0.309OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN30NG80D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
660MA 0.309OHM Inductor and Choke - 71-LQW15AN30NG80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
660MA 0.309OHM Inductor and Choke
71-LQW15AN30NG80D
660MA 0.309OHM Inductor and Choke 71-LQW15AN30NG80D
FIXED IND 30NH 660MA 0.309OHM SM Product overview: LQW15AN30NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 660MA, 0.309OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 660MA, 0.309OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN30NG80D can be used for catalog matching and distributor lookup.

FIXED IND 30NH 660MA 0.309OHM SM Product overview: LQW15AN30NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 660MA, 0.309OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 660MA, 0.309OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN30NG80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1183667-LQW15AN30NG80D
Inductors, Coils, Chokes - Fixed Inductors 1183667-LQW15AN30NG80D
Win Source Part Number: 1183667-LQW15AN30NG8 0D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQW15 Type: Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 30 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±2% Material - Core: Non-Magnetic Q @ Freq: 30 @ 250MHz Frequency - Self Resonant: 3.8GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 309mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): LQW15AN30NG80D..; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 660 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-7635-1,490-7635- 6,490-7635-2 Base Product Number: LQW15AN

Win Source Part Number: 1183667-LQW15AN30NG80D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQW15
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 30 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±2%
Material - Core: Non-Magnetic
Q @ Freq: 30 @ 250MHz
Frequency - Self Resonant: 3.8GHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 309mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): LQW15AN30NG80D..;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 660 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-7635-1,490-7635-6,490-7635-2
Base Product Number: LQW15AN

Buy Now Datasheet
Fixed Inductors - 490-7635-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7635-6-ND
Fixed Inductors 490-7635-6-ND
30nH Unshielded Wirewound Inductor 660mA 309mOhm Max 0402 (1005 Metric)

30nH Unshielded Wirewound Inductor 660mA 309mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7635-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7635-1-ND
Fixed Inductors 490-7635-1-ND
30nH Unshielded Wirewound Inductor 660mA 309mOhm Max 0402 (1005 Metric)

30nH Unshielded Wirewound Inductor 660mA 309mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7635-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7635-2-ND
Fixed Inductors 490-7635-2-ND
30nH Unshielded Wirewound Inductor 660mA 309mOhm Max 0402 (1005 Metric)

30nH Unshielded Wirewound Inductor 660mA 309mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 30Nh, 3.8Ghz, 0.66A, 0402 Rohs Compliant Murata - 76AH5578 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 30Nh, 3.8Ghz, 0.66A, 0402 Rohs Compliant Murata
76AH5578
Inductor, 30Nh, 3.8Ghz, 0.66A, 0402 Rohs Compliant Murata 76AH5578
INDUCTOR, 30NH, 3.8GHZ, 0.66A, 0402 ROHS COMPLIANT: YES

INDUCTOR, 30NH, 3.8GHZ, 0.66A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN30NG80D
Inductors/Coils/Transformers >> Power Inductors LQW15AN30NG80D
660mA 30nH ±2% 0402 Power Inductors ROHS

660mA 30nH ±2% 0402 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors 0402 30nH 660mA +/-2% - 535-LQW15AN30NG80D - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 0402 30nH 660mA +/-2%
535-LQW15AN30NG80D
Fixed Inductors 0402 30nH 660mA +/-2% 535-LQW15AN30NG80D
Fixed Inductors 0402 30nH 660mA +/-2%

Fixed Inductors 0402 30nH 660mA +/-2%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-LQW15AN30NG80D 1183667-LQW15AN30NG80D 490-7635-6-ND 76AH5578 LQW15AN30NG80D 535-LQW15AN30NG80D
Product Name 660MA 0.309OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 30Nh, 3.8Ghz, 0.66A, 0402 Rohs Compliant Murata Inductors/Coils/Transformers >> Power Inductors Fixed Inductors 0402 30nH 660mA +/-2%
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound
Core Material Non Magnetic Non-Magnetic
Inductance Range 0.0300 microH 0.0300 microH 0.0300 microH 0.0300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-063R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627322515220KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details