Murata Power Solutions SMD 1UH 50MA 400 MOHM Inductor and Choke LQM21NN1R0K10D

Description
FIXED IND 1UH 50MA 400 MOHM SMD Product overview: LQM21NN1R0K10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 50MA, 400 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 50MA, 400 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21NN1R0K10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 50MA 400 MOHM SMD Product overview: LQM21NN1R0K10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 50MA, 400 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 50MA, 400 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21NN1R0K10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 50MA 400 MOHM Inductor and Choke - 71-LQM21NN1R0K10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 50MA 400 MOHM Inductor and Choke
71-LQM21NN1R0K10D
SMD 1UH 50MA 400 MOHM Inductor and Choke 71-LQM21NN1R0K10D
FIXED IND 1UH 50MA 400 MOHM SMD Product overview: LQM21NN1R0K10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 50MA, 400 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 50MA, 400 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21NN1R0K10D can be used for catalog matching and distributor lookup.

FIXED IND 1UH 50MA 400 MOHM SMD Product overview: LQM21NN1R0K10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 50MA, 400 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 50MA, 400 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21NN1R0K10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQM21NN1R0K10D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM21NN1R0K10D
Fixed Inductors LQM21NN1R0K10D
FIXED IND 1UH 50MA 400 MOHM SMD

FIXED IND 1UH 50MA 400 MOHM SMD

Supplier's Site Datasheet
FIXED IND 1UH 50MA 400 MOHM SMD - 535-LQM21NN1R0K10D - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1UH 50MA 400 MOHM SMD
535-LQM21NN1R0K10D
FIXED IND 1UH 50MA 400 MOHM SMD 535-LQM21NN1R0K10D
FIXED IND 1UH 50MA 400 MOHM SMD

FIXED IND 1UH 50MA 400 MOHM SMD

Supplier's Site
Coil Inductor, 1Uh, 50Ma 10% 107Mhz; Inductance Murata - 97K3787 - Newark, An Avnet Company
Chicago, IL, United States
Coil Inductor, 1Uh, 50Ma 10% 107Mhz; Inductance Murata
97K3787
Coil Inductor, 1Uh, 50Ma 10% 107Mhz; Inductance Murata 97K3787
COIL INDUCTOR, 1UH, 50MA 10% 107MHZ; Inductance:1µH; DC Resistance Max:0.4ohm; Self Resonant Frequency:107MHz; DC Current Rating:50mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LQM21N Series; Core Material:Ferrite RoHS Compliant: Yes

COIL INDUCTOR, 1UH, 50MA 10% 107MHZ; Inductance:1µH; DC Resistance Max:0.4ohm; Self Resonant Frequency:107MHz; DC Current Rating:50mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LQM21N Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQM21NN1R0K10D LQM21NN1R0K10D 535-LQM21NN1R0K10D 97K3787
Product Name SMD 1UH 50MA 400 MOHM Inductor and Choke Fixed Inductors FIXED IND 1UH 50MA 400 MOHM SMD Coil Inductor, 1Uh, 50Ma 10% 107Mhz; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite
Inductance Range 1 microH 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIRCH-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details