Johanson Technology, Inc. Fixed Inductors - L-07C4N7SV6T L-07C4N7SV6T

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 739163-L-07C4N7SV6T Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 4.7nH Tolerance: ±0.3nH Material - Core: Ceramic Frequency - Self Resonant: 6GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 240mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Q at Freq: 8 at 100MHz Current Rating (Amps): 300mA Inductance Frequency - Test: 100MHz
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 739163-L-07C4N7SV6T Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 4.7nH Tolerance: ±0.3nH Material - Core: Ceramic Frequency - Self Resonant: 6GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 240mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Q at Freq: 8 at 100MHz Current Rating (Amps): 300mA Inductance Frequency - Test: 100MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - L-07C4N7SV6T - 739163-L-07C4N7SV6T - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - L-07C4N7SV6T
739163-L-07C4N7SV6T
Fixed Inductors - L-07C4N7SV6T 739163-L-07C4N7SV6T
Manufacturer: Johanson Technology Inc. Win Source Part Number: 739163-L-07C4N7SV6T Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 4.7nH Tolerance: ±0.3nH Material - Core: Ceramic Frequency - Self Resonant: 6GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 240mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Q at Freq: 8 at 100MHz Current Rating (Amps): 300mA Inductance Frequency - Test: 100MHz

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 739163-L-07C4N7SV6T
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 4.7nH
Tolerance: ±0.3nH
Material - Core: Ceramic
Frequency - Self Resonant: 6GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 240mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Q at Freq: 8 at 100MHz
Current Rating (Amps): 300mA
Inductance Frequency - Test: 100MHz

Buy Now
SMD Inductor and Choke - 71-L-07C4N7SV6T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-L-07C4N7SV6T
SMD Inductor and Choke 71-L-07C4N7SV6T
RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRC0402CS4N7GV001T Product overview: L-07C4N7SV6T from Johanson Technology is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L-07C4N7SV6T can be used for catalog matching and distributor lookup.

RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRC0402CS4N7GV001T Product overview: L-07C4N7SV6T from Johanson Technology is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L-07C4N7SV6T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 4.7NH 300MA 240 MOHM - 406-L-07C4N7SV6T - Utmel Electronic Limited
Hong Kong, China
FIXED IND 4.7NH 300MA 240 MOHM
406-L-07C4N7SV6T
FIXED IND 4.7NH 300MA 240 MOHM 406-L-07C4N7SV6T
FIXED IND 4.7NH 300MA 240 MOHM

FIXED IND 4.7NH 300MA 240 MOHM

Supplier's Site
Inductor Rf, 4.7Nh, 0.3Nh, 6Ghz, Smd, Full Reel; Inductance Johanson Technology - 68K9777 - Newark, An Avnet Company
Chicago, IL, United States
Inductor Rf, 4.7Nh, 0.3Nh, 6Ghz, Smd, Full Reel; Inductance Johanson Technology
68K9777
Inductor Rf, 4.7Nh, 0.3Nh, 6Ghz, Smd, Full Reel; Inductance Johanson Technology 68K9777
INDUCTOR RF, 4.7NH, 0.3NH, 6GHZ, SMD, FULL REEL; Inductance:4.7nH; DC Resistance Max:0.24ohm; Self Resonant Frequency:100MHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:L-07C Series RoHS Compliant: Yes

INDUCTOR RF, 4.7NH, 0.3NH, 6GHZ, SMD, FULL REEL; Inductance:4.7nH; DC Resistance Max:0.24ohm; Self Resonant Frequency:100MHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:L-07C Series RoHS Compliant: Yes

Supplier's Site
Surface Mount High Frequency Inductor, L-07C Series, 4.7 Nh, 0.3Nh, 0402 [1005 Metric], 0.24 Ohm Rohs Compliant Johanson Technology - 39T4603 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, L-07C Series, 4.7 Nh, 0.3Nh, 0402 [1005 Metric], 0.24 Ohm Rohs Compliant Johanson Technology
39T4603
Surface Mount High Frequency Inductor, L-07C Series, 4.7 Nh, 0.3Nh, 0402 [1005 Metric], 0.24 Ohm Rohs Compliant Johanson Technology 39T4603
Surface Mount High Frequency Inductor, L-07C Series, 4.7 nH, 0.3nH, 0402 [1005 Metric], 0.24 ohm RoHS Compliant: Yes

Surface Mount High Frequency Inductor, L-07C Series, 4.7 nH, 0.3nH, 0402 [1005 Metric], 0.24 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 739163-L-07C4N7SV6T 71-L-07C4N7SV6T 406-L-07C4N7SV6T 68K9777 39T4603
Product Name Fixed Inductors - L-07C4N7SV6T SMD Inductor and Choke FIXED IND 4.7NH 300MA 240 MOHM Inductor Rf, 4.7Nh, 0.3Nh, 6Ghz, Smd, Full Reel; Inductance Johanson Technology Surface Mount High Frequency Inductor, L-07C Series, 4.7 Nh, 0.3Nh, 0402 [1005 Metric], 0.24 Ohm Rohs Compliant Johanson Technology
Operating Temperature -40 to 100 C (-40 to 212 F) -55 to 100 C (-67 to 212 F)
Technology Standard; Multilayer Multilayer
Core Material Ceramic Ceramic
Application RF Choke
Inductance Range 0.0047 microH 0.0047 microH 0.0047 microH 0.0047 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 1-1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6000 ohms
Impedance 220 ohms
View Details
Fixed Inductors - 0402DC-8N9XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details