Vishay Intertechnology, Inc. 10uH 100KHz 4A Inductor and Choke IHLP2525CZER100M51

Description
Inductor Power Shielded Wirewound 10uH 20% 100KHz Powdered Iron 4A 0.0769Ohm DCR 2525 T/R Product overview: IHLP2525CZER100M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER100M5 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 10uH 20% 100KHz Powdered Iron 4A 0.0769Ohm DCR 2525 T/R Product overview: IHLP2525CZER100M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER100M5 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10uH 100KHz 4A Inductor and Choke - 71-IHLP2525CZER100M51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH 100KHz 4A Inductor and Choke
71-IHLP2525CZER100M51
10uH 100KHz 4A Inductor and Choke 71-IHLP2525CZER100M51
Inductor Power Shielded Wirewound 10uH 20% 100KHz Powdered Iron 4A 0.0769Ohm DCR 2525 T/R Product overview: IHLP2525CZER100M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER100M5 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 10uH 20% 100KHz Powdered Iron 4A 0.0769Ohm DCR 2525 T/R Product overview: IHLP2525CZER100M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER100M51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP2525CZER100M51CT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 4A 76.9mOhm Max Nonstandard

10µH Shielded Molded Inductor 4A 76.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZER100M51DKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 4A 76.9mOhm Max Nonstandard

10µH Shielded Molded Inductor 4A 76.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZER100M51TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 4A 76.9mOhm Max Nonstandard

10µH Shielded Molded Inductor 4A 76.9mOhm Max Nonstandard

Buy Now Datasheet
2.9A 10uH ±20% 71.9mΩ SMD Power Inductors ROHS - 17930-IHLP2525CZER100M51 - Utmel Electronic Limited
Hong Kong, China
2.9A 10uH ±20% 71.9mΩ SMD Power Inductors ROHS
17930-IHLP2525CZER100M51
2.9A 10uH ±20% 71.9mΩ SMD Power Inductors ROHS 17930-IHLP2525CZER100M51
2.9A 10uH ±20% 71.9mΩ SMD Power Inductors ROHS

2.9A 10uH ±20% 71.9mΩ SMD Power Inductors ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP2525CZER100M51 541-IHLP2525CZER100M51CT-ND 17930-IHLP2525CZER100M51
Product Name 10uH 100KHz 4A Inductor and Choke Fixed Inductors 2.9A 10uH ±20% 71.9mΩ SMD Power Inductors ROHS
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded Molded; Shielded
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2222SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1858352P - RS Components, Ltd.
Specs
Inductance Range 220 microH
Rated DC Current 570 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3113-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers