Murata Electronics Fixed Inductors LQW15AN4N3G80D

Description
FIXED IND 4.3NH 1.8A 44 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 4.3NH 1.8A 44 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AN4N3G80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.3NH 1.8A 44 MOHM SMD

FIXED IND 4.3NH 1.8A 44 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN4N3G80DTR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN4N3G80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.3NH 1.8A 44 MOHM SMD

FIXED IND 4.3NH 1.8A 44 MOHM SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1108834-LQW15AN4N3G80D
Inductors, Coils, Chokes - Fixed Inductors 1108834-LQW15AN4N3G80D
Win Source Part Number: 1108834-LQW15AN4N3G8 0D Category: Inductors, Coils, Chokes>Fixed Inductors Series: * Package: Tape & Reel (TR) Standard Package: 10,000 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-LQW15AN4N3G80D,4 90-LQW15AN4N3G80D-ND ,490-LQW15AN4N3G80DT R Base Product Number: LQW15AN

Win Source Part Number: 1108834-LQW15AN4N3G80D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: *
Package: Tape & Reel (TR)
Standard Package: 10,000
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-LQW15AN4N3G80D,490-LQW15AN4N3G80D-ND,490-LQW15AN4N3G80DTR
Base Product Number: LQW15AN

Buy Now
1.8A 0.044OHM Inductor and Choke - 71-LQW15AN4N3G80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8A 0.044OHM Inductor and Choke
71-LQW15AN4N3G80D
1.8A 0.044OHM Inductor and Choke 71-LQW15AN4N3G80D
FIXED IND 4.3NH 1.8A 0.044OHM SM Product overview: LQW15AN4N3G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A, 0.044OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8A, 0.044OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN4N3G80D can be used for catalog matching and distributor lookup.

FIXED IND 4.3NH 1.8A 0.044OHM SM Product overview: LQW15AN4N3G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A, 0.044OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8A, 0.044OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN4N3G80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ind Chip Wirewound 4.3nH 2% 0402 Paper T/R - 535-LQW15AN4N3G80D - Utmel Electronic Limited
Hong Kong, China
Ind Chip Wirewound 4.3nH 2% 0402 Paper T/R
535-LQW15AN4N3G80D
Ind Chip Wirewound 4.3nH 2% 0402 Paper T/R 535-LQW15AN4N3G80D
Ind Chip Wirewound 4.3nH 2% 0402 Paper T/R

Ind Chip Wirewound 4.3nH 2% 0402 Paper T/R

Supplier's Site
Fixed Inductors - LQW15AN4N3G80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN4N3G80D
Fixed Inductors LQW15AN4N3G80D
FIXED IND 4.3NH 1.8A 0.044OHM SM

FIXED IND 4.3NH 1.8A 0.044OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW15AN4N3G80DDKR-ND 1108834-LQW15AN4N3G80D 71-LQW15AN4N3G80D 535-LQW15AN4N3G80D LQW15AN4N3G80D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 1.8A 0.044OHM Inductor and Choke Ind Chip Wirewound 4.3nH 2% 0402 Paper T/R Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Lead Style Axial; Axial
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details