Vishay Precision Group Fixed Inductors IHLP6767GZER100M11

Description
10µH Shielded Molded Inductor 19A 9.33mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Molded Inductor 19A 9.33mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1286-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1286-2-ND
Fixed Inductors 541-1286-2-ND
10µH Shielded Molded Inductor 19A 9.33mOhm Max Nonstandard

10µH Shielded Molded Inductor 19A 9.33mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1286-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1286-1-ND
Fixed Inductors 541-1286-1-ND
10µH Shielded Molded Inductor 19A 9.33mOhm Max Nonstandard

10µH Shielded Molded Inductor 19A 9.33mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1286-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1286-6-ND
Fixed Inductors 541-1286-6-ND
10µH Shielded Molded Inductor 19A 9.33mOhm Max Nonstandard

10µH Shielded Molded Inductor 19A 9.33mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP6767GZER100M11
844483-IHLP6767GZER100M11
Fixed Inductors - IHLP6767GZER100M11 844483-IHLP6767GZER100M11
Manufacturer: Vishay Win Source Part Number: 844483-IHLP6767GZER1 00M11 Series: IHLP-6767GZ-11 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 9.33mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-1286-6, 541-1286-2, 541-1286-1

Manufacturer: Vishay
Win Source Part Number: 844483-IHLP6767GZER100M11
Series: IHLP-6767GZ-11
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 9.33mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-1286-6, 541-1286-2, 541-1286-1

Buy Now Datasheet
SMD 10uH 19A Inductor and Choke - 71-IHLP6767GZER100M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH 19A Inductor and Choke
71-IHLP6767GZER100M11
SMD 10uH 19A Inductor and Choke 71-IHLP6767GZER100M11
SMD Power Inductor 10uH 19A Shielded Wirewound 6767 Product overview: IHLP6767GZER100M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 19A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 19A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER100M1 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 10uH 19A Shielded Wirewound 6767 Product overview: IHLP6767GZER100M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 19A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 19A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER100M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER 10UH 19A SMD 10¦H 19A 17A 19A - ¦20% Shielded 9.33 mOhm Max - - General Purpose - 0.675
Anaheim, CA, United States
INDUCTOR POWER 10UH 19A SMD 10¦H 19A 17A 19A - ¦20% Shielded 9.33 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«
IHLP6767GZER100M11
INDUCTOR POWER 10UH 19A SMD 10¦H 19A 17A 19A - ¦20% Shielded 9.33 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel« IHLP6767GZER100M11
INDUCTOR POWER 10UH 19A SMD 10¦H 19A 17A 19A - ¦20% Shielded 9.33 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 10UH 19A SMD 10¦H 19A 17A 19A - ¦20% Shielded 9.33 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - IHLP6767GZER100M11 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP6767GZER100M11
Fixed Inductors IHLP6767GZER100M11
FIXED IND 10UH 19A 9.33 MOHM SMD

FIXED IND 10UH 19A 9.33 MOHM SMD

Supplier's Site Datasheet
10uH Molding Choke ±20% 8.89mΩ 17A 6767 Power Inductors ROHS - 17930-IHLP6767GZER100M11 - Utmel Electronic Limited
Hong Kong, China
10uH Molding Choke ±20% 8.89mΩ 17A 6767 Power Inductors ROHS
17930-IHLP6767GZER100M11
10uH Molding Choke ±20% 8.89mΩ 17A 6767 Power Inductors ROHS 17930-IHLP6767GZER100M11
10uH Molding Choke ±20% 8.89mΩ 17A 6767 Power Inductors ROHS

10uH Molding Choke ±20% 8.89mΩ 17A 6767 Power Inductors ROHS

Supplier's Site
FIXED IND 10UH 19A 9.33 MOHM SMD - 873-IHLP6767GZER100M11 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 10UH 19A 9.33 MOHM SMD
873-IHLP6767GZER100M11
FIXED IND 10UH 19A 9.33 MOHM SMD 873-IHLP6767GZER100M11
FIXED IND 10UH 19A 9.33 MOHM SMD

FIXED IND 10UH 19A 9.33 MOHM SMD

Supplier's Site
Inductor, Shielded, 10Uh, 17A, Smd; Inductance Vishay - 74P0275 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 17A, Smd; Inductance Vishay
74P0275
Inductor, Shielded, 10Uh, 17A, Smd; Inductance Vishay 74P0275
INDUCTOR, SHIELDED, 10UH, 17A, SMD; Inductance:10µH; RMS Current (Irms):19A; Inductor Construction:Shielde d; Saturation Current (Isat):17A; Product Range:IHLP-6767GZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.00933ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 17A, SMD; Inductance:10µH; RMS Current (Irms):19A; Inductor Construction:Shielded; Saturation Current (Isat):17A; Product Range:IHLP-6767GZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.00933ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Ihlp-6767Gz-11 Series, 10 H, 20%, Shielded, 9330 Ohm, 19 A Rohs Compliant Vishay - 13T1267 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-6767Gz-11 Series, 10 H, 20%, Shielded, 9330 Ohm, 19 A Rohs Compliant Vishay
13T1267
Surface Mount Power Inductor, Ihlp-6767Gz-11 Series, 10 H, 20%, Shielded, 9330 Ohm, 19 A Rohs Compliant Vishay 13T1267
Surface Mount Power Inductor, IHLP-6767GZ-11 Series, 10 H, 20%, Shielded, 9330 ohm, 19 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-6767GZ-11 Series, 10 H, 20%, Shielded, 9330 ohm, 19 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 10Uh, 17A, Smd, Full Reel; Inductance Vishay - 28X2062 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 17A, Smd, Full Reel; Inductance Vishay
28X2062
Inductor, Shielded, 10Uh, 17A, Smd, Full Reel; Inductance Vishay 28X2062
INDUCTOR, SHIELDED, 10UH, 17A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):19A; Inductor Construction:Shielde d; Saturation Current (Isat):17A; Product Range:IHLP-6767GZ-11 Series; Inductor Case / Package:-; Product Height:7mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 17A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):19A; Inductor Construction:Shielded; Saturation Current (Isat):17A; Product Range:IHLP-6767GZ-11 Series; Inductor Case / Package:-; Product Height:7mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Utmel Electronic Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1286-2-ND 844483-IHLP6767GZER100M11 71-IHLP6767GZER100M11 IHLP6767GZER100M11 IHLP6767GZER100M11 17930-IHLP6767GZER100M11 873-IHLP6767GZER100M11 74P0275 13T1267 28X2062
Product Name Fixed Inductors Fixed Inductors - IHLP6767GZER100M11 SMD 10uH 19A Inductor and Choke INDUCTOR POWER 10UH 19A SMD 10¦H 19A 17A 19A - ¦20% Shielded 9.33 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel« Fixed Inductors 10uH Molding Choke ±20% 8.89mΩ 17A 6767 Power Inductors ROHS FIXED IND 10UH 19A 9.33 MOHM SMD Inductor, Shielded, 10Uh, 17A, Smd; Inductance Vishay Surface Mount Power Inductor, Ihlp-6767Gz-11 Series, 10 H, 20%, Shielded, 9330 Ohm, 19 A Rohs Compliant Vishay Inductor, Shielded, 10Uh, 17A, Smd, Full Reel; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0093 ohms 0.0093 ohms 0.0093 ohms 0.0093 ohms 0.0093 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - CMT-8108-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-J202SAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details