Johanson Technology, Inc. SMD Inductor and Choke L-07C8N2JV6T

Description
RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRC0402CJ8N2GV001T Product overview: L-07C8N2JV6T from Johanson Technology is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L-07C8N2JV6T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRC0402CJ8N2GV001T Product overview: L-07C8N2JV6T from Johanson Technology is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L-07C8N2JV6T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Inductor and Choke - 71-L-07C8N2JV6T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-L-07C8N2JV6T
SMD Inductor and Choke 71-L-07C8N2JV6T
RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRC0402CJ8N2GV001T Product overview: L-07C8N2JV6T from Johanson Technology is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L-07C8N2JV6T can be used for catalog matching and distributor lookup.

RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRC0402CJ8N2GV001T Product overview: L-07C8N2JV6T from Johanson Technology is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L-07C8N2JV6T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327360-L-07C8N2JV6T - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327360-L-07C8N2JV6T
Inductors, Coils, Chokes - Fixed Inductors 1327360-L-07C8N2JV6T
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1327360-L-07C8N2JV6T Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Inductance: 8.2 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 4.6GHz DC Resistance (DCR): 400mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 100°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 250 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: L07C8N2JV6T,712-1420 -6,712-1420-2,712-14 20-1 RoHS Status: ROHS3 Compliant

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 1327360-L-07C8N2JV6T
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Inductance: 8.2 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 4.6GHz
DC Resistance (DCR): 400mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 100°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: L07C8N2JV6T,712-1420-6,712-1420-2,712-1420-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FIXED IND 8.2NH 250MA 400 MOHM - 406-L-07C8N2JV6T - Utmel Electronic Limited
Hong Kong, China
FIXED IND 8.2NH 250MA 400 MOHM
406-L-07C8N2JV6T
FIXED IND 8.2NH 250MA 400 MOHM 406-L-07C8N2JV6T
FIXED IND 8.2NH 250MA 400 MOHM

FIXED IND 8.2NH 250MA 400 MOHM

Supplier's Site
Surface Mount High Frequency Inductor, L-07C Series, 8.2 Nh, 5%, 0402 [1005 Metric], 0.4 Ohm Rohs Compliant Johanson Technology - 39T4610 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, L-07C Series, 8.2 Nh, 5%, 0402 [1005 Metric], 0.4 Ohm Rohs Compliant Johanson Technology
39T4610
Surface Mount High Frequency Inductor, L-07C Series, 8.2 Nh, 5%, 0402 [1005 Metric], 0.4 Ohm Rohs Compliant Johanson Technology 39T4610
Surface Mount High Frequency Inductor, L-07C Series, 8.2 nH, 5%, 0402 [1005 Metric], 0.4 ohm RoHS Compliant: Yes

Surface Mount High Frequency Inductor, L-07C Series, 8.2 nH, 5%, 0402 [1005 Metric], 0.4 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, L-07C Series, 8.2 Nh, 5%, 0402 [1005 Metric], 0.4 Ohm Johanson Technology - 38M9732 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, L-07C Series, 8.2 Nh, 5%, 0402 [1005 Metric], 0.4 Ohm Johanson Technology
38M9732
Surface Mount High Frequency Inductor, L-07C Series, 8.2 Nh, 5%, 0402 [1005 Metric], 0.4 Ohm Johanson Technology 38M9732
Surface Mount High Frequency Inductor, L-07C Series, 8.2 nH, 5%, 0402 [1005 Metric], 0.4 ohm

Surface Mount High Frequency Inductor, L-07C Series, 8.2 nH, 5%, 0402 [1005 Metric], 0.4 ohm

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-L-07C8N2JV6T 1327360-L-07C8N2JV6T 406-L-07C8N2JV6T 39T4610 38M9732
Product Name SMD Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors FIXED IND 8.2NH 250MA 400 MOHM Surface Mount High Frequency Inductor, L-07C Series, 8.2 Nh, 5%, 0402 [1005 Metric], 0.4 Ohm Rohs Compliant Johanson Technology Surface Mount High Frequency Inductor, L-07C Series, 8.2 Nh, 5%, 0402 [1005 Metric], 0.4 Ohm Johanson Technology
Technology Multilayer Standard; Multilayer
Core Material Ceramic Ceramic
Inductance Range 0.0082 microH 0.0082 microH 0.0082 microH
Packing Method Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.2100 ohms
View Details
2 suppliers