Murata Electronics Fixed Inductors LQP03TG0N8B02D

Description
FIXED IND 0.8NH 750MA 100 MOHM
Request a Quote Datasheet
Description
FIXED IND 0.8NH 750MA 100 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP03TG0N8B02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 0.8NH 750MA 100 MOHM

FIXED IND 0.8NH 750MA 100 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQP03TG0N8B02DTR-ND - DigiKey
Thief River Falls, MN, United States
0.8nH Unshielded Thick Film Inductor 750mA 100mOhm Max 0201 (0603 Metric)

0.8nH Unshielded Thick Film Inductor 750mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP03TG0N8B02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 0.8NH 750MA 100 MOHM

FIXED IND 0.8NH 750MA 100 MOHM

Buy Now Datasheet
750MA 100MOHM Inductor and Choke - 71-LQP03TG0N8B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750MA 100MOHM Inductor and Choke
71-LQP03TG0N8B02D
750MA 100MOHM Inductor and Choke 71-LQP03TG0N8B02D
FIXED IND 0.8NH 750MA 100MOHM SM Product overview: LQP03TG0N8B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG0N8B02D can be used for catalog matching and distributor lookup.

FIXED IND 0.8NH 750MA 100MOHM SM Product overview: LQP03TG0N8B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG0N8B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328703-LQP03TG0N8B02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328703-LQP03TG0N8B02D
Inductors, Coils, Chokes - Fixed Inductors 1328703-LQP03TG0N8B02D
Manufacturer: Murata Electronics Win Source Part Number: 1328703-LQP03TG0N8B0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Thick Film Shielding: Unshielded Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Inductance: 0.8 nH Height - Seated (Max): 0.013" (0.33mm) Standard Package: 15,000 Mounting: Surface Mount Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 12 @ 500MHz Frequency - Self Resonant: 6GHz DC Resistance (DCR): 100mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 750 mA Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.8000 Base Product Number: LQP03TG RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328703-LQP03TG0N8B02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Thick Film
Shielding: Unshielded
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Inductance: 0.8 nH
Height - Seated (Max): 0.013" (0.33mm)
Standard Package: 15,000
Mounting: Surface Mount
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 12 @ 500MHz
Frequency - Self Resonant: 6GHz
DC Resistance (DCR): 100mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 750 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Base Product Number: LQP03TG
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - LQP03TG0N8B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TG0N8B02D
Fixed Inductors LQP03TG0N8B02D
FIXED IND 0.8NH 750MA 100MOHM SM

FIXED IND 0.8NH 750MA 100MOHM SM

Supplier's Site Datasheet
Inductor General Purpose Chip Thin Film 0.8nH 0.1nH 500MHz 12Q-Factor 750mA 100mOhm DCR 0201 Paper T/R - 535-LQP03TG0N8B02D - Utmel Electronic Limited
Hong Kong, China
Inductor General Purpose Chip Thin Film 0.8nH 0.1nH 500MHz 12Q-Factor 750mA 100mOhm DCR 0201 Paper T/R
535-LQP03TG0N8B02D
Inductor General Purpose Chip Thin Film 0.8nH 0.1nH 500MHz 12Q-Factor 750mA 100mOhm DCR 0201 Paper T/R 535-LQP03TG0N8B02D
Inductor General Purpose Chip Thin Film 0.8nH 0.1nH 500MHz 12Q-Factor 750mA 100mOhm DCR 0201 Paper T/R

Inductor General Purpose Chip Thin Film 0.8nH 0.1nH 500MHz 12Q-Factor 750mA 100mOhm DCR 0201 Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP03TG0N8B02DDKR-ND 71-LQP03TG0N8B02D 1328703-LQP03TG0N8B02D LQP03TG0N8B02D 535-LQP03TG0N8B02D
Product Name Fixed Inductors 750MA 100MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor General Purpose Chip Thin Film 0.8nH 0.1nH 500MHz 12Q-Factor 750mA 100mOhm DCR 0201 Paper T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Ferrite Non-Magnetic
Configuration Fixed Fixed
DCR 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1730031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 486-3136-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Configuration Fixed
View Details
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details