Manufacturer: Murata Electronics North America
Win Source Part Number: 780034-LQH2HPN100MJR
Series: LQH2
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: 1008 (2520 Metric)
Current Rating: 490mA
Shielding: Shielded
Inductance: 10μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 830mA
Frequency - Self Resonant: 30MHz
Test Frequency: 1MHz
Family Name: LQH2HPN_JR
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 456 mOhm Max
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Alternative Parts (Cross-Reference): LQH2HPZ100MJRL; PSE25201B-100MS; LVF252A10-100T-N; BRC2518T100M;
Introduction Date: July 21, 2014
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
FIXED IND 10UH 490MA 456MOHM SMD Product overview: LQH2HPN100MJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 490MA, 456MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 490MA, 456MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN100MJRL can be used for catalog matching and distributor lookup.
INDUCTOR, 10UH, SEMISHIELDED, 0.83A ROHS COMPLIANT: YES
FIXED IND 10UH 490MA 456MOHM SMD
FIXED IND 10UH 490MA 456 MOHM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 780034-LQH2HPN100MJRL | 71-LQH2HPN100MJRL | 76AH5405 | LQH2HPN100MJRL | 535-LQH2HPN100MJRL |
| Product Name | Fixed Inductors - LQH2HPN100MJRL | SMD 10UH 490MA 456MOHM Inductor and Choke | Inductor, 10Uh, Semishielded, 0.83A Rohs Compliant Murata | Fixed Inductors | FIXED IND 10UH 490MA 456 MOHM |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | ||
| Application | RF Choke |