Murata Electronics 4.7UH 700MA 396MOHM Inductor and Choke LQH2HPN4R7MJ0L

Description
FIXED IND 4.7UH 700MA 396MOHM SM Product overview: LQH2HPN4R7MJ0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 700MA, 396MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 700MA, 396MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN4R7MJ0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 700MA 396MOHM SM Product overview: LQH2HPN4R7MJ0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 700MA, 396MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 700MA, 396MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN4R7MJ0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UH 700MA 396MOHM Inductor and Choke - 71-LQH2HPN4R7MJ0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 700MA 396MOHM Inductor and Choke
71-LQH2HPN4R7MJ0L
4.7UH 700MA 396MOHM Inductor and Choke 71-LQH2HPN4R7MJ0L
FIXED IND 4.7UH 700MA 396MOHM SM Product overview: LQH2HPN4R7MJ0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 700MA, 396MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 700MA, 396MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN4R7MJ0L can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 700MA 396MOHM SM Product overview: LQH2HPN4R7MJ0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 700MA, 396MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 700MA, 396MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN4R7MJ0L can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - LQH2HPN4R7MJ0L
1057139-LQH2HPN4R7MJ0L
Fixed Inductors - LQH2HPN4R7MJ0L 1057139-LQH2HPN4R7MJ0L
Manufacturer: Murata Electronics North America Win Source Part Number: 1057139-LQH2HPN4R7MJ 0L Packaging: Reel - TR Type: Wirewound Current Rating: 700mA Inductance: 4.7μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 10MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 396 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057139-LQH2HPN4R7MJ0L
Packaging: Reel - TR
Type: Wirewound
Current Rating: 700mA
Inductance: 4.7μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Frequency - Self Resonant: 10MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 396 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 1008 (2520 Metric)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FIXED IND 4.7UH 700MA 396 MOHM - 535-LQH2HPN4R7MJ0L - Utmel Electronic Limited
Hong Kong, China
FIXED IND 4.7UH 700MA 396 MOHM
535-LQH2HPN4R7MJ0L
FIXED IND 4.7UH 700MA 396 MOHM 535-LQH2HPN4R7MJ0L
FIXED IND 4.7UH 700MA 396 MOHM

FIXED IND 4.7UH 700MA 396 MOHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH2HPN4R7MJ0L 1057139-LQH2HPN4R7MJ0L 535-LQH2HPN4R7MJ0L
Product Name 4.7UH 700MA 396MOHM Inductor and Choke Fixed Inductors - LQH2HPN4R7MJ0L FIXED IND 4.7UH 700MA 396 MOHM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound
Inductance Range 4.7 microH 4.7 microH 4.7 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.047uH 200MHz 0.6A Inductor and Choke - 71-0603CS-47NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0470 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 2176782-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DSO1-20-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details