Vishay Precision Group Fixed Inductors IHLP6767DZERR47M01

Description
FIXED IND 470NH 49A 1.38 MOHM
Request a Quote Datasheet
Description
FIXED IND 470NH 49A 1.38 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP6767DZERR47M01DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 49A 1.38 MOHM

FIXED IND 470NH 49A 1.38 MOHM

Buy Now Datasheet
Fixed Inductors - 541-IHLP6767DZERR47M01TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 49A 1.38mOhm Max Nonstandard

470nH Shielded Molded Inductor 49A 1.38mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP6767DZERR47M01CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 49A 1.38 MOHM

FIXED IND 470NH 49A 1.38 MOHM

Buy Now Datasheet
Fixed Inductors - IHLP6767DZERR47M01 - 921098-IHLP6767DZERR47M01 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - IHLP6767DZERR47M01
921098-IHLP6767DZERR47M01
Fixed Inductors - IHLP6767DZERR47M01 921098-IHLP6767DZERR47M01
Manufacturer: Vishay Win Source Part Number: 921098-IHLP6767DZERR 47M01 Series: IHLP-6767DZ-01 Operating Temperature Range: -55°C ~ 125°C Features: 470 nH Shielded Molded Inductor 49 A 1.38mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000

Manufacturer: Vishay
Win Source Part Number: 921098-IHLP6767DZERR47M01
Series: IHLP-6767DZ-01
Operating Temperature Range: -55°C ~ 125°C
Features: 470 nH Shielded Molded Inductor 49 A 1.38mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet
SMD 49A Inductor and Choke - 71-IHLP6767DZERR47M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 49A Inductor and Choke
71-IHLP6767DZERR47M01
SMD 49A Inductor and Choke 71-IHLP6767DZERR47M01
SMD Power Inductor 470nH 49A Shielded Wirewound 6767 Product overview: IHLP6767DZERR47M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 49A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767DZERR47M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 470nH 49A Shielded Wirewound 6767 Product overview: IHLP6767DZERR47M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 49A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767DZERR47M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 470Nh, 77A, Smd; Inductance Vishay - 74R9276 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Nh, 77A, Smd; Inductance Vishay
74R9276
Inductor, Shielded, 470Nh, 77A, Smd; Inductance Vishay 74R9276
INDUCTOR, SHIELDED, 470NH, 77A, SMD; Inductance:470nH; RMS Current (Irms):49A; Inductor Construction:Shielde d; Saturation Current (Isat):77A; Product Range:IHLP-6767DZ-01 Series; Inductor Case / Package:-; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 470NH, 77A, SMD; Inductance:470nH; RMS Current (Irms):49A; Inductor Construction:Shielded; Saturation Current (Isat):77A; Product Range:IHLP-6767DZ-01 Series; Inductor Case / Package:-; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
FIXED IND 470NH 49A 1.38 MOHM - 873-IHLP6767DZERR47M01 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 470NH 49A 1.38 MOHM
873-IHLP6767DZERR47M01
FIXED IND 470NH 49A 1.38 MOHM 873-IHLP6767DZERR47M01
FIXED IND 470NH 49A 1.38 MOHM

FIXED IND 470NH 49A 1.38 MOHM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP6767DZERR47M01DKR-ND 921098-IHLP6767DZERR47M01 71-IHLP6767DZERR47M01 74R9276 873-IHLP6767DZERR47M01
Product Name Fixed Inductors Fixed Inductors - IHLP6767DZERR47M01 SMD 49A Inductor and Choke Inductor, Shielded, 470Nh, 77A, Smd; Inductance Vishay FIXED IND 470NH 49A 1.38 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0014 ohms 0.0014 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176641-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-5681-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details