FIXED IND 15NH 250MA 600 MOHM
250mA 15nH ±5% 600mΩ 0402 Inductors (SMD) ROHS
RF Inductors - SMD 15nH 5%
INDUCTOR RF, 15NH, 5%, 3.1GHZ, SMD, FULL REEL; Inductance:15nH; DC Resistance Max:0.6ohm; Self Resonant Frequency:100MHz; DC Current Rating:250mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:L-07C Series RoHS Compliant: Yes
INDUCTOR RF, 15NH, 5%, 3.1GHZ, SMD; Inductance:15nH; DC Resistance Max:0.6ohm; Self Resonant Frequency:100MHz; DC Current Rating:250mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:L-07C Series; Inductance Tolerance:± 5%RoHS Compliant: Yes
| Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | RF Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 406-L-07C15NJV6T | L-07C15NJV6T | L-07C15NJV6T | 32M6164 | 46W1402 |
| Product Name | FIXED IND 15NH 250MA 600 MOHM | Inductors/Coils/Transformers >> Inductors (SMD) | Inductors | Inductor Rf, 15Nh, 5%, 3.1Ghz, Smd, Full Reel; Inductance Johanson Technology | Inductor Rf, 15Nh, 5%, 3.1Ghz, Smd; Inductance Johanson Technology |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | ||||
| Mounting Option | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | ||
| Configuration | Fixed | ||||
| Inductance Range | 0.0150 microH | 0.0150 microH | 0.0150 microH | 0.0150 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |