Vishay Precision Group INDUCTOR POWER 4.7UH 13.5A SMD 4.7¦H 13.5A 32A 13.5A - ¦20% Shielded 11.2 mOhm Max IHLP5050FDER4R7M01

Description
INDUCTOR POWER 4.7UH 13.5A SMD 4.7¦H 13.5A 32A 13.5A - ¦20% Shielded 11.2 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Digi-Reel«
Request a Quote Datasheet
Description
INDUCTOR POWER 4.7UH 13.5A SMD 4.7¦H 13.5A 32A 13.5A - ¦20% Shielded 11.2 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 4.7UH 13.5A SMD 4.7¦H 13.5A 32A 13.5A - ¦20% Shielded 11.2 mOhm Max - IHLP5050FDER4R7M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 4.7UH 13.5A SMD 4.7¦H 13.5A 32A 13.5A - ¦20% Shielded 11.2 mOhm Max
IHLP5050FDER4R7M01
INDUCTOR POWER 4.7UH 13.5A SMD 4.7¦H 13.5A 32A 13.5A - ¦20% Shielded 11.2 mOhm Max IHLP5050FDER4R7M01
INDUCTOR POWER 4.7UH 13.5A SMD 4.7¦H 13.5A 32A 13.5A - ¦20% Shielded 11.2 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Digi-Reel«

INDUCTOR POWER 4.7UH 13.5A SMD 4.7¦H 13.5A 32A 13.5A - ¦20% Shielded 11.2 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Digi-Reel«

Supplier's Site
SMD 4.7uH 13.5A Inductor and Choke - 71-IHLP5050FDER4R7M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH 13.5A Inductor and Choke
71-IHLP5050FDER4R7M01
SMD 4.7uH 13.5A Inductor and Choke 71-IHLP5050FDER4R7M01
SMD Power Inductor 4.7uH 13.5A Shielded 8.7mR DCR 5050 Product overview: IHLP5050FDER4R7M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 13.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 13.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER4R7M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 4.7uH 13.5A Shielded 8.7mR DCR 5050 Product overview: IHLP5050FDER4R7M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 13.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 13.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER4R7M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP5050FDER4R7M01
1185326-IHLP5050FDER4R7M01
Fixed Inductors - IHLP5050FDER4R7M01 1185326-IHLP5050FDER4R7M01
Manufacturer: Vishay Dale Win Source Part Number: 1185326-IHLP5050FDER 4R7M01 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Current - Saturation: 32A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 8.7mOhm Max Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.vishay.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.256" (6.50mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.520" L x 0.508" W (13.20mm x 12.90mm) Current Rating (Amps): 13.5A Inductance Frequency - Test: 100kHz

Manufacturer: Vishay Dale
Win Source Part Number: 1185326-IHLP5050FDER4R7M01
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 4.7μH
Tolerance: ±20%
Current - Saturation: 32A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 8.7mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.256" (6.50mm)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.520" L x 0.508" W (13.20mm x 12.90mm)
Current Rating (Amps): 13.5A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 541-1035-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1035-6-ND
Fixed Inductors 541-1035-6-ND
4.7µH Shielded Molded Inductor 13.5A 8.7mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 13.5A 8.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1035-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1035-2-ND
Fixed Inductors 541-1035-2-ND
4.7µH Shielded Molded Inductor 13.5A 8.7mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 13.5A 8.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1035-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1035-1-ND
Fixed Inductors 541-1035-1-ND
4.7µH Shielded Molded Inductor 13.5A 8.7mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 13.5A 8.7mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2237297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2237297
Surface Mount Inductors 2237297
Vishay IHLP5050FDER4R7M01

Vishay IHLP5050FDER4R7M01

Supplier's Site
Surface Mount Inductors - 2237299P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2237299P
Surface Mount Inductors 2237299P
Vishay IHLP5050FDER4R7M01

Vishay IHLP5050FDER4R7M01

Supplier's Site
Surface Mount Inductors - 2237299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2237299
Surface Mount Inductors 2237299
Vishay IHLP5050FDER4R7M01

Vishay IHLP5050FDER4R7M01

Supplier's Site
Fixed Inductors - IHLP5050FDER4R7M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP5050FDER4R7M01
Fixed Inductors IHLP5050FDER4R7M01
FIXED IND 4.7UH 13.5A 8.7MOHM SM

FIXED IND 4.7UH 13.5A 8.7MOHM SM

Supplier's Site Datasheet
13.5A 4.7uH ±20% 8.7mΩ 32A SMD,13.2x12.9x6.4mm Power Inductors ROHS - 17930-IHLP5050FDER4R7M01 - Utmel Electronic Limited
Hong Kong, China
13.5A 4.7uH ±20% 8.7mΩ 32A SMD,13.2x12.9x6.4mm Power Inductors ROHS
17930-IHLP5050FDER4R7M01
13.5A 4.7uH ±20% 8.7mΩ 32A SMD,13.2x12.9x6.4mm Power Inductors ROHS 17930-IHLP5050FDER4R7M01
13.5A 4.7uH ±20% 8.7mΩ 32A SMD,13.2x12.9x6.4mm Power Inductors ROHS

13.5A 4.7uH ±20% 8.7mΩ 32A SMD,13.2x12.9x6.4mm Power Inductors ROHS

Supplier's Site
Inductor, Shielded, 4.7Uh, 32A, Smd; Inductance Vishay - 55M4337 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 32A, Smd; Inductance Vishay
55M4337
Inductor, Shielded, 4.7Uh, 32A, Smd; Inductance Vishay 55M4337
INDUCTOR, SHIELDED, 4.7UH, 32A, SMD; Inductance:4.7µH; RMS Current (Irms):13.5A; Inductor Construction:Shielde d; Saturation Current (Isat):32A; Product Range:IHLP-5050FD-01 Series; Inductor Case / Package:-; Product Length:13.2mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 32A, SMD; Inductance:4.7µH; RMS Current (Irms):13.5A; Inductor Construction:Shielded; Saturation Current (Isat):32A; Product Range:IHLP-5050FD-01 Series; Inductor Case / Package:-; Product Length:13.2mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 4.7Uh, 32A, Smd, Full Reel; Inductance Vishay - 10M9251 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 32A, Smd, Full Reel; Inductance Vishay
10M9251
Inductor, Shielded, 4.7Uh, 32A, Smd, Full Reel; Inductance Vishay 10M9251
INDUCTOR, SHIELDED, 4.7UH, 32A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):13.5A; Inductor Construction:Shielde d; Saturation Current (Isat):32A; Product Range:IHLP-5050FD-01 Series; Inductor Case / Package:- RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 32A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):13.5A; Inductor Construction:Shielded; Saturation Current (Isat):32A; Product Range:IHLP-5050FD-01 Series; Inductor Case / Package:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Ihlp-5050Fd-01 Series, 4.7 H, 20%, Shielded, 8700 Ohm, 13.5 A Rohs Compliant Vishay - 25M9759 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-5050Fd-01 Series, 4.7 H, 20%, Shielded, 8700 Ohm, 13.5 A Rohs Compliant Vishay
25M9759
Surface Mount Power Inductor, Ihlp-5050Fd-01 Series, 4.7 H, 20%, Shielded, 8700 Ohm, 13.5 A Rohs Compliant Vishay 25M9759
Surface Mount Power Inductor, IHLP-5050FD-01 Series, 4.7 H, 20%, Shielded, 8700 ohm, 13.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-5050FD-01 Series, 4.7 H, 20%, Shielded, 8700 ohm, 13.5 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP5050FDER4R7M01 71-IHLP5050FDER4R7M01 1185326-IHLP5050FDER4R7M01 541-1035-6-ND 2237297 IHLP5050FDER4R7M01 17930-IHLP5050FDER4R7M01 55M4337 25M9759
Product Name INDUCTOR POWER 4.7UH 13.5A SMD 4.7¦H 13.5A 32A 13.5A - ¦20% Shielded 11.2 mOhm Max SMD 4.7uH 13.5A Inductor and Choke Fixed Inductors - IHLP5050FDER4R7M01 Fixed Inductors Surface Mount Inductors Fixed Inductors 13.5A 4.7uH ±20% 8.7mΩ 32A SMD,13.2x12.9x6.4mm Power Inductors ROHS Inductor, Shielded, 4.7Uh, 32A, Smd; Inductance Vishay Surface Mount Power Inductor, Ihlp-5050Fd-01 Series, 4.7 H, 20%, Shielded, 8700 Ohm, 13.5 A Rohs Compliant Vishay
Application General Purpose RF Choke
Inductance Range 4.7 microH 4.7 microH 4.7 microH 4.7 microH 4.7 microH 4.7 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0112 ohms 0.0087 ohms 0.0087 ohms 0.0087 ohms 0.0087 ohms
Core Material Metal, Composite, Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details