Vishay Intertechnology, Inc. Fixed Inductors - ILSB0805ER4R7K ILSB0805ER4R7K

Description
Manufacturer: Vishay Win Source Part Number: 874542-ILSB0805ER4R7 K Series: ILSB-0805 Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µH Shielded Multilayer Inductor 30 mA 1Ohm Max 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 874542-ILSB0805ER4R7 K Series: ILSB-0805 Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µH Shielded Multilayer Inductor 30 mA 1Ohm Max 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - ILSB0805ER4R7K
874542-ILSB0805ER4R7K
Fixed Inductors - ILSB0805ER4R7K 874542-ILSB0805ER4R7K
Manufacturer: Vishay Win Source Part Number: 874542-ILSB0805ER4R7 K Series: ILSB-0805 Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µH Shielded Multilayer Inductor 30 mA 1Ohm Max 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: Vishay
Win Source Part Number: 874542-ILSB0805ER4R7K
Series: ILSB-0805
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7 µH Shielded Multilayer Inductor 30 mA 1Ohm Max 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet
SMD 4.7uH Inductor and Choke - 71-ILSB0805ER4R7K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH Inductor and Choke
71-ILSB0805ER4R7K
SMD 4.7uH Inductor and Choke 71-ILSB0805ER4R7K
4.7uH Shielded SMD Inductor, 0805, 10% Tol, 45 Q-Factor Product overview: ILSB0805ER4R7K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ILSB0805ER4R7K can be used for catalog matching and distributor lookup.

4.7uH Shielded SMD Inductor, 0805, 10% Tol, 45 Q-Factor Product overview: ILSB0805ER4R7K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ILSB0805ER4R7K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-ILSB0805ER4R7KTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Multilayer Inductor 30mA 1Ohm Max 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 30mA 1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 541-ILSB0805ER4R7KCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Multilayer Inductor 30mA 1Ohm Max 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 30mA 1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 541-ILSB0805ER4R7KDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Multilayer Inductor 30mA 1Ohm Max 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 30mA 1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR 4.7UH 10% 0805 4.7¦H 30mA - - - ¦10% Shielded 1 Ohm Max 45 @ 10MHz 41MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILSB0805ER4R7K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 4.7UH 10% 0805 4.7¦H 30mA - - - ¦10% Shielded 1 Ohm Max 45 @ 10MHz 41MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILSB0805ER4R7K
INDUCTOR 4.7UH 10% 0805 4.7¦H 30mA - - - ¦10% Shielded 1 Ohm Max 45 @ 10MHz 41MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILSB0805ER4R7K
INDUCTOR 4.7UH 10% 0805 4.7¦H 30mA - - - ¦10% Shielded 1 Ohm Max 45 @ 10MHz 41MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 4.7UH 10% 0805 4.7¦H 30mA - - - ¦10% Shielded 1 Ohm Max 45 @ 10MHz 41MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor RF Chip Shielded Multi-Layer 4.7uH 10% 10MHz 45Q-Factor 30mA 1Ohm DCR 0805 T/R - 873-ILSB0805ER4R7K - Utmel Electronic Limited
Hong Kong, China
Inductor RF Chip Shielded Multi-Layer 4.7uH 10% 10MHz 45Q-Factor 30mA 1Ohm DCR 0805 T/R
873-ILSB0805ER4R7K
Inductor RF Chip Shielded Multi-Layer 4.7uH 10% 10MHz 45Q-Factor 30mA 1Ohm DCR 0805 T/R 873-ILSB0805ER4R7K
Inductor RF Chip Shielded Multi-Layer 4.7uH 10% 10MHz 45Q-Factor 30mA 1Ohm DCR 0805 T/R

Inductor RF Chip Shielded Multi-Layer 4.7uH 10% 10MHz 45Q-Factor 30mA 1Ohm DCR 0805 T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 874542-ILSB0805ER4R7K 71-ILSB0805ER4R7K 541-ILSB0805ER4R7KTR-ND ILSB0805ER4R7K 873-ILSB0805ER4R7K
Product Name Fixed Inductors - ILSB0805ER4R7K SMD 4.7uH Inductor and Choke Fixed Inductors INDUCTOR 4.7UH 10% 0805 4.7¦H 30mA - - - ¦10% Shielded 1 Ohm Max 45 @ 10MHz 41MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Inductor RF Chip Shielded Multi-Layer 4.7uH 10% 10MHz 45Q-Factor 30mA 1Ohm DCR 0805 T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Inductance Range 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - FIT68-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details