FIXED IND 2.4NH 500MA 200MOHM SM Product overview: LQP03TN2N4B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN2N4B02D can be used for catalog matching and distributor lookup.
2.4nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)
2.4nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)
2.4nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)
FIXED IND 2.4NH 500MA 200MOHM SM
INDUCTOR, 2.4NH, 10GHZ, 0.5A, 0201 ROHS COMPLIANT: YES
Inductor RF Chip Thin Film 2.4nH 0.1nH 500MHz 14Q-Factor 500mA 200mOhm DCR 0201 Paper T/R
500mA 2.4nH 200mΩ 0201 Inductors (SMD) ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-LQP03TN2N4B02D | 490-6724-2-ND | LQP03TN2N4B02D | 76AH5547 | 535-LQP03TN2N4B02D | LQP03TN2N4B02D |
| Product Name | 500MA 200MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductor, 2.4Nh, 10Ghz, 0.5A, 0201 Rohs Compliant Murata | Inductor RF Chip Thin Film 2.4nH 0.1nH 500MHz 14Q-Factor 500mA 200mOhm DCR 0201 Paper T/R | Inductors/Coils/Transformers >> Inductors (SMD) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | ||
| Technology | Thick Film | Thick Film | ||||
| Core Material | Ferrite | Non-Magnetic | Non-Magnetic | |||
| Inductance Range | 0.0024 microH | 0.0024 microH | 0.0024 microH | 0.0024 microH |